Products/Services for Cast Iron Mill Chain Sprocket
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...MaterialNumber of StrandsSplit Sprocket -
ISO Roller Chain Sprockets - (190 companies)...and roller chains. Wind mills and water mills connect machinery to the power source with chain drives. Perhaps the mechanically largest version of a roller chain transmission would be the tread drive of a main battle tank. Resources. Martin Sprocket... -
ANSI Roller Chain Sprockets - (246 companies)...in film projectors and film cameras, but use perforated film stock instead of roller chains. Forklifts provide vertical lift with sprockets and roller chains. Wind mills and water mills connect machinery to the power source with chain drives. Perhaps... -
Gear Manufacturing Services - (371 companies)...in the center of a gear or pulley for drive traction. Splines can be involuted or straight sided. Rollers are used for conveyors and other belt drives. Sprockets include toothed components that engage a chain or perforations in a driven belt... -
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings... -
Cast Irons - (87 companies)How to Select Cast Irons. Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly...
-
Gears - (696 companies)...to grip the shaft. Simple Bore: A straight bore designed for adhesive attachment. Materials. Gear composition varies by application and affects the gear's service, rotation speed, accuracy and more. Cast iron provides durability and ease of manufacture...
-
Roller Chain - (322 companies)...is the operating temperature. Pitch and Standards. The American National Standards Institute (ANSI) governs number designations for roller chain pitch. English roller chain and sprockets are categorized according to ANSI B 29.1M. The number can be used...
-
Silent Chain - (24 companies)Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
-
Ferrous Metals and Iron Alloys - (1551 companies)...of the most important include carbon steels, alloy steels, stainless steels, tool steels, cast iron, and maraging steel. Carbon steels are steels in which the main alloying additive is carbon. Mild steel is the most common due to its low cost...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Chain Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your drawings or samples. Any need please feel free to contact with us. Transmission Chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Jergens, Inc.
Cast Iron Cross Tooling Columns Relieved Class 40 Cast Iron. Rigid single-piece construction. Base and sides milled flat, perpendicular, & parallel within 0.001 " per ft. Includes mounting holes for popular 400mm & 500mm pallets. Custom sizes & configurations available upon request. Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Sprockets Sprockets &Single Type C Sprockets. Sprockets with QD Bushings. 2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler Sprockets, Double Single Sprockets. DIN Stock sprockets & Platewheels. Cast Iron Sprockets. ASA Stock Sprockets & Platewheels. Platewheels For Conveyor Chain. DIN Finishing Bore... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Jergens, Inc.
American-made cast iron tooling column additions Jergens inc. launches american-made cast iron tooling column additions. Jergens Cast Iron Tooling Columns now with Ball Lock (R) and QLS top tool mounting systems for even greater possibilities for a wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Chengdu Leno Machinery Co., Ltd.
What is a sprocket? are usually made of durable materials, and the choice of material depends on the specific application and the required durability. Steel sprockets: C45 steel, 40Mn, 45Mn. Stainless steel sprocket: 201 stainless steel, 304 stainless steel, and 316 stainless steel. Surface treatment and heat treatment are also good ways to enhance durability. In addition, there are cast iron sprockets and plastic sprockets. Maintenance and replacement. Proper maintenance of sprockets is crucial to ensure... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Ambrell Induction Heating Solutions
Shrink Fitting Cast Iron Rocker Arm Assemblies A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting application. The four-turn helical coil was designed to concentrate the field towards the center of the assembly where the thermal mass was greatest. Across the heated ring, the coil presented a lighter field... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Transmission Chain Driving chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron Chain. Applications. Widely used in power transmission, material handling, conveying systems, agricultural machinery, lifting equipment, mining machinery, food processing, packaging equipment, construction machinery, and various industrial... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Driving Chains,Conveyor Chains,Agricultural chains Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. G.Engineering Chain. Paver Chain(1,2,3,4,5). Attachment Sidebar Elevator Chain(Cement Mill Chain). Bucket Elevator Chain(Cement Mill Chain)(1,2,3). Forging Scraper Chain(1,2). Loading Chain(Skid Chain)For Automobile Manufacture. Loading Chain For Metallurgical Industry. Loading Chain For Automobile Industry. Conveyor Chain For Mine Machinery(1,2,3). Conveyor Chain For Metallurgy And Mine. Trencher Chain. Sugar Mill... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushing Sprocket,Taper bushed Bore Sprockets by tightening the cap screws in the collar, which pushes the bushing into the sprocket bore and clamps the bushing and sprocket to the shaft. A flange enables the bore to be installed inside the housing for a flush installation that requires less space, or it can be reversed and installed with the bore facing out to provide additional clamping surface for improved stability where there are high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
ZASMHBA0001303
Flame or induction-hardened ductile iron castings have been used for heavy-duty applications such as foils for cold working titanium, ring gears for paper- mill drives, crankshafts, and large sprockets for chain drives.
-
ZASMHBA0001194
Flame or induction-hardened ductile iron castings have been used for heavy-duty applications such as foils for cold working titanium, ring gears for paper- mill drives, crankshafts, and large sprockets for chain drives.
-
The advantages of using pearlitic malleable cast iron in agricultural machinery
In agricultural machine building, cast - iron and steel chain -drive sprocket wheels are mass-produced components. … fabricated from medium-carbon steels 40, 45, 40G, and others by methods of milling teeth, precision casting …
-
Properties of medium-carbon steels after thermomechanical hardening with repeated deformation
In agricultural machine building, cast - iron and steel chain -drive sprocket wheels are mass-produced components. … fabricated from medium-carbon steels 40, 45, 40G, and others by methods of milling teeth, precision casting …
-
Iron: A Promising Material of the XXI Century
Fabrication of gears from cast iron by the method of hot rolling. We rolled sprockets and gears on a ZPS-120 gear-rolling mill . The objects of the study were a gear chain sprocket with step 15.875 mm, number of …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Release coating providing good lubrication for use in steel mills to lubricate exposed metal-to-metal areas ( chains , pins, sprockets , shafts, slides), for casting of non-ferrous billets, secondary recovery of precious metals, and as graphite tray coating Uses: Antislag coating for cast refractory lances, iron ladle pour spouts, and other ceramic refractory lines surfs …
-
data.noun (edu.mit.mwe2011.zip)
… sphygmomanometer 0 001 @ 03171432 n 0000 | a gauge for measuring blood pressure 03381666 06 n 01 spicemill 0 001 @ 02999079 n 0000 | a mill for grinding spices 03381748 … … a skillet made of cast iron 03381936 06 n 02 … … sail diagonally 03391843 06 n 01 spritsail 0 002 @ 02712854 n 0000 %p 03391716 n 0000 | a sail extended by a sprit 03391944 06 n 02 sprocket 0 sprocket_wheel 0 002 … … that engage with a chain 03392081 06 n 01 …
-
noun.artifact (finlayson-gwc2014.zip)
Egyptians) } { sphygmomanometer, pressure_gauge,@ (a pressure gauge for measuring blood pressure) } { spicemill, mill,@ (a mill for grinding spices) } { spice_rack, rack,@ (a rack for displaying … … filled with spices) } { spider, frying_pan,@ (a skillet made of cast iron ) } { spider_web, spider's_web, noun.object … … @ spritsail,#p (a light spar that crosses a fore-and-aft sail diagonally) } { spritsail, fore-and-aft_sail,@ (a fore-and-aft sail extended by a sprit) } { sprocket , sprocket_wheel, wheel,@ bicycle … … that engage with a chain ) } { sprocket2, roller,@ camera …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… spoken'),(121027,'smooth-textured'),(121028,'smooth-tongued'),(121029,'smoothbark'),(121030,'smoothbore'),(121031,'smoothed'),(121032,'smoothen'),(121033,'smoothened'),(121034,'smoother'),(121035,'smoothhound'),(121036,'smoothhound shark'),(121037,'smoothie'),(121038,'smoothing iron '),(121039,'smoothing plane' … … 'snow bunting'),(121274,'snow chain '),(121275,'snow eater' … … tree fern'),(121645,'soft water'),(121646,'soft wheat'),(121647,'soft-boiled'),(121648,'soft- cast steel'),(121649,'soft … … 'sprit'),(123856,'sprite'),(123857,'sprites'),(123858,'spritsail'),(123859,'spritz'),(123860,'spritzer'),(123861,' sprocket '),(123862,'sprocket … … 'stamp collector'),(124419,'stamp dealer'),(124420,'stamp down'),(124421,'stamp duty'),(124422,'stamp mill '),(124423,'stamp …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
0,0,0,0,0 smooth_woodsia_N 0,0,0,0,0 smoothhound_shark_N 0,0,0,0,0 smoothing_ iron _N 0,0,0,0,0 smoothing_plane_N 0,0 … … 0,0 snow_bunting_N 0,0,0,0,0 snow_ chains _N 0,0,0 … … sofa_bed_N 0,0,0,0,0 sofar_as_R 1,0,0,0,0 soft- cast _steel_N 0,0 … … 0 springing_cow_N 0,0,0,0,0 sprinkler_system_N 0,0,0,0,0 sprocket _wheel_N 0,0 … … stamping_down 1,0,0,0,1 stamp_duty_N 0,0,0,0,0 stamp_ mill _N 0,0 …
Indicates content that may require registration and/or purchase.