-
Supplier: Princess Auto Limited
Description: 9.75" Spoked Cast Iron Sheave
- Outside Diameter: 9.75 inch
- English: A / 4L, B / 5L
- Material: Cast Iron
- Web Style: Spokes
-
Supplier: Princess Auto Limited
Description: 3.75" Solid Cast Iron Sheave
- Outside Diameter: 3.75 inch
- Number of Grooves (Multiple): 2
- English: A / 4L, B / 5L
- Material: Cast Iron
-
Supplier: Princess Auto Limited
Description: 3.95" Solid Cast Iron Sheave
- Outside Diameter: 3.95 inch
- English: A / 4L, B / 5L
- Material: Cast Iron
- Type: Single
-
-
Supplier: Princess Auto Limited
Description: 6.25" Solid Cast Iron Sheave
- Outside Diameter: 6.25 inch
- English: A / 4L, B / 5L
- Material: Cast Iron
- Type: Single
-
Supplier: Radwell International
Description: CAST IRON, 3/4INCH SHEAVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electrolift
Description: Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 5" and 8" pitch diameters Standard bronze bearings, roller bearings are available for heavy duty service Wire rope sizes listed with each assembly,
- Rope Type: Wire Rope / Cable
-
Supplier: Electrolift
Description: Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon
- Other Cable or Rope Sizes: 0.3125 inch
- Bore Diameter: 0.75 inch
- Outside Diameter: 4 inch
- Cable or Rope Size: 1/4 Inch Rope or Cable
-
Supplier: Electrolift
Description: Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon
- Other Cable or Rope Sizes: 0.3125 inch
- Bore Diameter: 1.5 inch
- Outside Diameter: 5 inch
- Cable or Rope Size: 1/4 Inch Rope or Cable
-
Supplier: Electrolift
Description: Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon
- Other Cable or Rope Sizes: 0.4375 inch
- Bore Diameter: 2 inch
- Outside Diameter: 8 inch
- Cable or Rope Size: 3/8 Inch Rope or Cable
-
Supplier: Radwell International
Description: SHEAVE, BUSHING BORE, FOR V BELT, CAST IRON, 1 GROOVE, 3.15 INCH OUTSIDE DIAMETER, 1.09 INCH WIDTH, 1.0 INCH BORE LENGTH, 1/2 TO 1 1/4 INCH BUSHING BORE RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ensinger North America
Description: Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light
- Deflection Temperature (@ 264 psi, 1.8 MPa): 200 to 370 F
- Thermal Conductivity: 0.240860593 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 12,000 psi
-
Supplier: Radwell International
Description: VARIABLE PITCH SHEAVE - 1 GROOVE, 3L, A, 4L, B, 5L BELT SECTION SIZE, 1.1250 IN BORE, 4.75 IN OD, FINISHED, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized v-belt pulleys, and their connections to your
- Number of Grooves (Multiple): 1 to 3
- Material: Cast Iron
- Style: Companion
- Type: Multiple
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors pump oil
- Flow Capacity: 11.3 to 10.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 460 V 3-Phase CFM 24 CFM @ 175 PSI Fully Packaged Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts
- Flow Capacity: 24 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency
- Flow Capacity: 14.7 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 460 V 3-Phase CFM 24 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency
- Flow Capacity: 24 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: National Fan Company
Description: commercial applications. •Galvanized steel wind-band and rain-proof butterfly dampers. •Cast iron pillow block bearings (out of air stream), complete with external grease fittings. •Cast aluminum blades. 12" to 48", 54 to 60" PPG. •Heavy-duty sheaves and belts out of air
- Air Flow Rate: 37,270 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Ensinger, Inc.
Description: Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 to 400 ksi
- Elongation: 4 to 30 %
- Use Temperature: 200 to 300 F
-
Supplier: Loren Cook Company
Description: cataloged operating speed, horsepower and static pressure. Drives utilize oil and heat-resistant, non-static belts, and precision machined cast iron fixed pitch sheaves keyed and securely attached to the wheel and motor shafts. Drives are sized for 150 percent of motor
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Loren Cook Company
Description: Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of 400,000 hours for
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Description: Small Frame Design features housings of cast aluminum alloy construction for minimum weight. Engineered and designed for use with motors up to 1 HP. Large Frame design features load bearing housings of ductile iron construction for maximum strength. Non-load bearing housings of
-
Description: Design, Engineering and Manufacturing Services Our engineering and manufacturing teams will partner with you throughout the entire process, making sure the components or assemblies meet your expectations. If you can't find a standard part to meet your needs, our engineers can create a custom part
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
Find Suppliers by Category Top
Featured Products Top
-
Poly-V Sheaves Split Sheaves Some of our Sheaves include: 1. A/B, C, D Series Cast Iron Sheaves(American Standard) TB Sheaves QD (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd.