-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may also be cast or gunite applied to protect
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: Accuris
Description: Refractories and refractory materials - Physical test methods, Method 4.2: Preparation of test pieces - Low-cement castable refractories
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesLow & Ultra Low Cement These low cement and ultra low cement castables are characterized by an extremely low water content to be added resulting in a much more dense and stronger castable with high cold crushing strength. VibronSelf
-
-
Supplier: Wahl Refractory Solutions, LLC
Description: Denotes a family of castable products that are high alumina and conventional cement designed for specific applications such as steel reheat furnaces, ladles and back up linings. A Fused Silica version, WalCast„¢ FS, is also available which is typically used for the aluminum and glass
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low-Cement Castables with outstanding physical properties. X-Cel Flow„¢ castables are pumpable and self-flowing versions of X-Cel Cast„¢.
-
Supplier: Sauereisen, Inc.
Description: Electrical Potting Cement No. 76 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications.
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: Wahl Refractory Solutions, LLC
Description: Cement free castables designed for generating high refractoriness. These castables are resistant to reaction and corrosion by molten metal and slags.
-
Supplier: Rath USA Inc.
Description: RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or
- Max Use / Curie Temperature: 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: Resco Products, Inc.
Description: variety of castables including basic castables, chemically bonded castables, conventional castables, extreme service castables, general duty castables, insulating & low cement castables. Looking for an aditive for shotcreting? Resco SC-1 is
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Specialty Ceramic Type: Magnesia / Magnesite
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: CoorsTek
Description: Glassun refractories are manufactured from high-purity fused silica materials. There are four categories of Glassun refractories, including: Glassun Series, shaped by slip casting Glassun Castable monolithic refractories Glassun Cement Glassun refractories can be fabricated into
- Applications: Refractory / High Temperature Materials
- Features: Silica / Fused Silica
- Material Type: Silica / Silicate Materials
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and ultra-low cement castables, characterized by high density and exceptional strength. Command„¢ castables can be vibration cast at very low water contents. The Command„¢ family includes high alumina, mullite, fused silica, spinel, zirconia, chromic oxide, and silicon
-
Supplier: Rath USA Inc.
Description: Rath’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800°C Typical applications Whether dense and insulating castables, low-cement and cement-free
- Max Use: 1,100 to 1,800 C
- Cement / Raw Material Form: Concrete, Mortar
- Shape: Powder / Aggregate
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for preparing refractory castable specimens usually containing calcium aluminate cement with or without metal fibers by cold nozzle-mix gunning. Specimens prepared in accordance with this practice are intended for use in standard ASTM test
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No. 35 can
- Max Use Temperature: 1,148.888888888889 C
- MOR / Flexural Strength: 1,000 psi
- Compressive / Crushing Strength: 3,000 psi
- Max Use: 1,148.888888888889 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: ASTM International
Description: 1.1 This guide applies to all castables with a reactive binder system that produces a measurable heat profile during the setting and hardening process. The majority of these systems will have calcium aluminate cement as one component of the binder system. 1.2 This standard does not
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,537.7777777777778 C
- MOR / Flexural Strength: 900 psi
- Compressive / Crushing Strength: 7,000 psi
- Max Use: 1,537.7777777777778 C
-
Supplier: Rath USA Inc.
Description: small quantities, pre-cast blocks are likewise preferred to dense bricks. The composition and processing of the pre-cast blocks can be selected depending on the requirements, whether dried / annealed / fired, low-cement / cement-free, from fireclay to corundum, as well as from dense to
- Max Use / Curie Temperature: 1,800 C
- Features: Preforms / Precast
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,148.888888888889 C
- MOR / Flexural Strength: 160 psi
- Compressive / Crushing Strength: 570 psi
- Max Use: 1,148.888888888889 C
-
Supplier: ASTM International
Description: 1.1 This guide applies to all castables with a reactive binder system that produces a measurable heat profile during the setting and hardening process. The majority of these systems will have calcium aluminate cement as one component of the binder system. 1.2 This standard does not
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: spices, gypsum, drugs, potash, tablets, slag, minerals, ash, stone and soils (bauxite, limestone, dried clay, etc.), synthetic resins, pyrite, cement clinker, coke, ores, refractory materials. Method of operation Comminution in the Cross Beater Mill takes place through impact, friction
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available.
- Max Use Temperature: 871.1111111111111 C
- MOR / Flexural Strength: 650 psi
- Max Use: 871.1111111111111 C
- Features: Castable, Gunning / Shotcrete (e.g., Gunnite), Other, Refractory Cement, Refractory / High Temperature
-
Supplier: Thermal Ceramics
Description: gunning formulations. Special Duty Monolithics are designed for more critical applications. Specifically enhanced properties allow them to outperform conventional monolithics. These high-technology materials include low-cement gunning and casting refractories, no-cement monolithics,
- Features: Specialty / Other
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
Find Suppliers by Category Top
More Information Top
-
Development of a Large‐sized Heat Transfer Container Based on Ceramic Integration
In addition, the quan- tity of impurities present are reduced since high- strength ceramics are used as compared to castable refractory cement .
-
Refractory - Refractory Manufacturers, Suppliers (Page 4)
High Temperature Castable Refractory Cement Silica Fume .
-
Pilot scale autothermal gasification of coconut shell with CO2 -O2 mixture
The gasifier has a throat of 160 mm internal diameter, covered by the castable refractory cement for the inner layer and steel plate for the outer layer.
-
CR4 - Thread: Mini Forge for Medieval-Style Arrowheads
Dave used galvanized sheet metal from a roofing supply store and castable refractory cement for the furnace body.
-
Journal of Propulsion and Power > Prototypic magnetohydrodynamic anode designs and test results
During the assembly of the generator channel, these recessed cavities were filled with castable refractory cement (Dylon-CIO), which is subse- quently flushed out as the slag layer is established during generator operation.
-
Polishing of filament-assisted CVD diamond films
made of refractory castable cement , in which a Fe-Cr-Al wire coil has been embedded.
-
PLUTONIUM ELECTROREFINING AT ROCKY FLATS.
A s Required Norton 33-1 Castable Refractory Cement .
-
Interactions in Calcium Aluminate Cement (CAC)‐Based Castables Containing Magnesia—Part II: Hydration–Dehydration Behavior of CAC and their Mixtures with Dead‐...
Sarpoolaky, S. Zhang, B. B. Argent, and W. E. Lee, ‘‘Influence of Grain Phase on Slag Corrosion of Low Cement Castable Refractories ,’’ J. Am.
-
Effect of ZrO 2 Addition on Densification and Mechanical Properties of MgAl 2 O 4 –CaAl 4 O 7 –CaAl 12 O 19 Composite
Sarpoolaky, S. W. Zhang, B. B. Argent, and W. E. Lee, “Influence of Grain Phase on Slag Corrosion of Low- Cement Castable Refractories ,” J. Am.
-
Complex Phase Equilibria in Refractories Design and Use
Sarpoolaky, S. Zhang, B. B. Argent, and W. E. Lee, “Influence of Grain Phase on Slag Corrosion of Low Cement Castable Refractories ,” J. Am.
Indicates content that may require registration and/or purchase.