-
Supplier: Accuris
Description: IMPREGNATION OF CASTINGS
-
Supplier: Accuris
Description: Impregnation of Aluminium Castings
-
Supplier: Accuris
Description: IMPREGNATION MAGNESIUM ALLOY CASTINGS
-
-
Supplier: Accuris
Description: IMPREGNATION OF METAL CASTINGS
-
Supplier: SAE International
Description: OBJECT: Primarily to make porous magnesium alloy castings pressure tight.
-
Supplier: SAE International
Description: This SAE Standard specifies the processes and type of impregnant which can be used when impregnating castings for the following purposes: a For the recovery of ferrous and non-ferrous castings containing micro porosity, where pressure tightness is mandatory. b For sealing
-
Supplier: Epoxies Etc...
Description: 30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of material. 30-3019 can be applied by brush, spray, or dip.
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -40 to 266 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 15,748,031.49606296 V/m
-
Supplier: ASTM International
Description: This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS C92200) used for component castings of valves, flanges, and fittings. Tensile strength, yield strength, and elongation shall be determined from separately cast test bars and shall
-
Supplier: ASTM International
Description: This specification covers magnesium-alloy investment castings designated as AM100A, AZ81A, AZ91C, AZ91E, AZ92A, EQ21A, EZ33A, K1A, QE22A, ZE41A, and ZK61A. Sufficient stock shall be allowed for shrinkage and, where required, for finishing; but castings of excessive weight shall not be
-
Supplier: ASTM International
Description: the molten alloys from the remelting furnace is permitted before casting. Pure metals, recycled materials, and master alloys can also be used to make the alloys as long as the chemical composition can be analyzed and adjusted to conform to the requirements prior to pouring any casting.
-
Supplier: ASTM International
Description: procedure to be used for producing the alloy castings shall be according to specified metallic contents. Materials shall conform to specified chemical composition and tensile property requirements, and weldability qualifications. Nondestructive examination requirements such as casting
-
Supplier: Master Bond, Inc.
Description: With a glass transition temperature exceeding 180°C, UV25 offers impressive thermal stability over the broad service temperature range of -60°F to +500°F. This one part, fast curing, moderate viscosity UV curable system bonds well to glass, surface treated metals, plastics such as polycarbonates,
- Viscosity: 7,000 to 11,000 cP
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: Pace Industries
Description: Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Security / Safety
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Chemical Resistant, Porosity / Surface Sealing
- Features: North America, Northeast US Only, United States Only
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.5 to 0.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 94.44444444444444 µin/in-F
- Tensile Strength (Break): 1,100 psi
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.3 to 0.35 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 to 138.88888888888889 µin/in-F
- Tensile Strength (Break): 2,900 psi
-
Supplier: Henkel Corporation - Electronics
Description: Stycast U2500 is an encapsulant designed for transformer, PCB's and other insulation applications. It allows complete impregnation of either small slightly wound coils or large castings.
- Viscosity: 5,000 cP
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 0.5 W/m-K
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Porosity / Surface Sealing, Protective, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Castings / Cast Metal, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Vacuum-Pressure Impregnation (VPI)
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Steel / Metal Mills
- Materials: Aluminum, Composites, Iron / Cast Iron, Metal, Plastic / Polymer, Stainless Steel, Steel / Steel Alloys, Wood
- Sealing Processes: Dip / Immersion Coating, Spray Coating
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
-
Supplier: Nylatech, Inc.
Description: Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. Offered in 3 specific grades, Nylatech® Nythane has proven successful for the most
- Use Temperature: 200 to 230 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 8,500 to 10,000 psi
- Tensile Modulus: 390 ksi
-
Supplier: Triangle Manufacturing Company
Description: Our ball bushings are available with 20% oil impregnated sintered iron or sintered bronze. Designed to be pressed into an extruded or machined hole, ball bushings are suitable for use in many types of mountings, linkages and even machined castings where a self-aligning bushing is required.
- Bore Diameter: 0.5 inch
- Length Through Bore: 1.3125 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Master Bond, Inc.
Description: Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It
- Use Temperature: 500 F
- Tensile Strength (Break): 11,600 to 12,100 psi
- Elongation: 3.1 to 3.4 %
- Electrical Resistivity: 10,000,000,000 to 300,000,000,000,000 ohm-cm
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST U 2500 TEM, Flexible, Polyurethane, Encapsulant LOCTITE® STYCAST U 2500 TEM flexible polyurethane encapsulant is formulated to have low viscosity and excellent wetting properties allowing complete impregnation of either small slightly wound coils or large castings.
- Viscosity: 6,000 cP
- Use Temperature: 40 to 257 F
- Thermal Conductivity: 0.6 W/m-K
- Tensile Strength (Break): 507 psi
-
Supplier: Master Bond, Inc.
Description: Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of
- Use Temperature: -60 to 500 F
- Tensile Strength (Break): 5,200 to 10,200 psi
- Elongation: 2.4 to 6.9 %
- Electrical Resistivity: 1,800,000,000,000,000 to 150,000,000,000,000,000 ohm-cm
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 µin/in-F
- Elongation: 2 %
- Dielectric Strength: 540 kV/in
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment A special casting
- Nominal Shaft / Bore Size: 0.125 to 2 inch
- Base to Bore Center Distance: 0.375 to 1.875 inch
- Center to Center Mounting Hole Distance: 1.125 to 5.5 inch
- Housing: Aluminum
-
Supplier: Washington Alloy Co.
Description: equipment and large frames. Excellent for castings impregnated with oil, grease, chemicals and other contaminants.
-
Supplier: Master Bond, Inc.
Description: Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: Rotolok Valves, Inc.
Description: products. The valve consists of a cast body and inlet flanges with an internal cast dome and inflatable seal. The castings are CNC machined to ensure that the seal is properly seated and presses uniformly against the dome when inflated. The dome is clamped to side shafts which operate within
- Valve Size: 4 to 16 inch
- Number of Ports/Ways: 2
- Primary Material: Cast Iron
- Valve Type: Dome Valves
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating Hydrogen embrittlement baking Zinc
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: Prototyping is the art of creating a first cut functional product or machine that in form and/or function is unique and has never existed before. A prototype is created as the next step after design freeze and before a pilot run. A pilot run is basically a preproduction build of more than one
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Technology Utilized: Ballistic Particle Manufacturing (BPM), Digital Light Processing (DLP), Fused Deposition Modeling (FDM), Laminated Object Manufacturing (LOM), Polyjet (PJET), RTV Molding / Urethane Casting, Rapid Injection Molding, Rapid Metal Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Perry Tool & Research, Inc.
Description: Perry Tool & Research has over 48 years of expertise in the production of quality powder metal parts for OEMs worldwide. We specialize in producing precision gears, pulleys, bearings, cams, sprockets, fasteners, soft magnetic components and complex multi-level, close tolerance mechanical parts.
- Industries: Aerospace, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Motion Control
- Other Products: Brakes and Brake Parts, Chain Drives, Clutches, Sprockets, Timing Pulleys / Synchronous Drives
- Metal: Brass, Bronze, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Operations: Casting, Heat Treating / Hardening
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment A special casting
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
Find Suppliers by Category Top
Featured Products Top
-
that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
reduction but lead to an increase motor weight vs. impregnation technology. ELANTAS offers casting materials which may be adjusted according to the processing conditions and motor design. These are characterized by: good thermal conductivity, low (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large international customers (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Meet ELANTAS at CoilTech North America and explore our complete portfolio of Impregnating Resins, Flexible Laminates, Wire Enamels, Mica Tapes and Potting & Casting compounds. Register for free and connect with our team! (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
: Wire enamels Impregnating resins High voltage systems Flexible insulation Casting & potting materials Protective coatings Thermal management materials (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
, continual development of insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
research and development, continual development of insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC