Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pem-Tech, Inc.
Description: Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Display: Analog
-
Supplier: Acme Engineering Products
Description: The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter
- Operating Temperature: -4 to 120 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Acme Engineering Products
Description: The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
-
Supplier: ENMET Corporation
Description: P/N 10014-001, EX-5100 Combustible Gas Sensor/Transmitter 0-100% LEL The EX-5100 incorporates a pellistor or catalytic bead sensor. This sensor consists of a matched pair of elements, one active and the other for compensation. The active bead is
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe, Other
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: works with other safety equipment on a digital bus system, including Honeywell Analytics’ own Searchline Excel, Optima or other gas detectors, industry standard PLCs and third-party gas monitoring controllers. XNX supports Electrochemical, Infrared and Catalytic Bead
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Analytical Technology, Inc.
Description: suitable for most plant environments. The D12-IR gas transmitter eliminates the poisoning problems inherent in catalytic bead sensors. While catalytic LEL sensors offer reliable service, the presence of silicon vapors, hydrogen sulfide, and halogenated
-
Supplier: Compur Monitors, Inc.
Description: Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Gas Types: Hydrogen Cyanide (HCN)
-
Supplier: ENMET Corporation
Description: of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The MOS sensor can provide monitoring capability similar to that of the classic catalytic bead or hot-wire sensor, but it can be calibrated for
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: ENMET Corporation
Description: steel construction Applications The IR-6000 hydrocarbon detector is designed to be used in the same applications where catalytic bead type combustible gas sensors have been applied. A partial list of example applications would include: Refineries Gas turbines
- Electrical Outputs: Analog Current
-
Supplier: Emerson Automation Solutions – Rosemount
Description: optional local HART® interface. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II BASIC transmitter automatically recognizes any connected pre-calibrated sensor
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: from a fixed gas detection solution. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II transmitter automatically recognizes any connected pre-calibrated
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area with a single transmitter - Mix & Match, Plug & Play! No other platform can offer this kind of versatility and performance. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The
- Number of Channels: 2
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
Find Suppliers by Category Top
Featured Products Top
-
Single-zone gas detection for toxic and combustible gases using electrochemical and catalytic bead sensor technology. UNISET is a single-point stand-alone gas monitor for a number of toxic and flammable gases as well as oxygen deficiency. It utilizes state-of-the art (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
DOD Technologies The Leader In Low-Level Gas Detection Manufacturer of low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The Leader In Low-Level Gas Detection Manufacturer of low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to detect a wide array of gas hazards. We also offer routine maintenance (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
DOD Technologies The Leader In Low-Level Gas Detection Manufacturer of low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to detect a wide array of gas hazards. We also offer routine maintenance and repair, product loaner options, and on-site field service support. (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to detect a wide array of gas hazards. We also offer routine maintenance and repair, product loaner options, and on-site field service support. (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
-Level Gas Detection Manufacturer of low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to detect a wide array of gas hazards. We also offer routine maintenance and repair, product loaner options, and on-site field service support. (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Catalytic bead sensors Thermal conductivity sensors Infrared technologies (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
long-term trouble-free operation. The main body of the TwinSet Gas Monitor detects carbon monoxide build up, while the remote sensor monitors either CO, NO2 or a combustible Click here for Product Literature. (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
XCell® electrochemical sensors, catalytic bead sensors, or point IR sensors, the ULTIMA X5000 Gas Monitor detects any two combinations of combustible gas (0 to 100% LEL), toxic gases in multiple ppm ranges, as well as 0-25% O2. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
longest lasting and most tested catalytic bead, or low-maintenance infrared sensors. The S5000 also features breakthrough TruCal® technology on selected XCell toxic gas sensors. This innovation detects sensor failures without applying calibration gas and compensates for sensor drift (read more)
Browse Gas Transmitters Datasheets for MSA Safety
Conduct Research Top
-
Dilution Flow Panels for Combustible Gas Monitoring
As the name implies, catalytic combustible sensors detect combustible gas presence using a catalytic bead or coil, producing. an electronic signal that is proportional to the gas concentration. This sensor type requires that combustion take place for the. signal to be generated, necessitating
More Information Top
-
Vaporization, dispersion, and radiant fluxes from LPG spills. Final technical report
In most tests, 5 catalytic bead gas sensors were .
-
Handbook of Gas Sensor Materials
Calorimetric (combustion-type) gas sensors catalytic bead , 287–289 catalytic sensors, 287, pellistors, 287, 288, 290 Cantilever-based sensor platforms cantilever bending, 235, 237 cantilevers, 234–239 microcantilever, 234–239 nanoelectromechanical systems, 234 piezoresistive cantilever, 238 polymer-based microcantilevers, 238–239 silicon-based microcantilevers, 235–238 Cantilever…
-
Development of Sensors and Sensing Technology for Hydrogen Fuel Cell Vehicle Applications
The most common technologies are based on catalytic bead combustible gas sensors , infrared absorption, electrochemical oxidation of hydrogen, or the resistance/capacitance change of Pd-based materials.
-
Development of a Zirconia-Based Electrochemical Sensor for the Detection of Hydrogen in Air
catalytic bead combustible gas sensors , infrared absorption, electrochemical oxidation of hydrogen, or the resistance/capacitance change of Pd-based materials.
-
An Environmental Air Pollution Monitoring System Based on the IEEE 1451 Standard for Low Cost Requirements
[9] IST, Chapter 3—“ Catalytic Bead Combustible Gas Sensors ,” Interna- tional Sensor Technology, CA, pp. 37–45.
-
Low-cost, portable open-source gas monitoring device based on chemosensory technology
The most widely used are electrochemical [6] and ampero- metric [7] gas sensors , catalytic bead sensors [8], infrared point sensors [9], ultrasonic gas flow sensors [10], ion- mobility spectrometry [11], photo-ionization detection [12], semiconductor sensors, or open path detectors [13].
-
Gas Detector Calibration In Remote Locations Is Now Easier Than Ever Before
The ARGC blocks ambient air and re-directs the calibration gas to the catalytic bead sensor for calibration or testing sensor accuracy.
-
Combustible gas sensor interference test report
This is common for combustible gas ( catalytic bead ) sensors as the flow rate affects the heat transfer and thus, affects resultant readings from the sensor.
-
Performance Evaluation of Industrial Hygiene Air Monitoring Sensors
• a PID detector for VOCs, using either 10.6 or 11.7 eV ultraviolet lamps • substance-specific electrochemical sensors (ES) for inorganic compounds • a catalytic bead sensor for combustible gases in the 0-100 LEL range • an electrochemical…
-
Performance Evaluation of Industrial Hygiene Air Monitoring Sensors, Revision 1
• a PID detector for VOCs, using either 10.6 or 11.7 eV ultraviolet lamps • substance-specific electrochemical sensors (ES) for inorganic compounds • a catalytic bead sensor for combustible gases in the 0-100 LEL range • an electrochemical…
Indicates content that may require registration and/or purchase.