-
Supplier: MSA Safety
Description: Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Fitting over prescription glasses, features integrated side shields, clear gray and shade #5 tinted, Tuff-Stuff scratch-resistant
- Industry: Building and Construction, Laboratory, Mining, Utilities
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Oil Resistant, Radiation / Nuclear
- Type: Glasses
- Features: Other
-
Supplier: MSA Safety
Description: Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Fits over prescription glasses. Most economical model. Integrated side shields, clear or gray tinted. Available in boxes of 10 in
- Industry: Building and Construction, Laboratory, Mining, Utilities
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Oil Resistant, Radiation / Nuclear
- Type: Glasses
- Features: Other
-
Supplier: MSA Safety
Description: available on some models. Sierra Small Faces Protective Eyewear is suitable for small adult faces and for children.
- Industry: Building and Construction, Laboratory, Mining, Utilities
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Oil Resistant, Radiation / Nuclear
- Type: Glasses
- Features: Other
-
-
Supplier: MSA Safety
Description: Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Features Tuff-Stuff™ scratch-resistant lens, black, adjustable temples, one-piece wrap protection, soft nose pads, frameless
- Industry: Building and Construction, Laboratory, Mining, Utilities
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Oil Resistant, Radiation / Nuclear
- Type: Glasses
- Features: Other
-
Supplier: Kimberly-Clark Professional
Description: Economy/Basic Eyewear provides economical eyewear protection and comfort with lightweight, wraparound protection, offering a wide field of vision.
- Features: ANSI Compliant, Medical
- Industry: Aerospace, Automotive / Vehicle Manufacturing, Building and Construction, Cleanroom, Environmental Remediation, Food and Beverage, Foundry, Laboratory, Logging, Marine, Mining, Painting, Pharmaceutical, Utilities
- Application: Crush / Impact Resistant, Cut Resistant, Dust / Fiber, Ultraviolet / UV, Welding
- Type: Glasses, Goggles
-
Supplier: Laserglow Technologies
Description: Protect your vision with these US made, lab-grade laser safety goggles. Goggles are impact resistant, ANSI certified and come in a variety of lens types to suit all diode and DPSS lasers sold by Laserglow. Fitover goggles are designed to accommodate eyeglasses while still being comfortable
- Primary Wavelength: 190 to 1,090 nm
- Transmission (V.L., %): 9.2 to 61
- Type: Glasses
- Industry: Laboratory
-
Supplier: Laserglow Technologies
Description: Protect your vision with these US made, lab-grade laser safety goggles. Our goggles are impact resistant, ANSI certified and come in a variety of lens types to suit all diode and DPSS lasers sold by Laserglow. The Sport frames are designed with a close fitting sunglass-style fit for ultimate
- Primary Wavelength: 190 to 700 nm
- Transmission (V.L., %): 9.2 to 48
- Type: Glasses
- Industry: Laboratory
Find Suppliers by Category Top
More Information Top
-
PPPM in cardiovascular diseases
The Cath LAB is well equipped with personal dosimeters, lead aprons, lead eyewear and lead glass shields, for the workers.
-
Lasers and Energy Devices for the Skin
An inventory/checklist includes laser unit, keys, and storage system; delivery devices, signs, protective eyewear , window barriers, logs … Include all lasers and all systems in all areas of the facility, including ophthalmology clinics, hospital owned professional offices, emergency room, day surgery, cardiac cath lab , dental unit, physiotherapy, or any other clinical or research area.
-
http://content.onlinejacc.org/data/Journals/JAC/23261/19517.pdf?resultClick=1
Background: To present the results on prevalence of radiation induced cataract among interventional cardiologists (IC) and paramedical personnel (PP) working in cath labs obtained by a retrospective evaluation. … of x-ray systems and radiation protection tools (ceiling suspended screen and protective eyewear ) used so that …
-
Caution: Not seeing may be believing
The actual duties of the ‘‘nurses" are not defined beyond them being routinely in the cath lab during procedures. … accom- plished by shielding the lens using a combination of the typical ‘‘face shield" and appropriate eyewear .
-
Cutaneous Cancers in an Interventional Cardiologist: A Cautionary Tale
He routinely worked 4 out of 5 days per week and 1 weekend per month in the cardiac catheterization ( cath ) lab , performing, at times, up to 20 interventions per day. For most of his interventional career, the patient has worn leaded glass eyewear protection and a leaded …
-
October 2-6 Valencia, Spain CIRSE 2010
Protective eyewear is also recommended if ceiling-mounted shields cannot be used continuously during the entire procedure. E. Picano, G. Santoro, and E. Vano, “Sustainability in the cardiac cath lab ,” Int J Cardiovasc Imaging, vol.
-
Toshiba's Dose Tracking System Optimizes Dosage Management During Cardiac Interventions
This is particularly important during long interventional procedures and in circumstances where the patient may return to the cath lab within a few months of the incident procedure.” • JIN and Omron Healthcare Partner to Develop MEME Smart Eyewear -Based Wearable Sensing Solutions .
-
Reviews of Environmental Contamination and Toxicology
Cardiologists often fail to routinely use protective leaded eyewear ; it raises the crucial need of staff to … Fig. 8 Cardiac Catheterization laboratory or cath labs and the possible radiation exposure routes for IC staff.
-
News
… of an E. coli cell seems to pose some confounding constraints because several labs have tried and … Cath O’Driscoll ‘Current laser illumination protec- tions – such as protective eyewear or visor technologies – are not con …
-
Occupational Radiation Protection in Interventional Radiology: A Joint Guideline of the Cardiovascular and Interventional Radiology Society of Europe and the S...
Cath Lab Dig 10:e1. 1987) The case for radioprotective eyewear /facewear.
Indicates content that may require registration and/or purchase.