Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anatech Electronics, Inc.
Description: 2250 MHz Cavity Bandpass Filter
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 15900 MHz Cavity Bandpass Filter
- Frequency (Fc): 15,900 MHz
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 2937.5 Cavity Bandpass Filter
- Frequency (Fc): 2,937.5 MHz
- Filter Type: Bandpass
-
-
Supplier: Anatech Electronics, Inc.
Description: 5000 MHz Cavity Bandpass Filter
- Frequency (Fc): 5,000 MHz
- Filter Type: Bandpass
-
Supplier: APITech
Description: Available topologies: Tubular, Lumped Element, Cavity, Ceramic, Waveguide, Suspended Substrate, SAW Click Here to design a bandpass filter
-
Supplier: Fairview Microwave Inc.
Description: Cavity band pass filter part number FMFL006 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity
- Frequency (Fc): 869 to 894 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: Cavity band pass filter part number FMFL000 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity
- Frequency (Fc): 902 to 928 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: Cavity band pass filter part number FMFL1013 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity
- Frequency (Fc): 2,000 to 4,000 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Knowles
Description: Ceramic cavity resonator technology can be employed in conjunction with DLI’s stable, high Q ceramics to create highly selective, small, low loss bandpass filters. Using a multi-port implementation, a very small robust filter can be created. Wide reject band performance
- Frequency (Fc): 6,000 to 67,000 MHz
- Insertion Loss: 2 to 4 dB
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Fairview Microwave Inc.
Description: Cavity band pass filter part number SF24251 is only one product of a wide selection of coaxial RF filter components supplied by Fairview Microwave . This RF cavity band pass filter design is built with SMA connectors that are female gender. The SMA cavity
- Frequency (Fc): 2,400 to 2,500 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Alluxa, Inc.
Description: Ultra-narrowband optical interference filter with a 458 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 410 nm to 510 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.05 mm
- Transmission Range: 458 nm
- Center Wavelength: 458 nm
-
Supplier: Alluxa, Inc.
Description: Ultra-narrowband optical interference filter with a 1657 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 400 nm to 3000 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Transmission Range: 1,657 nm
- Center Wavelength: 1,657 nm
-
Supplier: Alluxa, Inc.
Description: Ultra-narrowband optical interference filter with a 650 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 85% at 650 nm. This
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2 mm
- Transmission Range: 650 nm
- Center Wavelength: 650 nm
-
Supplier: Alluxa, Inc.
Description: Narrowband optical interference filter with a 1065 nm center wavelength (CWL), a 3 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater
- Diameter, Square Side, or Rectangular Length: 30 mm
- Thickness: 2 mm
- Transmission Range: 1,065 nm
- Center Wavelength: 1,065 nm
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1025.000-1150.000 (MHz) Mount: SMA NIC introduces its tunable cavity filter designed for TACAN/DME ground receivers. Extremely low insertion loss is obtained using silver plated co-axial cavity and the tuning screw is self-locked using
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 7000.000 (MHz) Mount: SMA NIC introduces its temperature compensated cavity filters with percentage bandwidth as narrow as 0.5%. Our temperature compensated design offers an economic solution to meet the temperature performance but avoids using
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 6000.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Length: 2.300 (in) Width: 0.500 (in) Height: 0.500 (in) NIC's C Band Cavity Filters are designed with high performance in harsh military enviornmental conditions. They offer high Q, low loss,
- Filter Type: Bandpass
-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 3,000 nm
- Filter Bandpass: 14 nm
- Minimum Peak Transmittance: 25 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 3,000 nm
- Filter Bandpass: 14 nm
- Minimum Peak Transmittance: 14 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 3,000 nm
- Filter Bandpass: 14 nm
- Minimum Peak Transmittance: 25 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference
- Thickness: 2 mm
- Rejection Range: 200 to 1,200 nm
- Minimum Peak Transmittance: 13 (%)
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Knowles
Description: Ceramic cavity resonator technology can be employed in conjunction with Knowles DLI brand’s stable, high Q ceramics to create highly selective, small, low loss bandpass filters. Using a multi-port implementation, a very small robust filter can be created. Wide reject band
-
Supplier: L-com, Inc.
Description: 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band applications
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These
- Frequency (Fc): 4,900 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent
- Operating Temperature: -30 to 70 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent
- Insertion Loss: 3,420 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVBP-3500-S+ is a coaxial cavity filter designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity
- Insertion Loss: 3,500 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent
- Insertion Loss: 3,100 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: DigiKey
Description: BANDPASS CAVITY FILTER OPERATING
- Frequency (Fc): 2,950 MHz
- Bandwidth: 2,000,000 kHz
- Ripple: 0.5 dB
- Insertion Loss: 1 dB
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(659/18)-105S is a cavity band pass filter. The pass band is 650-668MHz.lt has excellent rejection ≥50dB@CF±23MHz . It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Bandwidth: 18,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(2000/20)-977S is a cavity band pass filter. The pass band is 1990-2010MHz.lt has excellent rejection ≥40dB@1600MHz, ≥40dB@2400MHz . It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Bandwidth: 20,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(450/2)-1084D is a cavity band pass filter. The pass band is 449-451MHz.lt has excellent rejection ≥50dB@440MHz. It has a maximum insertion loss of 0.7dB. The HRT-BF(450/2)-1084D has DIN-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Bandwidth: 2,000 kHz
- Insertion Loss: 0.7 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(2245/90)-675S is a cavity band pass filter. The pass band is 2200-2290MHz.lt has excellent rejection ≥40dB@2170MHz. It has a maximum insertion loss of 1.5dB. The HRT-BF(2245/90)-675S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications
- Bandwidth: 90,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
ULTRA-NARROW BANDPASS FILTERS With the narrowest bandwidths and highest transmission in the industry, Alluxa’s thin (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
Modern RF and microwave systems require precise frequency control, low signal loss, and strong interference rejection to maintain reliable signal performance. Chengdu Filter cavity bandpass filters are designed for demanding RF applications, offering 10 MHz (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1064.4-0.85 OD6 Ultra Narrow Bandpass Filter Ultra-narrowband optical interference filter with a 1064.4 nm center wavelength (CWL), a 0.85 nm full-width at half (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
≤1.5dB. Waveguide Notch Filters (725-5900 MHz) Anatech Electronics Waveguide Notch ?lters are available in frequencies from 725-5900 MHz. The resonators and cavities (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
simple. All designs rely on stacked Fabry-Pérot resonant cavities with dielectric reflectors composed of layers a quarter of a wavelength thick, spaced apart by cavities multiple half-wavelengths across. Several cavity filters are used in combination to ‘square up’ the spectral (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
What are the Optical Bandpass Fundamentals?
, separated by an even-order spacer layer. Each one of these structures is referred to as a cavity, and some filters may contain as many as eight cavities. There are many different variations of the Fabry-Perot type bandpass filter, but for this discussion, we will only consider the all-dielectric
-
Ultra-Narrowband Optical Bandpass Filters with Large Format and Improved Temperature Stability
Sophisticated monitor and deposition methods enable multi-cavity narrowband filters that push the envelope of performance.
More Information Top
-
Optical Coating Technology
1.6.2 Single- cavity bandpass filters / 1-34 .
-
Photonic bandpass filters with high skirt selectivity and stopband attenuation
Single- cavity bandpass filter .
-
Narrow-Bandpass Filter Using Partitioned Cavities
Index profile and spectral performance for the baseline design, which is a double- cavity bandpass filter with half -wave high -index spacer layers.
-
Horizontal Integration of Cavity Filters on High-Resistivity Silicon Thin-Film Technology
A 60 GHz horizontally integrated cavity bandpass filter is demonstrated.
-
MicroPhotonic reconfigurable RF signal processor
Figure 7 RF responses of the N EDFA Bragg cavities of the MicroPho- tonic RF-signal processor, and the response of a single- cavity bandpass filter .
-
Communications Satellites for the 70's: Technology > A New Approach to RF Multiplexer Design for Use in Communications Satellites
It was realized that ordinarily a nine- cavity bandpass filter having a Tchebyscheff 0.01-db equal ripple transmission response would be required in order to comply with the input multiplexer selectivity require- ments.
-
Recent developments in spectroscopic ellipsometry for in-situ applications
Transmission of 3- cavity Bandpass Filter .
-
Interference Filters and Coatings for Mid-Infrared Astronomy (8-30&mgr;m)
All these factors conspire to limit the thicknesses of multi- cavity bandpass filters and the number of cavities that can be used.
-
A folded substrate integrated waveguide cavity filter using novel negative coupling
Abstract This article presents a cross‐coupled folded substrate integrated waveguide (FSIW) cavity bandpass filter .
-
Development of Components for Wavelength Division Multiplexing Over Parallel Optical Interconnects
cavity bandpass filter with aluminum oxide low-index layers and >500 nm DBR stop- .
Indicates content that may require registration and/or purchase.