-
Supplier: Advance Security Products
Description: metal or whatever you are going to hide the camera in. You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires to protrude out the back. We use our SSC-106CX board camera
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: Fiberscope.net by MEDIT
Description: bulbs. This pole mounted manhole camera features powerful zoom (36×optical and 12×digital) with a detection distance up to 80 meters. The camera body tilts automatically up 45° and down 45°. Thanks to a built-in 1/4 Sony Ex-view HAD CCD camera chip every important detail
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
-
Supplier: Fiberscope.net by MEDIT
Description: The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: Security Camera Warehouse
Description: MPEG-4 compression format Memory Full Overwrite Function Multi Alarm Function Rechargeable Li-ion Ion Battery Records Video / Audio & Take Snap Shots Motion Detecting Compatible with SD cards Includes 4GB SD Card DC 5V 3A Power supply Included 420TVL 0.1Lux 1/3" Sony CCD
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: illumination regardless of the lighting conditions and an EX-view HAD CCD camera sensor, this camera greatly increases the detection distance up to 60m and allows for capturing clear and bright images of very remote objects and areas. Operators can manually tilt the
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: Teledyne Qimaging
Description: Simplicity in Imaging, Redefined. QImaging introduces the QIClick™ digital CCD camera, big on performance at an amazing price. This camera comes complete with a software package and is so user friendly—you’ll have it up and running in minutes—so that you can get serious about
-
Supplier: Titan Tool Supply, Inc.
Description: Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD
- Tube or Sheath Diameter: 8 mm
- Working Length: 1 to 2 m
- Field of View: 45 degrees
- Operating Temperature: 14 to 140 F
-
Supplier: ZGC, Inc.
Description: JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon
- Application / Industry: Broadcast
- Imaging Technology: CCD, Digital
- Performance: High Definition, Progressive Scan
- Camera Function: Video
-
Supplier: TelephoneStuff.com
Description: Video Door Station W/Stand Alone Prox Reader is a vandal resistant, flush mount door station used with AX open voice, color video entry series. Video Door Station Features: - Unit contains a standalone proximity card reader with embedded host controller - Capable of
-
Supplier: Nikon Metrology
Description: wizards. Defect-free Progressive B/W CCD Faster image acquisition and system speed with selected defect-free instrument grade progressive scan black and white CCD camera. Ideal Applications Ideal for measuring micro-dimensional 2D and 3D workpieces, all requiring exceptionally
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Clinton Electronics Corporation
Description: Portable Compact Size, Built-in 420 TVL Resolution CCD (Super HAD) Camera, Continuous, Time, and Motion Detection Recording, Removable 2GB Flash Memory Card, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average battery life), 2 GB SDHC Card, Wall
- Maximum Image Capture Rate: 12 to 30 images per second
- Operating Temperature: 41 to 104 F
- Image: Color
- Features: Data Compression, Event / Motion Detection
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Professional manufacturer 2. Magnification:0.7~4.5X 3. MOQ:1 set &Warranty:1year Product description: 1. High Precision Image Measuring Instrument uses U.S.TEO 1 / 2 color CCD cameras, the cross-line generator is the measuringaiming system. 2. Digital measurement and
- Resolution: 0.00000001968505 inch
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
-
Supplier: Haida International Equipment Co., Ltd.
Description: such as: machinery, electronics, ironware, instruments, plastics and so on. Features 1. High Precision Image Measuring Instrument uses U.S.TEO 1 / 2 color CCD cameras, the cross-line generator is the measuringaiming system. 2. Digital measurement and data processing system are made up
- Resolution: 0.00000001968505 inch
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
-
Supplier: Titan Tool Supply, Inc.
Description: have what really matters in a robust and practical V Series Videoscope? The V Series Video Borescope has the features experienced and discriminating users have told us they need. It's Portable The iTool Video Imaging Hub weighs just 2.2 kg (4.8 lb) and can be powered by an AC power
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1 to 7.5 m
- Field of View: 90 to 120 degrees
- Operating Temperature: 14 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
APPLICATIONS Large video transmission systems Surveillance cameras / smart city surveillance system Broadcast equipment SDI input & output video cards Studio and broadcast cameras (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
to a micro SD card memory. The 1 m / 3.28 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video camera counts and classifies the particles from the image data. This technique provides the user with a very (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
core of the device combines a direct imaging particle analyzer with a sensitive magnetometer together to generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Modulation transfer function determination of video capture cards by speckle patterns
Video capture card CCD video camera .
-
Proceedings of The Eighth International Conference on Bio-Inspired Computing: Theories and Applications (BIC-TA), 2013
CCD camera Video Capture Card PC .
-
Measurement and Visualization of Dynamics of Piezoelectric Microcantilever
An optical system consisting of light microscope, CCD camera and video card is established to visualize the first two vibration mode shapes.
-
Quantization of surface waves in an experimental water tank by using image processing techniques
The card accepted CCD camera video output as input and the card ROB outputs were displayed on an ROB monitor.
-
Effects of bacterial adhesion with respect to the type of material, structure and design of intraocular lenses
The apparatus (DIGIDROP, GBX Scientific Instru- ments) consisted of a syringe, a drop microcontroller, video card , CCD camera a zoom lens and software for image analysis and contact angle calculation.
-
The influence of virtual reality on playfulness in children with cerebral palsy: a pilot study
The system requirements include an intel Pentium ll BX Mother- board 400 mhz CPU, 128 MB RAM, 4.3 GB HD, 12 meg, 3D video card , CCD video camera and cables, capture board, 4 MB S-3 video card, 16 bit sound …
-
A pattern recognition system based on computer vision — The method of Chinese chess recognition
As shown in Fig 1, the hardware consists of CCD Camera , Video Capture Card and Computer.
-
In situ observations of crack propagation and role of grain boundary microstructure in nickel embrittled by sulfur
The observed images of cracks during cyclic loading were captured in the computer at a regular cycle interval via CCD camera and video capture card , only when the sinu- soidal load reached to a preset value.
-
Advances in Science and Engineering II
The machine vision-based freeway lane departure warning system is consist of CCD camera , video capture card , control computer, display device ,etc..
-
Effect of micro-fillers in polytetrafluoroethylene insulators on the characteristics of surface discharges in presence of SF6 CO2 and SF6-CO
And thanks to the CCD camera and the video card (Meteor-II/ Multi-Channel) to which it is connected, we get the image of the discharge in its maximum extension we called ‘stopping length’.
Indicates content that may require registration and/or purchase.