-
Supplier: Hottinger Brüel & Kjær A/S
Description: Miniature CCLD accelerometer designed for measurements in small spaces and delicate structures. The accelerometer provides an integral cable and is mounted on the object with adhesives. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 1.5 gram Sensitivity : 5 mV/g
- Acceleration: 1,000 g
- Frequency Range: 1 to 20,000 Hz
- Operating Temperature: -59.8 to 249.8 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Seismic Accelerometer designed with high sensitivity and ideal for large structures (at very low frequencies), measuring low-level seismic activity. Freq. range : 0.1 – 1500 Hz Temperature : -51 – 74 ℃ Weight : 775 gram Sensitivity : 1 mV/ms^-2 Maximum Operational Level (peak) : 0.5 g
- Acceleration: 0.5 g
- Frequency Range: 0.1 to 1,500 Hz
- Operating Temperature: -59.8 to 165.2 F
- Features: Linear Accelerometer, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: CCLD Accelerometer designed for continuous high-temperature operation with a stable bias voltage on for instance gas turbine auxiliary equipment. The unit features a top connector, 100 MV/g and 70 g max. operating range. Freq. range : 0.3 – 8000 Hz Temperature : -54 – 180 ℃ Weight : 5
- Acceleration: 71 g
- Frequency Range: 0.3 to 8,000 Hz
- Operating Temperature: -65.2 to 356 F
- Features: Other
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial CCLD Accelerometer designed to simplify your testing by covering many of the needs of a modern test lab using a single device. Supplied without cable. Freq. range : 0.3 – 10000 Hz Temperature : -60 – 125 ℃ Weight : 6 gram Sensitivity : 1 mV/ms^-2 Maximum Operational Level
- Acceleration: 714 g
- Frequency Range: 0.3 to 10,000 Hz
- Operating Temperature: -76 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: ValueTronics International, Inc.
Description: in association with major car manufacturers, for high-quality field and laboratory measurement systems Used with charge accelerometers, hydrophones, force transducers, condenser microphones, DeltaTron™ accelerometers, DeltaTron™ preamplifiers, voltage input and sound intensity probes
Find Suppliers by Category Top
More Information Top
-
Piezoelectric Accelerometers with Integral Electronics
Triaxial CCLD accelerometer types 4527 and 4527-001.
-
Dynamic Behavior of Materials, Volume 1
Two piezoelectric CCLD accelerometers (type 4507B, Bruel and Kjae¨r) were used to measure the input acceleration of the shaker and the output response of the free mass.
-
Advances in Structural Engineering
The dynamic analysis has been conducted by using B&K impact hammer, unidirectional piezoelectric CCLD accelerometer (B&K type-4507), photon plus data acquisition system and the modal analysis software (Pulse).
-
Damage detection in structures using a transmissibility‐based Mahalanobis distance
In terms of data acquisition, the responses were measured by 23 piezo- electric CCLD accelerometers (Brüel & Kjaer) at each node.
-
HCI International 2013 - Posters’ Extended Abstracts
Vibrations were measured using a conditioning amplifier(2-channel (single probe) Intensity Conditioning Amplifier, Type 2693-0S1, B&K Co., Ltd), accelerometer (Miniature tear-drop CCLD accele- rometer , Type 4517, B&K Co., Ltd), and an A/D converter (PowerLab/4ST , ADINSTRUMENTS, Inc.).
-
Acoustics & Vibration of Mechanical Structures
The vibrations were measured using four piezoelectric CCLD accelerometers Brüel & Kjær 4508B, with the following characteristics: frequency range for amplitude ( ± 10% ) – 0.3-8000 Hz; resonance frequency – 27.3 kHz; quality factor at resonance frequency – 91.6 …
-
Modeling, Simulation and Control of Nonlinear Engineering Dynamical Systems
The force was transmitted through a stinger and mea- sured by a Bruel&Kjaer 8200 force transducer; the responses were measured by 21 Bruel&Kjaer 4507 CCLD accelerometers .
-
Dynamic response of RC beams strengthened with near surface mounted Carbon-FRP rods subjected to damage
… the impact technique using an impact hammer (Brüel & Kjær, Type 8202) able to transfer impulse in one point at 45mm from the edge; the measures were recorded with a mobile accelerometer (model 4508 – Piezoelectric CCLD accelerometer , Brüel & Kjær) located …
-
Single side damage simulations and detection in beam-like structures
In terms of data acquisition, the responses were measured by 23 piezoelectric CCLD accelerometers at each node.
-
A nonlinear stretching based electromagnetic energy harvester on FR4 for wideband operation
A miniature piezoelectric CCLD accelerometer (LDS 4394) was placed on the shaker table to monitor the acceleration level during the experiment.
Indicates content that may require registration and/or purchase.