-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Supplier: Texas Instruments
Description: CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking 16-PDIP -55 to 125
- Number of Bits (Stages): 7 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Supplier: Texas Instruments
Description: CMOS Decade Counter with 10 Decoded Outputs 16-TSSOP -55 to 125
- Number of Bits (Stages): 10 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP
- Operating Temperature: -55 to 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Type: BCD / Decade Counter
- Features: Other
-
Supplier: Texas Instruments
Description: CMOS Decade Counter with 10 Decoded Outputs 16-CDIP -55 to 125
- Number of Bits (Stages): 10 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP
- Clock Frequency: 16 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 1.8 V
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC 10-OUT DECADE COUNTER 16SO
- Clock Frequency: 11 MHz
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Lingto Electronic Limited
Description: CMOS DECADE COUNTERS/DIVIDERS
- Clock Frequency: 16 MHz
- Counter Category: Synchronous
- Counter Direction: UP
-
Supplier: Texas Instruments
Description: Enhanced Product Decade Counter/Divider With 10 Decoded Outputs 16-TSSOP -40 to 125
- Number of Bits (Stages): 10 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 161881-4033BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC DECADE COUNTER 5-BIT 16CDIP
- Features: Other
-
Description: IC DECADE COUNTER 5-BIT 16SO
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Utmel Electronic Limited
Description: IC COUNTER/DIVIDER DECADE 16-DIP
- Operating Temperature: -55 to 125 C
- Number of Counters in the Chip: 1
- Number of Dividers in the Chip: 1
- Package Type: DIP
-
Supplier: Utmel Electronic Limited
Description: Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube
- Clock Frequency: 35 MHz
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 2
-
Supplier: Newark, An Avnet Company
Description: LOGIC, 10-OUT DECADE COUNTER, 16SOIC; Logic Family / Base Number:CD4017; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V;RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2 DIP-16 Counters / Dividers ROHS
- Counter Type: BCD / Decade Counter
- Package Type: DIP
-
Supplier: ODG (Origin Data Global)
Description: IC COUNTER/DIVIDR DECADE 16-DIP
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 240303-CD4011 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 5MHz Categories: Integrated
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 240315-CD4017 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate:
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 006161-CD4017BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Rochester Electronics
Description: CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter
- Counter Type: BCD / Decade Counter
- Features: Other
- Package Type: SOP
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Newark, An Avnet Company
Description: LOGIC, COUNTR/DIVIDR DECADE, 16DIP; Logic Family / Base Number:CD4033; Counter Type:Decade / Divider; Clock Frequency:16MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DECADE COUNTER/DIVIDER, CMOS, SOIC16, FULL REEL; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:10; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:TAPE & REEL;ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: Quarktwin Technology Ltd.
Description: DECADE COUNTER, 4000/14000/40000
-
Supplier: Lingto Electronic Limited
Description: DECADE COUNTER, 4000/14000/40000
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC 10-OUT DECADE COUNTER 16TSSOP Product overview: CD4017 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Operating Temperature: -55 to 125 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DECADE UP/DN COUNTER 16-DIP Product overview: CD4011 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Operating Temperature: -55 to 125 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4000/14000/40000 SERIES, SYN NEGATIVE EDGE TRIGGERED 4-BIT UP DECADE COUNTER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: CD4527BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is
- Operating Temperature: -55 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Decade Counter with Asynchronous Clear / Counter Single 4-Bit Sync Binary UP 16-Pin PDIP Tube Product overview: CD40163BCN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
-
Supplier: Newark, An Avnet Company
Description: IC, LOGIC, 4000, DISPLAY DRIVER; Logic Family / Base Number:CD40110; Counter Type:Decade, Up / Down; Clock Frequency:5MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
The study of damped harmonic oscillations using an electronic counter
The circuit contains a CMOS IC CD4033 which is a decade counter and a seven-segment decoder connected to a common cathode Fairchild numeric display (FND) display to produce counts from 00 to 99 when it is activated by the obstruction of…
-
Page 8. Semiconductor parts with 033 in root number
CD4033 . .... CMOS DECADE COUNTERS /DIVIDERS .
-
Page 7. Semiconductor parts with 403 in root number
CD4033 . .... CMOS Decade Counter /Divider .
Indicates content that may require registration and/or purchase.