-
Supplier: TelephoneStuff.com
Description: This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive
- Network Equipment: Gateway
-
Supplier: TelephoneStuff.com
Description: This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive
- Network Equipment: Gateway
-
Supplier: TelephoneStuff.com
Description: ZoBox Passive/Active Zone In-Ceiling Box is designed to easily allow adds and changes to a network system. Fully assembled and available in two styles, one is a ceiling mount for 19" rack mountable passive panels only. The other will house either all 19" panels or
-
-
Supplier: NETGEAR Inc.
Description: design and mounting accessories allow you to place this switch to optimize access point placement and cabling efficiency, inside and outside the rack. Key features: 1G, 2.5G and 5G NBASE-T compliant access layer in campus LAN and midsize organizations networks Line-rate 8 x 2.5G access
- Users: 100 #
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: General Digital Corporation
Description: and rack mounted power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: L-com, Inc.
Description: L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Power Line Network Adapter, Switch
-
Supplier: Volktek Corporation
Description: Volktek - SEN-9428P-24V-RW is an 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP railway applications. This PoE+ switch features up to 8-port PSE (power
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: General Digital Corporation
Description: supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Volktek Corporation
Description: Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP Substation applications. This PoE+ switch features up to 8-port PSE (power
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: NETGEAR Inc.
Description: strapped to a pole, mounted under a desk or tabletop. If you wish you also can rack mount the GS408EPP switch on a 19-inch standard rack. You can even rack mount 2 GS408EPP switches back to back in a single 1U. Thanks to the active fans the GS408EPP is a silent
- Number of Ports: 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Advantech
Description: 24G+4G Combo Port L2 Managed Switch 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for easy and flexible fiber expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Network Equipment: Switch
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers requirements for Audio/Video, Information and Communication Technology Equipment Cabinet, Enclosure and Rack Systems. For the purpose of this Standard cabinet, enclosure and rack systems are all referred to as “enclosure systems.” 1.2 Enclosure systems are not
-
Supplier: Eaton | Power Quality
Description: With the Eaton Expansion Chassis, users may easily configure a UPS-based power management system that supports the chosen network protocol. The Expansion Chassis is a three-slot power quality peripheral device that expands communication methods for a UPS through its support for X-slot cards.
- Certifications: CE / FCC Certified
- CPU Slot: None
- Features: Other
- Mounting Style: Rack Mounted, Wall / Ceiling Mounted
-
Supplier: Canoga Perkins Corporation
Description: needed by Canoga Perkins' Fiber Optic Modems for Redundant Operation. Rack mount brackets have the flexibility of 19" and 23" rack mounting, and when removed, desktop and shelf placement.Resiliency and flexibility make the UCS1001 ideal for critical links and rack
- Output Rating: 48.00000000000003 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Mounting Style: Desktop, Rack Mounted, Wall / Ceiling Mounted
-
Supplier: Data Connect Enterprise, Inc.
Description: status information from any direction • Metal enclosure. Panel mounting, DIN-Rail or Rack-mount tray option Description Robust packaging, a selection of extended temperature models, choice of AC and DC power types, ease-of-use features, and energy efficiency are the primary
- Connector: BNC, RJ-45
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: status information from any direction • Metal enclosure. Panel mounting, DIN-Rail or Rack-mount tray option Description Robust packaging, a selection of extended temperature models, choice of AC and DC power types, ease-of-use features, and energy efficiency are the primary
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: operate at 100Mb/s FDX for full fiber distance • Available with fiber connectors for SC, ST, LC, or MTRJ types, multi-mode, single-mode, or 40km “long reach” single mode • Metal enclosure. Panel mounting, DIN-Rail or Rack-mount tray option Description All fiber media types, robust
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Connector: MTRJ Multimode, MTRJ Single Mode, RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Canoga Perkins Corporation
Description: number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow
- Output Rating: 14.000000000000016 watts
- Cooling Fans: 0
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Mounting Style: Desktop, Rack Mounted, Wall / Ceiling Mounted
-
Supplier: Canoga Perkins Corporation
Description: number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow
- Output Rating: 14.000000000000016 watts
- Cooling Fans: 0
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Mounting Style: Desktop, Rack Mounted, Wall / Ceiling Mounted
-
Supplier: L-com, Inc.
Description: rack-mountable, safe and reliable power solution for SMBs deploying Power over Ethernet networks. IEEE 802.3at/af Compliant Power Source Switch The PoE in-line power following the IEEE 802.3at/af standard makes the GSW-2620HP able to deliver Gigabit speed data and up to 30 watts of
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: General Digital Corporation
Description: offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Visual Sound, Inc.
Description: damage and utilizes high quality components including bypass capacitors for outstanding transient accuracy. Molded of dense polypropylene foam, with a finish of black, gray or white, the Control 5 enclosure offers a pleasing shape that fits easily into any environment. Wall, ceiling,
-
Supplier: Visual Sound, Inc.
Description: damage and utilizes high quality components including bypass capacitors for outstanding transient accuracy. Molded of dense polypropylene foam, with a finish of black, gray or white, the Control 5 enclosure offers a pleasing shape that fits easily into any environment. Wall, ceiling,
-
Supplier: L-com, Inc.
Description: remote network devices, and provides a quick, safe and cost-effective Power over Ethernet network solution for small businesses and enterprises. Quick and Easy PoE Network Deployment The UPOE-1600G is installed between a regular Ethernet Switch and the PDs. There are totally 32
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: L-com, Inc.
Description: remote network devices, and provides a quick, safe and cost-effective Power over Ethernet network solution for small businesses and enterprises. Quick and Easy PoE Network Deployment The UPOE-800G is installed between a regular Ethernet Switch and the PDs. There are totally 16
- Number of Ports: 8
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. Click here to see our wide selection of options (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades. (read more)
Browse Power Connectors Datasheets for DigiKey -
Power Supply Product Rack Mount Hot Swap Power Supplies Now Available With Optional LAN Interface Modules TDK Corporation announces the introduction of LAN (Local Area Network) modules for the popular HFE series of 1600W and 2500W rack mounted, hot swap power (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Electronics designers specify it for applications including networking, communications, sound and studio systems, laboratory instrumentation and industrial control. Each aluminum enclosure features an anodised 19” front panel with modern ergonomic handles for easy removal from the rack (read more)
Browse Rack Enclosures Datasheets for METCASE -
table top applications Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
into rack-mount test systems due to their small size and remote control capabilities. They support SCPI command programming and software drivers compatible with most common programming environments. Additionally, the entire series utilizes industry-standard LAN connections for remote control, offering (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled Can be supplied fully customized to order. Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE has launched a new extra-deep 24” version of its bestselling COMBIMET 19” enclosures which are perfect for server rack type applications. COMBIMET is METCASE’s bestselling range of aluminum 19” rack cases. Applications include networking, communications (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
A geography-aware scalable community wireless network test bed
… experiment nodes can be easily man- aged through a back-end, management only, wired Ether- net network . All of the above hardware, excluding the ceil- ing antenna farm, is rack mountable for easy management and containment.
-
The industrial indoor channel: large-scale and temporal fading at 900, 2400, and 5200 MHz
often arranged in cable racks as part of a wired network . Generally, these cable racks are mounted on the metal trusses close to the ceiling at approximately 6 m height.
-
Shopping - Best Prices On The JBL Control 5 Compact Monitor Speaker Pair Black - Big Bruin
Wall, ceiling , rack and tripod mounting systems allow positioning of the system in exactly the right spot for optimum performance. … dB SPL, 1 W, 3.3' High power handling with integral protection circuit network Molded enclosure with …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… compositor_N|1 ordinarily_R|1 contain_V|52 capital_N|27 low_J|60 small_letter_N|2 casing_N|1 rot_V|2 sailor_N|18 cat_N|38 display_V|9 catwalk_N|1 fashion_N|20 ceiling _N|21 honeycomb_N|1 cpu_N|2 … … underground_J|2 live_in_V|40 mews_N|1 mew_N|1 microprocessor_N|2 central_processing_unit_N|1 microcomputer_N|1 disk_drive_N|2 internal_J|10 invention_N|12 microscope_N|4 discovery_N|11 military_post_N|1 source_N|27 nearby_R|3 miter_N|1 glue_N|5 modification_N|2 plain_J|13 mount _V|14 trackball_N|2 jar_N|8 mouth_N|34 … … power_pylon_N|1 terrorist_N|14 sign_in_V|1 quadruplicate_N|1 rack _N|6 concern_V|17 safety_N|16 railroad_track_N|3 … … remote_J|13 tv_N|12 repeater_N|2 computer_ network _N|1 extend_V|29 cable_V|1 distance_N|26 …
-
Developing a Primary Science Methods Classroom
The basic technology installed in the room contains a network -based control system that is housed in equipment racks . The instructor can use the touch panel to operate a laptop computer, a VHS player, one DVD player, audio CD player, a ceiling mounted projector, and a ceiling- mounted document camera; all of which are situated in the instructor`s podium.
-
White Paper: Improving Availability in a Digital Hospital eBook
Not all network closets will require precision cooling, but when the IT heat load exceeds 1000 watts … Configurations include floor mounted , wall mounted, ceiling mounted and even cooling that is integrated into the rack .
-
Shopping In Wireless Networking - Big Bruin
Cisco AIRAP3702IUXWLC - Aironet 3702i Wireless Access AIRAP3702IUXWLC Cisco Aironet 3702i Ieee 802.11ac 450 Mbps Wireless Access Point - 2.40 Ghz, 5 Ghz - Mimo Technology - Power Supply, Poe+ - Ceiling Mountable - 2 Pack AIR-AP3702I-UX-WLC Rated: 0/10 0 Reviews • Cisco 2504 Wireless LAN Controller (4 x Network RJ-45 - Rack -mountable .
-
Shopping In Wireless Networking - Big Bruin
Cisco AIRAP3702IUXWLC - Aironet 3702i Wireless Access AIRAP3702IUXWLC Cisco Aironet 3702i Ieee 802.11ac 450 Mbps Wireless Access Point - 2.40 Ghz, 5 Ghz - Mimo Technology - Power Supply, Poe+ - Ceiling Mountable - 2 Pack AIR-AP3702I-UX-WLC Rated: 0/10 0 Reviews • Cisco 2504 Wireless LAN Controller (4 x Network RJ-45 - Rack -mountable .
-
Light Considerations For A Biomechanics Cinematography Laboratory
The lighting equipment was powered through a distribution equipment network which consist- ed of a 24' x … The overhead lighting was fed through 3 ceiling mounted plugging boxes, each with 1 - 50 amp circuit and the back lighting was fed through 1 - 20' connector strip with 6 - 20 amp circuits. … these circuits in the distribution equipment were then routed back to the dimmer rack and wired to …
Indicates content that may require registration and/or purchase.