-
Supplier: FLSmidth
Description: FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is well-suited for various
- Valve Type: Diverter Valves
-
Supplier: DMN, Incorporated
Description: foundries and cement, glass, ceramic, limestone, gypsum and chemical factories. The diverter can be used for both diverting and converging. When diverting the product itself provides the wear surface. When converging the impact area of the product on the diverter has been
- Valve Size: 2.362206 to 9.842525 inch
- Pressure Rating: -7.251885 to 87.02262 psi
- Media Temperature: 14 to 176 F
- Primary Material: Cast Iron
-
Supplier: FLSmidth
Description: suitable for a wide variety of products such as cement, limestone, bentonite, barite, talc and other similar ground or pulverized materials. Available for manual or electric motor operation.
- Valve Type: Diverter Valves
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Vertical diverter ball Without manual override With solvent cement sockets JIS
- Valve Size: 3.8188997 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our patented
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every time. The MÖLLER Dome Valve
- Valve Type: Dome Valves
Find Suppliers by Category Top
More Information Top
-
Integrated radwaste treatment system lessons learned from 2{1/2} years of operation
This fluidization of the dry cement would occur at the worm gear auger, allowing the cement to flow around the auger into the feed tube until it dead-headed at the closed cement diverter valve.
-
Level 6 Multi-Lateral Experiences in the Niger Delta - A Review
Installing a cemented liner below the FJ in leg 2 poses serious risks of cementing the diverter and therefore limiting access to one leg only.
-
Corrective Action Decision Document/Closure Report for Corrective Action Unit 232: Area 25 Sewage Lagoons, Nevada Test Site, Nevada
Best management practice activities were completed and included the installation of a fence and signs to limit access to the lagoons, cementing Manhole Number 2 located between the sewage lagoons and the swale, and cementing the diverter box between Test Cell “C” …
-
Tunu Field Light Architecture Wells
1.08sg KCL polymer mud, LWD GammaRay & Resistivity, Pump out of hole, 2 stages cement job, Wait On Cement with Diverter closed.
-
Risk and Economics Evaluation in Drilling Operations
1’Diapace Cement WmtOn Cement NippleU Diverter {Prepare ubaea BOP Stack Nipple‘U Stack $Squeem op of Liner DreaaTop of Iiner LayDownDrill Pipe Pick Up Drill Pipe ChangeOut Mud in Hole Clean Mud Tanks Final Surve {Extra Trou le .
-
A Shallow Gas Research Program
The program consisted of the following subprojects: Revised drilling procedures, shallow gas drainage, multistage cementing, gas tight cement , diverter systems, rig ventilation systems and emergency anchor release.
-
System to inject steam and produce oil from the same wellbore through downhole valve switching. Final report
… surface of the curved channels, The pressure-tight tie-in between casing and liners is obtained by conventional mechanically-set hanger/packers (TIW "LH" packer) set in the lower part of each curved channel.8 conventional cement stage diverter valve is inserted at …
-
Elimination of Errors in Cement Displacement Volumes and Plug Bump-Plug Indicator System
SurgeMaster I Diverter Tool Cement Plugs: .
-
Erb West Field : The World's First Offshore Level 6 Multilateral Well
With leg#1 drilled and cemented , the diverter for leg#1 was pulled with the running tool.
-
Evolution Toward Simpler, Less Risky Multilateral Wells
These assemblies “straddled” the junction allowing cement down the casing to bypass the inside of the junction through an inner string and preventing cement contamination of diverter landing/orientation profiles and the lateral leg extension.
Indicates content that may require registration and/or purchase.