Products/Services for Cement Fiber Shutters

  •  
    Shutters - (111 companies)
    Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters There are two basic types of shutters...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  • Ceramic Insulation and Textiles-Image
    Ceramic Insulation and Textiles - (150 companies)
    ...materials, as well as products from original equipment manufacturers (OEM), are also available. Standards. ASTM D3822 - Standard test method for tensile properties of single textile fibers. BS EN 14759 - Shutters - acoustic insulation relative...
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
  • Specialty Cement, Concrete, and Mortar-Image
    Specialty Cement, Concrete, and Mortar - (273 companies)
    ...in temperature. Features and Applications. There are a variety of features and applications for specialty cement, concrete, and mortar. Some products are abrasion resistant, castable, chemical resistant, conductive, fiber-reinforced, sprayable, or waterproof...
  •  
    Concrete Blocks and Cement Blocks - (172 companies)
    Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
  •  
    Composites and Composite Materials - (261 companies)
    PMC). ceramic matrix composites (CMC). metal matrix composites (MMC). Most industrial composites use a resin system, a catalyst or curing agent, and fiber reinforcements that strengthen finished parts. Advanced composites use high-performance resin...
  •  
    Cement Tiles - (17 companies)
    ...of grease or wax. In moist areas, installers should use a moisture-resistant sub layer like cement-fiber board underneath the tile. Prior to installation, installers should completely submerge the tiles in a bucket of water for 5-10 minutes...
  •  
    Hydraulic and Portland Cement - (133 companies)
    ...and flooring, and structural components. Features. In terms of features, some hydraulic and Portland cement is castable, fiber-reinforced, or suitable for use with gunning, ramming, or patching techniques. Waterproof and underwater-setting hydraulic...
  •  
    Optical Choppers and Optical Shutters - (23 companies)
    Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems