Products/Services for Cement Mixer Hydraulic Motors
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...Motor TypeRated for Continuous Duty -
Industrial Mixers - (1087 companies)...particles with de-dusting fluids to enhance powder processing and molding. Powders or granules: Mixers are used to process powder or granular materials such as dry cement, flour, and other foodstuffs. Features. Mixers can be specified with minimal... -
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Rotor-Stator Mixers - (79 companies)...mechanically imparts high-shear forces to the ingredients. With rotor-stator mixers, clumps of particles are also broken apart by the hydraulic shearing forces generated as they are ejected through openings in the stator into the rest of the batch... -
Hydraulic and Portland Cement - (133 companies)Hydraulic and Portland cement products have a calcium silicate binder. They are often used to build and repair concrete or masonry structures. Hydraulic and Portland cement products have a calcium silicate binder. They are used to plug leaks... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Planetary Mixers - (55 companies)Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture. Most planetary mixers have two mixing blades that rotate around...
-
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database...
-
Cement, Concrete, and Mortar - (592 companies)...available. Refractory aggregates are also used to build up a shell in the investment casting process. Features. Setting or curing technology is an important consideration when selecting cement, concrete, and mortar. Hydraulic setting products use...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
Product News
-
Aerzen USA Corp.
BLOWERS AND COMPRESSORS FOR CEMENT APPLICATIONS of the production of cement by the dry process. Specific designs & options are available to fit into the application for all AERZEN modells: Air filter solution system designed for high contaminated environments. Discharge pressure sensor that turn-off the electric motor to protect the machine from a critical failure. Discharge temperature sensor that turn-off the electric motor in case the discharge temperature exceed the machine temperature limit to avoid serious damage to the machine and prevent... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
jbj Techniques Limited
Gear motors ~ hydraulic power to mechanical Do you need to convert hydraulic pressure and flow into torque and angular displacement?. Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available with a comprehensive range of mounting flange and shaft options including... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear motor high pressure shaft seal A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Shenzhen Power Motor Industrial Co., Ltd.
230 V Brushless DC Motor for Mixers - PBL.75 Product Overview. The PBL.75 provides a brushless motor platform for mixers, with a 230 V nominal reference and published mechanical and performance information for drive-system evaluation. Reference Configuration. Specification model: PBL.75; nominal motor voltage 230 V, operating range 220 -240 V. No-load speed: 4,106 rpm. Speed at the published maximum-efficiency point: 3,371 rpm. Custom Configuration. Power Motor offers custom motor design. The final PBL.75 configuration can be customized... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems a progressive buildup of system pressure with the user 's safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS DPM-10 Compact Double Planetary Mixer ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can handle batch sizes from 2 to 12 gallons, with a 15-gallon full holding capacity mix can. A 5 HP explosion-proof inverter-duty motor drives a pair of rectangular blades that operate with a powerful planetary kneading action suitable for thoroughly blending wet or dry materials, regardless... (read more)Browse Laboratory Mixers Datasheets for Charles Ross & Son Company
-
Portland cement: A solidification agent for low-level radioactive waste
The WERFash at INEL is immobilizedin such a system.13 Three basic mixing methods are used to combine the waste and the cement in the dis- posable container … … shaft-driven by an external motor (usually hydraulic ),and (c)mixingwith aremovablereus- able mixer .
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
… 440 Hex sinker drill steel rods, 610 High alumina cement, 70 High-early-strength cement, 64 High-range water reducers, 318 High-reactivity metakaolin, 73 High-shear mixers , 638--M1 High-volume … … and temperature, 65-{)8 Hydraulic cements , 40, 41 Hydraulic fracturing … … 582-584 fluid, hydraulic, 584 pumps, 585-587 rams and jacks, 587 rotary motors , 587 valves and …
-
New Slurry Mixer Improves Density Control in Cementing Operations
The mixers differ only in the type of power source chosen -- diesel motor or electro- hydraulic power pack. … the unit consists of connecting the mixer package to the mix-water supply and bulk cement plant.
-
Cementing equipment for oil and gas wells
… a 215hp YaMZ-238A prime mover, and comprises a water delivery block (just behind the driver's cabin) consisting of a vertical three-plunger 1V pump with GAZ-51 motor , a two-cylinder double … … tank; and a jet mixer for preparing cement slurry. … unit is 320 kg/cm 2, it has a delivery of 22 liters/sec and hydraulic horse power of …
-
At the Exhibition of Achievements of USSR National Economy
Their large use in hydraulic construction will help to improve the mechanization of construction work. … Plant of the Ministry of Construction Engineering of the USSR; 0.6-ton power-driven vibro-roller and a motor lorry with a capacity … … of the USSR; the cement trucks of the Ministry … … a truck-mounted concrete mixer with a drum capacity …
-
CR4 - Thread: Help Improve a Portable Cement Mixer for Haiti
Re: Help Improve a Portable Cement Mixer for Haiti Yup rubber lined trough with a single flight auger hung between a couple of 4 bolt flange bearings, driven by a hydraulic motor .
-
Field Testing of Environmentally Friendly Drilling System
… tanks BHA Module – parked beside the drill module trailer, used for storing, making up, and working on BHAs Power Module – houses generator sets, hydraulic power unit (HPU), and … … mud pumps, mixing hoppers, cement mixer , pallet storage Volume … … laying the derrick over with the drawworks, unstringing the drawworks, removing the drawworks, motors , compounds, removing rotary …
-
Design of a pumping unit with hydrostatic transmission for well cementation
The hydraulic lines connecting hydraulic pumps with hydraulic motors do not impose restrictions on the mutual arrangement of the components of the pumping unit on the mounting platform and make it possible to drive each high-pressure pump from any of the … This doubles the delivery, makes it possible at the start of operation to supply water to the mixer with one pump and to pump the cement slurry into the hole with the second one, to improve the reliability of the operation (if …
-
The “Construction Equipment-71” international exhibition
The Czech undertaking Stasis had on exhibit the AM-50K truck cement mixer , mounted on a K.rAZ-258V mo- tor chassis of Soviet make; the Stalewa Wolie Works (Poland) displayed the AM-6SHP truck concrete mixer. Hydraulic constzuction engineers will be interested in the VD-5 concrete ~uck with a 5-m3-capacity …
-
Increased Success Rates for Squeeze-Cementing Using a Surfactant Soak -The Vital Role of Surfactant Concentration
squeeze-cement jobs to isolate the water, and the remaining six wells required one squeeze- cementing job. … thought to be due to the incomplete mixing of the surfactant in our home- made batch mixer . After the first job, the batch mixer was modified with a more powerful hydraulic motor and a different agitator blade.
Indicates content that may require registration and/or purchase.