Products/Services for Cement Silo Level Indicators
-
Dimensional Indicators and Comparators - (205 companies)...to compared to indicators. Comparators have a higher level of precision and less span error compared to conventional dial or digital indicators. The level or precision is sufficient for measurement of high precision ground parts...Gage TypeGaging TechnologyUnits -
Level Sensors - (1154 companies)...are non-electrical visual indicators such as a simple float, or an audible click. Non-electrical visuals are inexpensive and the simplest to use and install but they are subject to user error in level reading. Analog meters or indicators which use an analog meter... -
Level Switches - (624 companies)...but they are subject to user error in level reading. Analog meters or indicators which use an analog meter with a needle or an LED indicator to identify the level of fluid in the system. Digital readouts which feature numerical or application specific... -
Levels - (204 companies)Clinometers or inclinometers can indicate the angular variation or inclination from horizontal. Laser levels project a spot or indicator onto a surface that is level with the projecting laser level. Machinist's levels are smaller and provide a higher degree... -
Level Gauges - (286 companies)Features. Some features that can make level gauges more desirable are being programmable, having controller, recorder or totalizer functions and a built-in alarm indicator, whether audible or visible. Rated for Sanitary Applications- Devices are rated... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
-
Level Transmitters - (303 companies)...guide contains more information about these specifications. Output. Level transmitters transmit a particular output signal that is ideally compatible with a corresponding sensor and meter/indicator in a given application. Common outputs include: Current...
-
Scales and Balances - (947 companies)...mechanics to determine weight. Pendulum balances supply a platform or hook attached to a fulcrum. Opposite the platform is a weighted, pointed indicator. When an object is weighed the indicator rises until the load is balanced. Hydraulic/pneumatic scales...
-
Biological Indicators - (42 companies)Biological indicators are used to monitor and evaluate the effectiveness of sterilization. They are designed for use with ethylene oxide gas, dry heat, steam, or radiation. Ethylene oxide gas is used to kill bacteria, mold, and fungi in medical...
-
Liquid Level Switches - (368 companies)Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids...
Product News
-
BinMaster, Inc.
BinMaster's ATEX-Approved Rotary Level Indicators plastics, cement, biofuels, food processing, and mining, BinMaster 's ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids. The robust construction and advanced safety features make these devices an ideal choice for facilities requiring compliance with European ATEX directives. "Our ATEX-approved rotary level indicators address the growing demand for explosion-proof level monitoring... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, Inc.
New VRX Vibrating Probes for Point-Level Detection an alternative to a rotary level indicator in agriculture, mining, plastics, cement, food, and more. Contact BinMaster to configure your VRX today!... (read more)Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, Inc.
Weighing in on Silo Level Measurement if additional integration into a plant 's PLC systems is desired. Count on Non-Contact Sensors. A decade ago, the road was bumpy for non-contact technology, especially in dusty conditions typical at many bulk solids processing plants. Early versions of radar-level sensors performed erratically and unreliably in silos with high amounts of dust. They were not powerful enough to transmit through the dense suspended particulate. Many radars were designed with horns to focus the beam, but the horns would... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, Inc.
New Rotary Paddle Level Indicators Measure. Detect. Alert. Meet BinMaster --an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level indicators. Proudly made in Lincoln, Nebraska, USA, BinMaster ensures quality and reliability, following ISO-9001:2015 processes. BinMaster rotaries are offered with a wide variety of voltages and hazardous location approvals. And you can choose from... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Plast-O-Matic Valves, Inc.
Plast-O-Matic® flow and level indicators What, how, where & why of the chemical pipeline Sight Glass. Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and ultra-pure liquids such as sulphuric acid, hydrochloric acid, chlorine, caustics, and demineralized water. Follow us on: YouTube. LinkedIn. Instagram. twitter. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967,... (read more)Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
BinMaster, Inc.
Push-Button Access to Silo Inventory Get inventory data instantly at the push of a button!. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates the need to visit a control room or PLC to view data. Its local access complements remote monitoring via BinCloud (R) or Binventory... (read more)Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
BinMaster, Inc.
Solve Your Silo Inventory Problems Bulk Inventory Management on a Phone or PC with BinCloud (R). Revolutionize your operations with advanced bin management software and bulk material handling solutions. Measure silo volumes, monitor grain bins remotely, and stay informed with real-time inventory data. Data accuracy for liquids or solids is backed by BinMaster's precision radar sensors and continuous level transmitters. Powerful features include: Alerts & Notifications: Stay informed in real-time with powerful alerts... (read more)Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Parker Sporlan Division
See-All Moisture Indicator The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine... (read more)Browse Sight Windows Datasheets for Parker Sporlan Division -
Tronics Microsystems
MEMS accelerometer that focus on key indicators When used to continuously monitor vibrations of rotative equipment, large bandwidth 20 000Hz Digital MEMS accelerometer can deliver raw data up to 1Mb/s. Existing IIoT networks often offer 100kb/s or less band pass. With embedded computation capabilities, Edge accelerometer computes locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks... (read more) -
Aerzen USA Corp.
BLOWERS AND COMPRESSORS FOR CEMENT APPLICATIONS Cement solutions from AERZEN. CEMENT SOLUTIONS. BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS. Safety is the number one priority for the most challenging applications in cement plants operations. That 's why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY. Scheme... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
-
CR4 - Thread: Level detector
We are looking for a level indicator for cement powder in silo (pressurized or not).
-
Silo - Silo Manufacturers, Suppliers
Steel body (plate type), ladder, guard rail, feeding pipe, dust collector, pressure safety valve, high/low cement level indicator , discharge valve. Capacity of cement silo :50ton,60ton,80ton,100ton,200ton.
-
Assembly reports
The coarse material amounts how they possess e.g. by the discharge of cement -transport ships become … To become level indicators ausgerustet zweckmaBig operating with automatism that the Entluftung of the receiving silos Fur, hocbwertige Entstauber gewahlt must (hose filter) become, about the sharp growing demands of the Gewerbeaufsichtsbehorden to genugen.
-
A level playing field? | Archive | The Engineer
Applications for level measurement range from liquid sulphur at 140oC to the storage of liquified gases at low temperatures; from tanks on ocean-going ships to nuclear power stations; and from grain silos to cement storage vessels. Liquid level indicators are particularly suitable for difficult operating conditions, such as extreme temperatures and pressures or …
-
3D Level Measurement for Bins, Tanks and Silos by BinMaster
… density across the silo, and have the perseverance to perfect the technology to suit specific silo parameters. … ideal solution as it offers volume accuracy that is better than other single-point level measurement devices. BinMaster is an ISO 9001:2008 certified company that designs and manufactures reliable, solid-state point and continuous bin level indicator and control systems and sensoring devices used while … … or processing powder and bulk solids such as cement & aggregates, chemicals, feed …
-
Constructive engineer construction and structural engineering
… 1510 slip 1080, 2142 keystone 1718, 1719 screw conveyors 1713, 1714, 1716 quick cement 172 cutting size … Silicate dust 994 silicate glass 1414 silicone resin emulsion paints 197 silicate color 197 silo 2067 silo coefficient 1726 Skeleton curve 1554 Slurry-Shield 1705-1708 … … sorption 1651 sorting through mixing 19 mechanical 1373 17, method, social indicator 369 columns 1451 splitting … … level increase 2246 Stefan-Boltzmann's constant 97 hardening module 1518, damming height, damming stage , flow rate, water …
-
Bases of civil engineering
… 1510 slip 1080, 2142 keystone 1718, 1719 screw conveyors 1713, 1714, 1716 quick cement 172 cutting size … Silicate dust 994 silicate glass 1414 silicone resin emulsion paints 197 silicate color 197 silo 2067 silo coefficient 1726 Skeleton curve 1554 Slurry-Shield 1705-1708 … … sorption 1651 sorting through mixing 19 mechanical 1373 17, method, social indicator 369 columns 1451 splitting … … level increase 2246 Stefan-Boltzmann's constant 97 hardening module 1518, damming height, damming stage , flow rate, water …
-
Construction industry and construction operation
… 1510 slip 1080, 2142 keystone 1718, 1719 screw conveyors 1713, 1714, 1716 quick cement 172 cutting size … Silicate dust 994 silicate glass 1414 silicone resin emulsion paints 197 silicate color 197 silo 2067 silo coefficient 1726 Skeleton curve 1554 Slurry-Shield 1705-1708 … … sorption 1651 sorting through mixing 19 mechanical 1373 17, method, social indicator 369 columns 1451 splitting … … level increase 2246 Stefan-Boltzmann's constant 97 hardening module 1518, damming height, damming stage , flow rate, water …
-
Hydraulic engineering, settlement water management, sloping technique
… 1510 slip 1080, 2142 keystone 1718, 1719 screw conveyors 1713, 1714, 1716 quick cement 172 cutting size … Silicate dust 994 silicate glass 1414 silicone resin emulsion paints 197 silicate color 197 silo 2067 silo coefficient 1726 Skeleton curve 1554 Slurry-Shield 1705-1708 … … sorption 1651 sorting through mixing 19 mechanical 1373 17, method, social indicator 369 columns 1451 splitting … … level increase 2246 Stefan-Boltzmann's constant 97 hardening module 1518, damming height, damming stage , flow rate, water …
-
Regional planning and town planning, Public building right / traffic systems and traffic installations
… 1510 slip 1080, 2142 keystone 1718, 1719 screw conveyors 1713, 1714, 1716 quick cement 172 cutting size … Silicate dust 994 silicate glass 1414 silicone resin emulsion paints 197 silicate color 197 silo 2067 silo coefficient 1726 Skeleton curve 1554 Slurry-Shield 1705-1708 … … sorption 1651 sorting through mixing 19 mechanical 1373 17, method, social indicator 369 columns 1451 splitting … … level increase 2246 Stefan-Boltzmann's constant 97 hardening module 1518, damming height, damming stage , flow rate, water …
Indicates content that may require registration and/or purchase.