Products & Services

See also: Categories | More Information
  • Description: Impro is capable of meeting material specifications according to ASTM, SAE, AISI, ACI, DIN, EN, ISO, and GB standards. We pour investment castings of more than 100 different ferrous and non-ferrous alloys. We have both green sand and resin sand casting processes for iron sand

    • Materials: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Titanium
    • Casting Type: Centrifugal Casting, Investment Casting, Permanent Mold Casting, Sand Casting
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
    • Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making

  • Description: buyCASTINGS.com, Inc. is an integrated supplier of metal castings and machined parts. Our company is a value-added provider of prototype and production metal castings of all alloys and grades. We work with buyers, designers, and engineers to bring them choice, convenience, and

    • Materials: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nickel / Nickel Alloy, Noble / Precious Metals, Nonferrous Metals, Refractory / Reactive, Stainless Steel, Steel / Alloy Steel, Titanium, White / Low
    • Features: Canada Only, East Asia / Pacific Only, North America, Other, Specialty / Other, United States Only
    • Casting Type: Centrifugal Casting, Die Casting, Graphite Mold Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing

  • Description: We are specialized in supplying customized metal castings per your prints with about 20 years experiences. We've been serving dozens of offshore customers in Europe and U.S.A with products from from blueprint to tooling, prototype, surface treatment until inspection, packing and delivery. Our

  • Description: Alloy 165CT is a fine grain equivalent to Alloy 165C. Material properties and manufacturing characteristics are similar to that of the standard casting alloy. Grain refinement is achieved through precise additions of either cobalt or titanium. Our fine grain casting alloys are

    • Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling
    • Nonferrous: Beryllium / Beryllium Alloy, Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
    • Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other
    • Processing, Temper & Finish: Hardened / Heat Treated

  • Description: Features: High efficiency blowers custom engineered for trouble free operation in electrolytic soda plants Blowers are constructed with titanium impellers and FRP/titanium castings.

    • Design: Centrifugal
    • Environment: Corrosive Gases
    • Drive Type: Direct Drive
    • Material of Construction: FRP / Composite

  • Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and

    • Materials: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nickel / Nickel Alloy, Noble / Precious Metals, Nonferrous Metals, Refractory / Reactive, Stainless Steel, Steel / Alloy Steel, Titanium, White / Low
    • Casting Type: Centrifugal Casting, Die Casting, Graphite Mold Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
    • Services Offered: Design Assistance, High Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making

  • Description: Space saving: Keep same strength on same space Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical devices. Cost reducing: Can reduce various costs by using shaped wire instead of Slit process. Pins with complex shapes,

    • Overall Width / OD: 0.001968505 inch
    • Features: Copper, Brass or Bronze Alloy (UNS C), Ferrous / Iron Based - Any Type, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Stainless Steel (UNS S), Titanium / Titanium Alloy
    • Shape / Form: Fabricated (Casting / Forging), Wire / Shaped Wire

  • Description: World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels

    • Overall Width / OD: 0.0003149608 inch
    • Tensile Strength (UTS, Break): 329,958.809537623 to 464,117.88594303 psi
    • Gauge Thickness: 0.001 Gauge
    • Features: Carbon Steel (UNS G), Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Stainless Steel (UNS S), Titanium / Titanium Alloy

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire