-
Supplier: Dresser-Rand
Description: SERIES Integrally geared, vertically split volute casing SIEMENS STC-GT COMPRESSOR SERIES Integrally Geared Process Turbine SIEMENS STC-SI COMPRESSOR SERIES The Siemens STC-SI compressor, with the highest efficiency levels in the market, will mainly be used as main air
- Compressor Technology: Centrifugal
-
Supplier: Titus Company (The)
Description: Combining the strengths of the Rotary Screw design with the benefit of an oil-free compression-chamber gives greater flexibility and cost-effectiveness to applications where at one time only over-sized centrifugal compressors or costly and maintenance-intensive filtration systems were
- Horse Power: 60 to 480 HP
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
-
Supplier: Alfa Laval Inc.
Description: This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer Automatic Tank
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Alfa Laval Inc.
Description: This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to
-
Supplier: Air Compressors Direct
Description: enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the pump
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: SAE International
Description: In order to improve centrifugal compressor performance predictive capability, an improved recirculation loss model in two-zone modeling system is presented in this paper. The new loss model correlates Reynolds number of the impeller with the recirculation loss. Performance prediction
-
Supplier: John Crane, Inc.
Description: Centrifugal Compressors Other Compressors
- Shaft Diameter (Nominal): 13.75 inch
- Alternate Shaft or Rubbing Speed: 39,600 ft/min
- Operating Pressure: 6,500 psi
- Operating Temperature: -220 to 600 F
-
Supplier: John Crane, Inc.
Description: compressor or gearbox input shaft is combined with the flanged H-FE arrangement for a turbine driver. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other Rotating Equipment Generators
- Bore Diameter: 11 inch
- Rated Torque: 3,982,300.88495575 In-lbs
- Rated Speed: 37,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing units with centrigugal fans and scroll or rotary compressors. Cooling only condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. •
- Cooling Capacity: 5.72 to 32.78 kW
- Process Flow: 4.31481018822 to 34.69459620732 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 14.9568594955155 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing units with centrigugal fans and scroll or rotary compressors. Heat pump condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. •
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Description: thousands of customers all over the world. They are reliable, low-maintenance and durable and are the first choice for many applications in mechanical engineering. When used with a frequency converter the performance of the G-BH1 pumps and compressors can be increased considerably. The G-BH1
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Description: compressor! So far, the systems used to reach these differential pressure ranges were much louder and larger — or subject to wear. Now the advantages of wear-free operation coupled with a low noise level can also be used in the most demanding applications. The G-BH7 vacuum pumps and
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Lovejoy, Inc.
Description: Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam turbines, test
- Bore Diameter: 1.5 to 9.5 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Coupling Length: 3.5 to 22.75 inch
- Angular Misalignment: 0.5 to 0.75 degrees
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
-
Supplier: Caterpillar Oil & Gas
Description: hydraulic, pneumatic, electric configurations; air cleaner, single element canister type with service indicator and rain cap; dry aluminum compressor housing Cooling System Closed cooling system with air blast radiator and charge air cooling, marine radiator with full solderdipped core,
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
single point lifting bail for easy mounting and dismounting. Mobilair™ compressors are available in a wide range of sizes. For more information. Learn more. (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
rely on this equipment daily to keep fluids and gasses flowing between processes in a seamless and uninterrupted manner. Both pumps and compressors can vary widely in terms of size and output, largely depending on the gas or fluid being pumped and the power required by the specific application (read more)
Browse Check Valves Datasheets for DFT Inc. -
innovated, optimised and completed successfully its compressors since 1943. The Biogas compressor series C is an oilfree screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
-how of a world market leader in compressor technology to offer you ‘the user’ maximum efficiency. These innovative machines are belt-driven to provide air and nitrogen applications at positive pressure, negative pressure, and in a range of nominal sizes. The flexible modular system (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
all the world’s temperature zones, indoors and out, in mobile or stationary deployment. What makes the Delta Screw so flexible? 11 direct-drive machines. 2 compressor groups with the specialised AERZEN rotor profile. A choice of discharge port sizes in the cylinder for ideal internal (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
through the manufacturing and innovation of automotive wheels. The manufacturer prides itself on hiring local talent in order to support their local community. In Paris, Kentucky, the automotive manufacturer focuses on manufacturing automotive wheels that range in size 15-17 inches. (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
The Use of Water Vapor as a Refrigerant: Impact of Cycle Modifications on Commercial Viability
This thesis provides information on centrifugal compressor size and performance in a chiller application utilizing halocarbon refrigerants.
-
Aero Design Challenges in Wide-Operability Turbocharger Centrifugal Compressors
A single-stage centrifugal compressor sized to cover rated power operation poses some technical challenges for a turbocharged automotive engine attempting to drive high EGR at low engine speeds.
-
Study on rotational frequency noise in a centrifugal compressor for automobile turbochargers
The rotational frequency noise (also known as the pulsation noise) due to the mistuning of impeller blade rows introduced at the manufacturing stage of the impellers is observed in the small- sized centrifugal compressor for automobile turbochargers.
-
Control of Surge in Centrifugal Compressors by Active Magnetic Bearings
The assessment takes place using “an industrial- size centrifugal compressor test rig... designed, built, and commissioned by the Rotating Machinery and Controls Laboratory (ROMAC) at the University of Virginia” (USA).
-
Gas Turbine Performance 2nd Edition Complete Document
… 5.22 5.23 5.24 5.25 5.26 Introduction Axial compressors – design point performance and basic sizing Axial flow compressors – off design performance Centrifugal compressors – design point performance and basic sizing Centrifugal compressors – off design performance …
-
Model validation for an AMB-based compressor surge control test rig
For the experimental study of compressor surge, an industrial- size centrifugal compressor test rig was designed, built and commissioned by the Rotating Machinery and Controls Laboratory (ROMAC) at the University of Virginia as shown in Figs. 1, 2 and 3.
-
Non-axisymmetric flow characteristics in centrifugal compressor
Simulation of Volute Tongue of Small- Size Centrifugal Compressor [J].
-
A sensitivity analysis of centrifugal compressors’ empirical models
Cho S. K., Kang S. H., 1998, "An Experimental Study on the Performance Evaluation of a Small- Sized Centrifugal Compressor ," Trans. of KSME, Vol. 22, No.8, pp. 1052-1063.
-
Series Or Parallel - Tailor Made Design Or a General Rule For a Compressor Station Arrangement?
To allow the pre-selection of equipment a text file from the transient run for each year of operation including the variables necessary to size centrifugal compressor and drivers was sent to the manufacturers.
-
Journal of Thermophysics and Heat Transfer > Comparison of Heat Pumps for Permanent Lunar Base
This efficiency approaches that of medium- sized centrifugal compressors (in the 100s of kilowatt range).
Indicates content that may require registration and/or purchase.