-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers - Part 17: Primary calibration by centrifuge
-
Supplier: Accuris
Description: Calibration of Vibration and Shock Pick-Ups Part 7: Methods for Primary Calibration by Centrifuge
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers Part 17: Primary calibration by centrifuge
-
-
Supplier: Accuris
Description: Calibration of Vibration and Shock Pick-Ups Part 8: Method for Primary Calibration by Dual Centrifuge
-
Supplier: CSA Group
Description: ISO 16063 comprises a series of documents dealing with methods for the calibration of vibration and shock transducers. ISO 16063-17:2016 lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge
-
Description: Lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. Applies to rectilinear accelerometers with zero-frequency response, mainly of the strain gauge or piezoresistive type, and
-
Supplier: CSA Group
Description: Lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. Applies to all types of rectilinear accelerometers, primary standards and working pick-ups. Is applicable for a
-
Description: Lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. Applies to all types of rectilinear accelerometers, primary standards and working pick-ups. Is applicable for a
-
Supplier: ASTM International
Description: the colloidal Au suspension. The particle-free supernatant is obtained after centrifugation of the colloidal Au suspension. This standard prescribes the use of an appropriate internal standard and calibration using either external standardization or single-point standard
-
Description: tannic content using a calibration curve prepared using tannic acid.
-
Supplier: CSA Group
Description: tannic content using a calibration curve prepared using tannic acid.
-
Supplier: Traceable® Products
Description: individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with a 9-volt battery (for thousands of readings for over
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Traceable® Products
Description: accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Takes only a second for most
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Traceable® Products
Description: precision quartz crystal for an accurate time base. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered, Linear Speed / Length Measurement
- Display Type: Digital
- Interface / Control: Digital Front Panel
Find Suppliers by Category Top
More Information Top
-
An automated method for the simultaneous measurement of azole antifungal drugs in human plasma or serum using turbulent flow liquid chromatography-tandem mass ...
Centrifuged samples, calibration standards and IQC solutions (25 μL) were mixed with 975 μL work- ing internal standard solution (Hamilton MicroLab 530 C, Esslab, UK) into 2 mL glass vials.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41335/34592718-MIT.pdf?sequence=2
Panel C: For glycerol gradient centrifugation , the calibration standards and their sedimentation coefficients (s20,w) were: a,BSA, 4.31; b,catalase, 11.35; c, 03-galactosidase, 15.93; and d,apoferritin, 17.6.
-
Field Experience With LACT Units Equipped With P.D. Meters
The standard centrifuge tube is calibrated in 0.2 of 1 per cent increments and must be interpolated to obtain 0.1 per cent of 1 per cent measurements.
-
High‐performance Thin‐layer Chromatography for the Determination of Nimesulide in Human Plasma, and its Use in Pharmacokinetic Studies
Procedure Nimesulide working standard (10 pg mL-'; 0,10, 20, 40, 50 or 100 pL) was added to drug-free plasma in 15-mL graduated centrifuge tubes to give calibration standards containing 0 (no nimesulide added), 100, 200,400, 500 or …
-
Simultaneous determination of t,t ‐muconic, S ‐phenylmercapturic and S ‐benzylmercapturic acids in urine by a rapid and sensitive liquid chromatography/electro...
After centrifugation , the eight calibration standards were prepared by spiking urine to final concentrations of 0, 10, 20, 30, 40, 50, 60, 70 and 80 mg/Lurine for t,t-MA, and of 0, 0.5, 1, 2, 3, 6,12 and 25 …
-
Delamination of hexagonal boron nitride in a stirred media mill
Silica spheres with a mean diameter of 500 nm and narrow size distribution ‘‘Monosphere 500’’ (Merck) were used as a calibration standard for the disc centrifuge .
-
Illite crystallinity: recommendations on sample preparation, X‐ray diffraction settings, and interlaboratory samples
Kralik recommended calibration of centrifuge separations against standard settling techniques, although no systematic differences are to be expected.
-
Rejection of prospective blood donors due to systematic errors in hematocrit measurement
… speci- m n s using p l a i n c a p i l l a r y tubes (1.2 mn I.D. x 75 mn), spun i n a properly calibrated standard microhe- matocrit centrifuge (Adam ReadacritR Micro-Hemato …
-
Efficacy of small‐molecule glycogen synthase kinase‐3 inhibitors in the postnatal rat model of tau hyperphosphorylation
A total of 25 ml of 10% MeOH with internal standard (citalopram) was added to either 25 ml of brain homogenate or calibration standard , followed by centrifugation at 6000 g for 20 min at 5 1C).
-
China productivity project: General description and analysis of productivity
A HemoQue hemoglobin photometer with its own calibration standard and a microtube centrifuge with a hematocrit gauge were used.
Indicates content that may require registration and/or purchase.