Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Oilwell Varco
Description: Centrifuges BRANDT™ manufactures centrifuges in Conroe, Texas, USA and Aberdeen, Scotland. Centrifuges are typically configured to meet the specifications demanded by the application. They are available individually, in groups, or packaged as a component within a complete solids
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Filtertech, Inc.
Description: Centrifuge. The Model ACF Centrifuge utilizes centrifugal force, one of the most basic methods to separate solids from liquids based on their difference in specific gravity. The Model ACF magnifies this force up to 1,750 times gravity through centrifugal action. Mode of Operation 1)
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Flottweg SE
Description: Flottweg Decanter Centrifuges for Wastewater and Sewage Sludge Requirements for the quality and efficiency of sewage treatment plants increase year after year, driven not least by the increasing costs of energy and disposal. As a result, the state of the art is now to use decanter
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
-
Supplier: Alfa Laval Inc.
Description: A hermetic cell culture centrifuge, the Culturefuge is designed for gentle harvesting of shear-sensitive material in applications involving mammalian cell cultures and precipitated proteins. Gentle product acceleration The Culturefuge cell culture centrifuge is a hygienic clarification
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
-
Supplier: Heinkel USA
Description: heel-free product discharge offers increased yields and consistent product quality. The Heinkel Inverting Filter Centrifuge is used to filter high-quality, potent, and difficult-to-filter substances. The inverting principle allows for a complete automated discharge of the solids
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Chemicals, Cosmetics, Food and Beverage, Sanitary / Pharmaceutical
-
Supplier: Flottweg SE
Description: control water. But What Does Partial Or Full Discharge Actually Mean? In a partial discharge, only part of the content of the solids space is discharged. The product supply is not interrupted in this case. The discharge quantity can be varied simply by changing the parameters on the operating
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Hettich Instruments, LP
Description: has become a synonym for high sample throughput. This is why the Rotixa models are the centrifuges of choice for medical routine laboratories, as well as research and quality control laboratories in the life science industry. Rotixa centrifuges feature the extended S
- Maximum Speed: 4,900 rpm
- Maximum RCF: 5,530 xg
-
Supplier: Hettich Instruments, LP
Description: has become a synonym for high sample throughput. This is why the Rotixa models are the centrifuges of choice for medical routine laboratories, as well as research and quality control laboratories in the life science industry. Rotixa centrifuges feature the extended S
- Maximum Speed: 4,900 rpm
- Maximum RCF: 5,530 xg
- Configuration: Floor Standing
-
Supplier: NuAire, Inc.
Description: NuWind™ 3 Liter has the InSight™ Electronic Control Center, a plug-and-play control center that is operated via the touch screen. Lab technicians can use the InSight™ Electronic Control Center to control 100 programs, read service reminders, keep a logbook of accessories,
- Maximum Speed: 12,100 rpm
- Maximum RCF: 16,660 xg
- Rotor Capacity: 4
- Configuration: Benchtop
-
Supplier: NuAire, Inc.
Description: the centrifuge, the NuWind™ 3 Liter has the InSight™ Electronic Control Center, a plug-and-play control center that is operated via the touch screen. Lab technicians can use the InSight™ Electronic Control Center to control 100 programs, read service reminders,
- Maximum Speed: 12,100 rpm
- Maximum RCF: 16,660 xg
- Rotor Capacity: 4
- Configuration: Benchtop
-
Supplier: Cole-Parmer
Description: • Exceptional capacity and flexible processing adds value to any lab • SMARTSpin imbalance detection system prevents hazardous sample running • Quality design and brushless drive ensure years of quiet use • Biocontainment option keeps you safe Conforming to the latest safety standards, the
- Maximum RCF: 21,693 xg
-
Supplier: Cole-Parmer
Description: • Exceptional capacity and flexible processing adds value to any lab • SMARTSpin imbalance detection system prevents hazardous sample running • Quality design and brushless drive ensure years of quiet use • Biocontainment option keeps you safe Conforming to the latest safety standards, the
- Maximum RCF: 21,693 xg
-
Supplier: Cole-Parmer
Description: • Exceptional capacity and flexible processing adds value to any lab • SMARTSpin imbalance detection system prevents hazardous sample running • Quality design and brushless drive ensure years of quiet use • Biocontainment option keeps you safe Conforming to the latest safety standards, the
- Maximum RCF: 21,693 xg
-
Supplier: Cole-Parmer
Description: • Exceptional capacity and flexible processing adds value to any lab • SMARTSpin imbalance detection system prevents hazardous sample running • Quality design and brushless drive ensure years of quiet use • Biocontainment option keeps you safe Conforming to the latest safety standards, the
- Maximum RCF: 21,693 xg
-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Alfa Laval Inc.
Description: current designs, and the innovative 2Touch control system reduces operating costs and gives even better control over the separation process. Together, this results in lower separation costs as well as boosting both the quality and value of the end product.
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
Supplier: Alfa Laval Inc.
Description: system controls the specific regulation of the decanter liquid level that both optimize quality of oil and water consumption. The higher clarity of oil separated through the three phase process can be obtained with the addition of a lower amount of dilution water. This ensures a higher
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Sanborn Technologies
Description: Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc centrifuge for
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel
-
Supplier: Sanborn Technologies
Description: systems. Combined with microprocessor controls, the Patriot utilizes a series of unit operations including pre-filtration and pasteurization to remove all solids, tramp oils, odors and control biological activity. The Patriot IFR system is designed to function as a batch processor
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: the AlfaPlus system equipped with Alfa Laval decanters specially designed and optimized for surimi processing. The combination of the optimal decanter configuration and process control allows seafood processors to recover 70% of the incoming mince into high-quality surimi. The surimi
- Features: All Centrifugal Separators
- Application / Industry: Food and Beverage
-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Higher power densities, increasing levels of dynamic stress and tight budgets: Mechanical engineering requirements demand high-quality shaft-hub connecting elements. Spieth clamping sets and clamping elements are friction-locked shaft-hub connections providing all-round pressure. They are
- Maximum Torque: 39,454.2772861357 Ft-lbs
- Design Units: Metric
-
Supplier: diaago
Description: excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options
- Volume: 4 cc
-
Supplier: diaago
Description: excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options
- Volume: 4 cc
-
Supplier: diaago
Description: excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options
- Volume: 4 cc
-
Supplier: diaago
Description: excellent properties for ultra low temperature storage 100% quality control on all 2D codes (readability and uniqueness) Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options
- Volume: 4 cc
-
Supplier: Baker
Description: ultra-centrifuges, flow cytometers, aerosol generators and other large laboratory equipment. Both models are ideal for high-throughput screening, combinatorial chemistry, immunology, tissue culture, clinical research, drug discovery, molecular biology, and quality control
- Inflow Velocity: 100 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: National Oilwell Varco
Description: catastrophic well control problems. BRANDT manufactures both mud/gas separators and degassers. Mud/gas separators are the first units of solids control equipment arranged to treat mud. As such, they process all of the mud from the flowline before the mud reaches the primary shale
-
Supplier: Komline
Description: objectives with a continuous process. The K-S Paddle Dryer provides a reliable and efficient method for drying slurry, filter cakes and centrifuge concentrates. Vacuum designs can remove water or organic solvents at reduced temperatures. Heating Heat a process mass for melting, cooking,
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth locknuts are precision nuts with a high-quality locking system (premium thread-locking). Spieth locknuts with the unique Spieth principle can be set exactly to the demanding tasks in mechanical engineering with extreme precision and even clamping forces on the thread flanks. for
- Major Thread Diameter: 0.393701 to 14.960638 inch
- Overall Locknut Diameter: 1.6535442 to 9.6456745 inch
- Locknut Width: 0.5511814 to 2.1259854 inch
- Assembly: Holes in Face for Spanner Wrench, Holes on Periphery for Spanner Wrench, Slots for Spanner Wrench
Find Suppliers by Category Top
Featured Products Top
-
technology is utilized to maintain and improve the coolant’s level of cleanliness resulting in improved quality control, and extended coolant life while prolonging the life of the grinding pads. Learn more about Filtertech equipment used for Precision Optics. (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Micro-Hydraulics Special pneumatics We pride ourselves on having the highest quality motion control products in (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Controlling Crystallization through Modeling
This quick, one-time registration gives you access to members-only site benefits. Controlling a product s crystal size distribution (CSD) is one of the key challenges in drug manufacturing. CSD control is critical to successful crystallizer operation and to product quality and purity, as CSD often
-
Controlling Crystallization through Modeling
This quick, one-time registration gives you access to members-only site benefits. Controlling a product s crystal size distribution (CSD) is one of the key challenges in drug manufacturing. CSD control is critical to successful crystallizer operation and to product quality and purity, as CSD often
-
Beware Thermal Cycling in BioProcessing Part One
in the hundreds. Throughout an entire facility, the number may be in the thousands. Reliability of the seals is a function of design, quality, material selection, and installation all considerations made before the valve or fitting is subjected to the actual service. However, once the components are in service
More Information Top
-
Characterization of superabsorbent poly(sodium-acrylate acrylamide) hydrogels and influence of chemical structure on internally cured mortar
(2014) Using a centrifuge for quality control of pre-wetted lightweight aggregate in internally cured con- crete.
-
Iran spins towards industrial nuclear capacity
In 2002, Iran moved its enrichment development programme to Natanz with Farayand Technique, a subsidiary of Kalaye, in charge of centrifuge component quality control .
-
The Use of Automated Solid Phase Extraction in the '96 well' Format for High Throughput Bioanalysis using Liquid Chromatography Coupled to Tandem Mass Spectrom...
All plasma samples, calibration standards and quality controls were centrifuged (3000 rpm for 10min) prior to extraction on MicroLuteTMblocks (Porvair) packed with 50 mg of C18 packing (Varian, Walton-on-Thames, Surrey, UK) using a vacuum manifold (Porvair) and a modified Multiprobe…
-
Using a Centrifuge to Determine Moisture Properties of Lightweight Fine Aggregate for Use in Internal Curing
internal curing, lightweight aggregate, moisture, quality control , centrifuge , concrete .
-
Arq. Bras. Med. Vet. Zootec. vol.64 issue3; Abstract: S0102-09352012000300001
Quality control of centrifuged spermatozoa was performed in in vitro produced embryos.
-
Nuclear Proliferation Technology Trends Analysis
Manufacturing processes Because of the very high rotational speeds of centrifuge rotors, quality control is vital for successful operations.
-
Worm holes - Virus attacks Iran's enrichment operation
Stuxnet appears to have been designed to gradually fatigue Iran's centrifuges and produce a stream of recurring centrifuge failures at Natanz, leading to severe delays, increasing costs and a loss of confidence in the quality control procedures for centrifuge manufacturing.
-
Quinoline antimalarials as investigational drugs for HIV‐1/AIDS: in vitro effects on HIV‐1 replication, HIV‐1 response to antiretroviral drugs, and intracellul...
All samples, calibration standards, and quality controls were finally centrifuged for 10 min at 14,000 g.
-
EANM Abstracts 2013
After centrifugation , resuspension and quality control , a dose of 150 - 200 MBq of labeled ALECSAT cells were injected into the patient, although the expected dose would be 300 - 500 MBq.
-
Fever of unknown origin: prospective comparison of diagnostic value of 18 F-FDG PET and 111 In-granulocyte scintigraphy
Following centrifugation , resuspension and quality control , a dose of 9–12 MBq of labelled granulocytes was injected intravenously.
Indicates content that may require registration and/or purchase.