Products/Services for Ceramic Boats Tube Furnaces
-
Furnaces (industrial) - (449 companies)...of the unit. The width refers to the internal width dimension of the unit, or for tube industrial furnaces, the outer diameter of the tube. The length is the length dimension of the unit, or on tube furnaces, the heated length. The pressure range...ConfigurationAtmosphereController Type -
Laboratory Furnaces - (149 companies)...and from 25 mm to 100 mm in diameter. Samples are placed inside the tube in ceramic or metal boats using a long push rod. The tube is surrounded by heating elements, which may also incorporate a thermocouple (a thermocouple can also be inserted down... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)...ceramic components that recover heat from combusted gases. Degassers are sometimes porous and bar stock usually has a square cross-section. Immersion tubes protect heating elements, burners, and other devices in high temperature furnaces from immersion... -
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Crucibles - (162 companies)Plasma arc melting furnace. Gas fired furnace. Applications. Aluminum melting - Refractory ceramic materials and components suitable for use in aluminum smelting, melting and casting operations such as thermocouple protection tubes, combustion gas heaters...
-
Piezoelectric Ceramics - (49 companies)...boats, furnace tubes, bell jars or quartzware, silicon melt crucibles, high-performance materials, and high-temperature products. Piezoelectric ceramics such as single-crystal quartz are also available.
-
Heat Exchangers - (1426 companies)...to control the temperature of a system or substance. Heat exchangers contain two streams of fluid, one hot and one cold, which are separated by a thermally conductive tube or plate unless the fluids are immiscible. The two streams are directed...
-
Thermal Switches and Thermal Protectors - (628 companies)...and igniter for an oil burner, a heavy-duty switch for electrical units, or a solenoid-operated valve on a gas furnace. Types. There are several basic types of thermal switches and thermal protectors: bi-metal disc or snap action, thermal reed switch...
-
Boilers (industrial) - (597 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...
Product News
-
Harper International Corporation
Rotary Tube Furnaces Every Harper rotary tube furnace is designed for the customer's unique specifications. We bring innovative solutions to designs for continuous processing of advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 3000 C, including gas, electric and microwave heated systems. Harper approaches the design of a rotary tube furnace as a complete system, with the ability to incorporate process control systems... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Xiamen Innovacera Advanced Materials Co., Ltd.
BN Ceramic Insulator For High Temperature Furnace high temperatures and vacuum or inert conditions, boron nitride ceramics are often the only feasible solution. Boron nitride ceramic material max using temperature in inactive gas atmosphere is 2100 C. In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN washers, BN insulators, BN... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Pyromation
Pre-Heating Ceramic Protection Tubes The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process. Insert the ceramic protection tube into a running process at the rate of 1 " per hour per 100 C to prevent thermal shock and possible breakage. For example, if your furnace is operating at 600 C, then you should take six hours to insert the ceramic tube into the furnace. Installation into a cold process (startup). If your ceramic tube is already... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metal And Ceramic CO2 Laser Tubes Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the ratio of 1:1:8, typically: -Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called "radio frequency " to stimulate the gasses to produce the beam... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
High-Density Ceramic Capillary Tube Precision Ceramic Capillary for Semiconductor Industry. Our ceramic capillary is developed using modified nano-alumina powder combined with advanced forming and sintering technology, resulting in a product with uniform structure, high density, outstanding hardness, and exceptional wear and chemical resistance. Manufactured with fully imported precision equipment, these capillaries meet strict size tolerances and support mass production with minimized post-processing, ensuring efficiency... (read more)Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metallised Ceramic Ring for Image Intensifier Tube are used in one image intensifier tube. Each metalized ceramic ring serves not only as a part of the electrode conductive path, but also as a mechanical positioning and vacuum holding function. The rings are often precisely bonded through brazing or metal support structures to form a cylindrical main structure. Functional: Realize electrode cascade and electric field distribution: Supporting components such as photocathodes, MCPs, and phosphorescent screens;. Maintain vacuum packaging... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Competition Chemicals, Inc.
Simichrome Shines Boats! residue transfers to cloth, and you 're finished. Competition Chemicals, Inc. The sole distributor of Simichrome Polish. Competition Chemicals is family owned business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Harper International Corporation
Custom Industrial Furnaces The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Pusher Tunnel Furnaces entering the furnace without the use of mechanical doors and seals. Harper approaches the design of a conveyor furnace as a complete system, with the ability to incorporate advanced control systems, skid mounting, gas treatment and handling, turnkey installation and complete field commissioning. Field service can incorporate control instrumentation integration and programming as well as process engineering optimization and support. Harper Pusher Furnace Capabilities. Temperatures to 2800 C... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation
-
Ignition, combustion, toxicity, and fire retardancy of polyurethane foams: A comprehensive review
The dependence of smoke formation on the temperature at which the polyurethane foam is exposed to pyrolysis and combustion was studied in a ceramic boat tube furnace at 200–500 C in nitrogen .
-
CATION EXCHANGE METHOD FOR PREPARING $sup 238$PuO$sub 2$ MICROPARTICLES.
Initially, plutonium-loaded anion ex- change resin beads, loaded from 7M HNO3, were ignited in small ceramic boats in a tube furnace .
-
Effect of annealing on contact performance and electrical properties of p-type high purity germanium single crystal
Subsequently, the sample was annealed on a ceramic boat in the tube furnace (Barnstead Thermolyne 21100, USA).
-
The Effect of Nanoparticle Morphology on the Measurement Accuracy of Mobility Particle Sizers
Silver powder (purity level 99.9 %, Sigma-Aldrich, USA) was loaded in a ceramic boat in a tube furnace (Lindberg/Blue, Laboratory Tube Furnace CC58114C-1, max temp.: 1,200 °C) and evaporated at the temperature of 1000, 1100 and 1200 °C.
-
Environment Science and Materials Engineering
The prepared sample was put into a ceramic boat in a tube furnace for heat treatment in the pyrolysis temperature range comprised between 300 and 900 0C under N2 atmosphere, it could be used when it was cool to room temperature.
-
Preparation and characterization of mesoporous silicon spheres directly from MCM-48 and their response to ammonia
A mixture of magnesium powder and MCM-48 (0.18 g, molar ratio Mg: SiO2 = 2: 1) was placed in a ceramic boat in a tube furnace .
-
Synthesis of mesoporous silicon directly from silicalite-1 single crystals and its response to thermal diffusion of ZnO clusters
The reduction reaction is described as following: a mixture of magnesium powder and silicalite-1 single crys- tals (0.6 g, molar ratio Mg:SiO2 = 2.5:1) was placed in a ceramic boat in a tube furnace .
-
Synthesis of Pd nanocrystals enclosed by {100} facets and with sizes <10 nm for application in CO oxidation
In a typical procedure, a mixture of ZnO and carbon powder was placed in a ceramic boat inside a tube furnace , and a Si substrate was placed downstream to collect the ZnO nanowires.
-
Synthesis and characterization of mesoporous silicon directly from pure silica sodalite single crystal
A typical method for the reduction reaction is as fol- lowing: a mixture of magnesium powder and SOD type single crystals (0.6 g, molar ratio Mg:SiO2 = 2.5:1) was placed in a ceramic boat in a tube furnace .
-
Mechanism of Iron Catalysis of Carbon Monoxide Decomposition in Refractories
Samples, weighed to an accuracy of 0.1 mg, were placed in ceramic boats in a tube furnace and subsequently exposed to the test gas atmosphere.
Indicates content that may require registration and/or purchase.