Products/Services for Ceramic Drill Bushings
-
Guide Bushings and Drill Bushings - (149 companies)Guide bushings and drill bushings are used to guide drills, punches, pillars, or other tools. A bushing may be attached to the drill or rotary tool, or inserted into a jig to control hole location and depth. Bushings are used to guide leader... -
Specialty Rotary Bearings - (171 companies)...small bearings such as dental drills and computer disk drives. Typical bearings used in instruments and miniature applications are deep groove and angular contact bearings. Medical. Bearings designed for the medical and dental industry must be designed... -
Linear Bearing Rails - (219 companies)...material, and rolling element type. Some of the more common types include crossed roller bearings, linear motion (LM) guides, bushing style bearings (plain bearings or with balls), needle roller bearings, roller bearings, splined shaft bearings... -
Air Bearings - (31 companies)Air bearings use a thin film of pressurized air to support a load. They do not generate friction. -
Ball Bearings - (769 companies)Operating Speed (rpm). Equivalent Radial Load on Bearing in Pounds or Newtons. Materials. Special materials and plating options to consider for ball bearings include stainless steel, plastic, ceramic balls, ceramic races, and platings. Ball bearings... -
Ceramic Bearings - (107 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...
-
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products...
-
Drill Bits - (1151 companies)...general-purpose, aluminum, brass, bronze, and copper, ceramic, hard or hardened materials, plastic, steel, stainless steel, titanium and other exotic materials, and wood. Sizes. Drill bits can be supplied in one of four standard size units. These include English...
-
Sprue Bushings - (42 companies)Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
-
Reamers - (434 companies)...removal to deburr. Reaming uses a pre-existing hole in the workpiece and removes a small amount of material called chips. The process involves relative axial and rotational motions between the reamer and the workpiece. It is often done on a drill press...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Boron Nitride BN Ceramic Bushings For Ion Sources Why Engineers Choose BN. Ion source equipment operates in extremely demanding conditions: - kV-level high voltage. - High operating temperature. - Continuous plasma exposure. - High vacuum. - Corrosive gases such as O?, F?, and Cl?. Not every ceramic material can remain stable under all these conditions simultaneously. Hot Pressed Hexagonal Boron Nitride (HPBN) is one of the few materials capable of reliably handling this combination. That is why it is widely used in ion source bushings... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Great Precision Ceramic CO., LTD.
Custom HBN Ceramic Bushings | High-Temp Parts Product Overview. Great Ceramic provides custom boron nitride (HBN) ceramic bushings for high-temperature equipment, electrical insulation, and precision industrial applications. Hexagonal boron nitride (h-BN) offers excellent electrical insulation, thermal stability, low friction, and machinability, making it suitable for specialized components operating under demanding conditions. We support customized inner and outer diameters, lengths, wall thicknesses, grooves, and surface finishes... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Top Seiko Co., Ltd.
Deep Hole Drilling Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole drilling tools by ourselves. We do not use gun-drilling machines or any kind of specialized equipment used only for deep hole drilling applications, as we do not work with common materials or simply drill... (read more) -
Tronics Microsystems
High performance digital MEMS for survey/drilling diameter, with no performance compromise on the measurement axis. For precise guidance and orientation of survey and drilling instruments, Tronics provides high performance digital MEMS accelerometers and gyros housed in a miniature hermetic and ceramic SMD package. Tronics AXO (R)315 +-14 g accelerometer demonstrates a low bias residual error of 0.5 mg and a 1 mg composite bias repeatability over its temperature range. It is ideally complemented by GYPRO (R)4300, high stability 300 /s rate gyro... (read more) -
Modern Linear Incorporated
Guide Roller Bushings by Modern Linear Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications utilize a combination of both adjustable and non-adjustable bushings. Modern Linear adjustable bushings incorporate a unique feature designed to improve performance. The face of the mounting surface... (read more) -
Top Seiko Co., Ltd.
Hole Drilling – Precision & Multiple Hole Drilling Many parts require hole drilling process. It is one of the most common and basic machining processes. Each drilled hole usually plays an important role for the part to function and has to be produced exactly according to the specification. When drilling multiple holes in a part, it is important to set proper drilling conditions to maintain stable processing because a single failure in a hole can ruin the entire part. We, at Top Seiko, quantify drilling load by measuring tool load to develop... (read more) -
Top Seiko Co., Ltd.
Deep Hole Drilling of MMC Drilling a 0.8 hole that 's 300mm long from just one side is no easy task. Usually during deep drilling you run up against several limitations. At Top Seiko, we 've conquered this challenge through dedicated practice and unwavering perseverance. Creating precision parts using advanced materials ensures stability, accuracy, contamination control, thermal management, chemical compatibility, process optimization, and customization. We believe that the fusion of expertise and a relentless... (read more) -
SPIROL
Dowel Bushings, Ground Hollow Dowels for Alignment Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels. SPIROL (R) Series DB100 Dowel Bushings, Series SD200 Spring Alignment Dowels, and Series GD100 Ground Hollow Dowels are used to locate components with respect to each other. For Dowel Bushings applications, the hollow design permits a fastening screw or bolt to pass through the inside diameter eliminating the need to drill a separate hole. Ground Hollow Dowels are used where centerline tolerancing and precision alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
Modern Linear Incorporated
Modern Linear Adjustable Linear Guide Bushings Our Adjustable Linear Guide Roller Bushings incorporate a unique feature designed to improve performance. The face of the mounting surface is knurled to resist slipping once locked into place. This feature improves the holding ability of the bushing and guide roller once it has been adjusted, eliminating bushing slip, a leading cause of maintenance in this type of linear system. This is especially helpful in applications where vibrations are present or loads are shifting. The concentric bushing... (read more) -
Tronics Microsystems
High stability MEMS gyro I drilling - survey tools Discover Tronics GYPRO (R)4300, a high stability and vibration-tolerant digital MEMS gyro for mining and oil & gas applications. Housed in a miniature ceramic package, it features a bias instability of 0.4 /h and a vibration rectification error of 0.5 /h/g ^2, which make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance and survey applications. Precise guidance and orientation in mining and oil and gas applications. GYPRO4300 is the first product... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems
-
CERAMIC ABSTRACTS
Ceramic drill bushing .
-
Diamond Honing Tool Technology Now Available In Canada
Typical applications include carbide wear parts, guide and drill bushings , ceramic cylinders, heat treated steel, high nickel stainless steel, MMX aluminum alloys, chromed and plated bores, aerospace components and medical parts.
-
Introducing The Diamond Flex-Hone Tool
Applications include Carbide Wear Parts, Guide and Drill Bushings , Ceramic Cylinders, Heat Treated Steel, High Nickel Stainless Steel, MMX Aluminum Alloys, Chromed and Plated Bores, Aerospace Components, Medical Parts and EDM Recast Layer.
-
CR4 - Blog Entry: Flexible Diamond Hone Named Top 25 Tool by IMPOvation Awards
In other industries, manufacturers use the Diamond Flex-Hone to finish guide and drill bushings , chromed and plated bores, ceramic cylinders, and electrical discharge machining (EDM) layers.
-
CR4 - Blog Entry: EASTEC 2013 and Surface Finishing Solutions
In addition to the medical industry, leading manufacturers use the Diamond Flex-Hone to surface finish carbide wear rings, guide and drill bushings , chromed and plated bores, ceramic cylinders, and electrical discharge machining (EDM) layers.
-
Radio telemetry—simple apparatus for cardiovascular monitoring during surgery
After the coil has been wound, the threaded bush of the ceramic former is inserted into a hole drilled through the perspex (Fig. 3 .
-
The Spectral Emissivities of Iron, Nickel and Cobalt
The temperatures of the specimens were measured by a Pt-Pt-l3% Rh thermocouple pushed through a small hole drilled in the specimen wall, the leads being brought out through metallized ceramic bushes -not . shown on the diagram.
-
Hanford Laboratories Operation monthly activities report, October 1961
Ceramic grade UO2 pellets were pressed to 52 percent green density in a 19/32-inch drill bushing .
-
Design for Manufacturability Handbook, Second Edition > INTERNALLY GROUND PARTS
… refrigeration compressors, internal and external spheres of ball joints and axial-piston-pump slippers, internal spheres of constant-velocity universal-joint cages and outer races, bores of drill bushings , bearing sleeves, bores and … … spindles and metal or ceramic magnets or cores, contoured …
-
Micro- and Macro-Properties of Solids
Two two-holed ceramic tubes (K, L) are rigidly fixed vertically in the holes drilled at the bottom of the bush .
Indicates content that may require registration and/or purchase.