-
Supplier: NSK Americas
Description: Two Types of Linear Roller Guides are offered: The RA/RB Series are the most advanced Roller Guides. With the culmination of NSK’s analysis technology and tribology research, they meet the needs of a wide range of applications with high load and high rigidity capacity. Industry
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel, Steel
-
Supplier: Boca Bearings Company
Description: Linear Ball Bushing
-
Supplier: ASTM International
Description: 1.1 This test method covers the interferometric determination of linear thermal expansion of premelted glaze frits and fired ceramic whiteware materials at temperatures lower than 1000?°C (1830?°F). 1.2 This standard does not purport to address all of the safety concerns, if any,
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Flexure guides for linear motion with minimum tip and tilt Travel ranges to 500 µm Optimized design for manufacturing in large quantities Available with integrated position sensor Precision-Class piezo Linear Actuator Frictionless flexure-guided design for precision guiding
- Maximum Displacement: 100 to 550 µm
- Blocked Force: 10.000000000000002 to 40.00000000000001 N
- Stiffness: 0.06 to 0.3 N/µm
- Resonance Frequency: 0.08 to 0.16 kHz
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the linear thermal expansion of premelted frit (porcelain enamel and glaze) and ceramic whiteware products by the thermal dilatometer method. This test method is applicable to apparatus meeting the reproducibility and accuracy
-
Supplier: Newport MKS
Description: The NPX200 Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The NPXY100 Two Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The NPXYZ100 Three Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XYZ. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The NPX400 Nanopositioning Linear Stage is a 400 µm travel piezo-based linear stage providing nanometer resolution motion in the X axis. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: ASTM International
Description: 1.1 This test method covers the interferometric determination of linear thermal expansion of premelted frits (porcelain enamel and glaze) and fired ceramic whiteware materials at temperatures lower than 1000?°C (1830?°F). 1.2 This standard does not purport to address all of the safety
-
Supplier: Quality Bearings & Components
Description: Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and
- Guide Width or Diameter: 1.625 inch
- Guide Length: 48 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: ASTM International
Description: 1.1 This test method covers laboratory procedures for determining the sliding wear of ceramics, metals, and other candidate wear-resistant materials using a linear, reciprocating ball-on-flat plane geometry. The direction of the relative motion between sliding surfaces reverses in a
-
Supplier: Modern Linear Incorporated
Description: Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Features: Clean Room Use, Vacuum Compatible
- Open Closed - Bushing: Closed
- Bearing Type: Guide Wheel
-
Supplier: PI (Physik Instrumente) L.P.
Description: contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.000393701 inch
- Features: Electrical
-
Supplier: Micro-Epsilon Group
Description: bridge long signal transmission paths while maintaining high signal stability. With cable lengths up to 15 m, the capaNCDT 61x4 is used in automation applications with drag chain guides, in robotics, and in semiconductor machine building. For optimum signal quality, the desired cable length
- Measurement Range: 0.0787402 inch
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: PI (Physik Instrumente) L.P.
Description: attachment PICMA® high-performance piezo drive Piezo ceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80°C Fields of application Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis.
- Minimum Step Size (Resolution): 400.00000000000006 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: PI (Physik Instrumente) L.P.
Description: nanometer resolution with capacitive sensors Capacitive sensors measure with sub nanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure
- Minimum Step Size (Resolution): 0.09999999999999999 µm
- Stage Type: Z-Axis Stage
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Mini is one of the smallest flexure guided piezo nanopositioning stages available. Designed for optimum performance on a small footprint, this stage uses an innovative mini-cross section multilayer piezo ceramic which allows for a stiff stage to translate 10 microns with picometer
- Stroke or X-Axis Travel: 0.000393701 inch
- Y-Axis Travel: 0.000393701 inch
- Carriage Load: 0.33075 to 1.1025 lbs
- Features: Electrical, Other, Stackable
-
Supplier: Piezosystem Jena, Inc.
Description: generate pressure forces to affect the leverage geared motion. The ceramic's extension is nearly linear to the applied electric field, but hysteresis and creep still exist. Piezoelectric geared devices are neither affected by nor produce magnetic fields. In cryogenic environments they
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Infineon Technologies AG
Description: Si3N4 Ceramic Guiding elements for PCB and cooler assembly Integrated NTC temperature sensor PressFIT Contact Technology RoHS compliant UL 94 V0 module frame Benefits Compact Design Direct Cooled Base Plate Guiding elements for PCB and cooler assembly Integrated NTC temperature sensor
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: Jet Edge
Description: is free running or mechanically coupled by an axle. Two steel wheels located in each truck assembly ride the machined top surface of the linear rails. A pair of side-guide rollers at each end of the master drive truck straddle the rail contacting the machined sides for accurate
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled, Multiple Heads / Nozzles
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
Find Suppliers by Category Top
Featured Products Top
-
Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Rockford Linear Motion Our linear guide rail solutions are found in countless industrial and consumer product manufacturing applications – providing the ability to transport, process, handle, position and automate (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Modern Linear is pleased to announce the Adjustable Positioning Guide (APG). The APG can be used in a variety of applications including: research, instrumentation and lab equipment. The APG can be used to hold and adjust the position of gates, dampers, inspection and measuring (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one of the largest inventories of ball (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Place your trust in precise guidance and great absorption of torques and shear forces - coupled with a sturdy, compact design. The guided actuator DFM is suitable for clamping, lifting and stopping tasks. Actuator and guide unit in a single housing High resistance to torques and lateral (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
The LM Guide (Linear Motion Guide) is our main product, incorporating a part with a linear rolling motion into practical usage for the first time in the world. It realizes the development of high-precision, high-rigidity, energy-saving, high-speed machines with long service lives. (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
Due to advances, square rails and round rails are now similar in price. Engineers faced with a linear-motion application often turn to pre-engineered linear bearings and guides. But linear guides come in two basic shapes – round and square – and designers (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
More Information Top
-
Development of a 2-DOF electrostatic haptic joystick for MRI/fMRI applications
An acrylic stage on two ceramic linear guides , which are normal to each other along X and Y axes, is arranged between the electrostatic motor units and moves in conjunction with the movements of the two motors.
-
Intraoperative Imaging and Image-Guided Therapy
For this reason, researchers also try to use a specific 300 series stainless steel [47] for linear guides and ceramic bearings [21] for contact parts (Fig. 31.4).
-
linear bearings manufacturers & suppliers ( Page 4 ) - linear bearings manufacturers, exporters, factories, suppliers, China linear bearings
[Related Keywords : imported bearings, ceramic bearings, linear guide , ball screw] .
-
OptiPro And Zeiss Introduce Reliable Automated Aspheric Measurement
The linear motor-driven precision X-Axis horizontal drive has an integrated linear scale and ceramic guides , providing accurate, rigid, and stable linear motion.
-
Scanning array lens lithography for large-area applications
theta stage features vacuum preloaded air bearings on hard anodized aluminum guides and piezoelectric ceramic linear motors with glass scales.
-
Tool and process optimization for 100-nm maskmaking using a 50-kV variable shaped e-beam system
In contrast, the SB350MW uses a sophisticated mechanical stage concept with stage guiding by ceramic ball linear bearings and mechanical coupling of the drives to the stage5 .
-
Sell CNC Router>>R3000ATC
Taiwan controller,Italian spindle with high precision ceramic bearing,Taiwan linear guide rail,Germany ball screw,YASKAWA AC servo motor from Japan,high torque.
-
Status of the optical metrology at the ESRF
A mirror assembly equivalent to a pentaprism (2) is carried by the linear motor stage guided by a 2.5m ceramic beam.
-
A novel optical tuning technology
It was used a flexure- guided piezo- ceramic nanopositioning stage optimized for linear translation across a total stroke of 10 µm for 120 V maximum driving voltage, and with 1.7 KHz resonant frequency.
-
cnc linear guide rail block,China cnc linear guide rail block Manufacturers, Suppliers - ECOL
… 1600mmWorking Area (X*Y ... gear of X,Y axis Ball screw of Z axis)Linear Square rail Working Dictate HPGL, G Code.u00.mmg.pltSoftware operating ... ,Artifical stones,Tombstones,Milestones, Ceramic ,Glass and so on. square linear guide stepping driver advertising cnc …
Indicates content that may require registration and/or purchase.