Products/Services for Ceramic Missile Radomes
-
Radomes - (26 companies)Radomes are structures or enclosures designed to protect an antenna and associated electronics from the surrounding environment and elements such as rain, snow, UV light, and strong wind. The name "radome" is derived from the words radar and dome...
-
Ceramic Bearings - (107 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description... -
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod... -
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties... -
Ceramic Balls - (72 companies)Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic... -
Ceramic Capacitors - (276 companies)Ceramic capacitors have a dielectric made of ceramic materials. Ceramic capacitors are passive electronic components constructed using a ceramic dielectric. Ceramic materials have been used as insulators since the beginning of the study...
-
Ceramic Fabrication Services - (238 companies)Ceramic fabrication services produce parts and assemblies made of ceramic or refractory materials for electrical, thermal, optical, wear and mechanical, or structural applications. In addition to applications and industries served, ceramic...
-
Ceramic Fiber Heaters - (71 companies)Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
-
Ceramic Insulation and Textiles - (150 companies)Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms. Ceramic insulation and textiles are fibrous refractories or thermal insulation...
-
Ceramic Tiles - (153 companies)Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration. Ceramic tiles come...
Product News
-
C-Flex Bearing Company
Frictionless Motion for Missile & Space Systems Aerospace and Defense. Missile Guidance Systems. Missile Guidance systems rely on highly precise movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free movements enable precise steering of missiles. They ensure the missile seekersto remain stable and responsive to high acceleration forces. Their maintenance-free operation eliminates the need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems... (read more)Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Heater Application area?. 1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc. 2. Biomedical and military industries. (read more)Browse Electric Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Glass Ceramic (Macor Ceramic) carriers, vacuum fixtures. Medical / Scientific Instruments: Precision mechanical components, non-magnetic MR-compatible parts. High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts. Precision Engineering: Custom instrument substrates, guide parts, complex structures. Why Choose Great Ceramic. Material + Machining Integration: Provides standard materials and custom precision parts. Cost & Lead Time Advantage: Domestic supply reduces cost... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Ceramic Positioning Blocks Product Overview. Great Ceramic provides machinable ceramic positioning blocks for precision positioning, electrical insulation, fixture assemblies, and industrial equipment. Machinable ceramic can be processed using conventional machining methods, making it suitable for producing complex holes, slots, grooves, and positioning features with controlled dimensional accuracy. We support customized block dimensions, mounting holes, locating features, grooves, profiles, and surface finishes... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Niimi Ceramics Co., Ltd.
Ceramic Pistons for Metering Pumps Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? >= 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision, reliability, and customization. Learn more. (read more) -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Scent Diffuser Transforming ceramics into functional lifestyle products. Our Ceramic Scent Diffusers are designed to naturally absorb and gradually release fragrance, creating a long-lasting and refreshing experience --without electricity or heat. Premium porous ceramic material for excellent fragrance absorption. Customizable shapes, sizes & logo branding. Ideal for automotive, home, office, and promotional applications. Eco-friendly, elegant, and durable design. At SUNTECH, we combine precision ceramic... (read more)Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Black ZrO2 Ceramic for Durability Black zirconia ceramic, produced by Shenzhen Suntech Advanced Ceramic Co., Ltd., is a high-performance material made from nano ZrO2 ceramic powder and nano black pigment powder. Its exceptional mechanical properties, high-temperature stability, antistatic performance, and resistance to acid and alkali corrosion make it ideal for demanding industrial applications. The advanced processing ensures minimal porosity and fine, uniform grains, enhancing the material 's durability and function... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Vlier
Why Ceramic Plungers? The Impact of Ceramic Plungers. This undertaking began when we created a solution for an instrument used in spinal surgery for vertebral compression fractures. Our specially designed threaded plunger sets a critical torque value that is needed during the surgical procedure, as to ensure no injuries or damage to bone. At the same time, the hygienic nature of the ceramic ball made it ideal for use within a surgical setting. While this medical application was the catalyst for creating our new line... (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Capillary Selector Precision ceramic capillaries are essential for achieving reliable wire bonding in semiconductor packaging, but LED and IC packaging applications require different specifications. LED Ceramic Capillaries. ?Designed for thicker gold and copper wires used in high-power LEDs. ?Larger internal diameter and flat-head tip for smooth wire feeding and robust bonding. ?Superior thermal conductivity to efficiently dissipate heat during operation. IC Packaging Ceramic Capillaries. ?Engineered... (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
-
Simulating Rain Impact Damage to Supersonic Missile Radomes
ABSTRACT: A test simulating the rain impact damage to two ceramic missile radomes traveling at supersonic speeds is described.
-
Hydrolysis‐Induced Aqueous Gelcasting of β‐SiAlON–SiO 2 Ceramic Composites: The Effect of AlN Additive
Mangels and B. Mikijelj, ‘‘ Ceramic Radomes for Tactical Missile Systems Available at http://www.cera dyne.com/uploads/Radome%20White%20Paper %20PDF.pdf (accessed November 11, 2009) .
-
Toxic‐Free Aqueous Gelcasting of Alumina Ceramics Using Alumina Sol Binder
resistance,2,3 it has been widely used for ceramic radomes application for the missiles , especially for the speed Mach number more than 3 due to its unique physical, electri- cal, mechanical, and extreme good rain erosion proper- ties.1 Traditionally, alumina…
-
Preparation of aluminum borate whisker reinforced aluminum phosphate wave-transparent materials
Progress on the radome materials of ceramic for missiles .
-
CERAMIC ABSTRACTS
Some missile design requirements for ceramic radomes .
-
Thermal Shock Testing Of Optical Ceramics
For example, many ceramic materials will satisfy essentially all of the electrical and other requirements for a high Mach number missile radome , but no existing ceramic materials will survive the thermal shock resulting from the rapid aerothermal heating.
-
Development of Silicon Nitride‐Based Ceramic Radomes — A Review
Ceramic radomes are typically used for missiles intended to operate at speeds of Mach 4 or higher, also called hypersonic regime.1 Numerous investigations are going on for the development of radomes with ceramic materials for high-speed missiles.
-
CERAMIC ABSTRACTS
attachment for coupling the ceramic radome and metal body of an aerial missile includes a ring of glass fiber encircling the radome and having enough prestress in it to resist thermal stresses induced by dif- ferential expansion of the radome and the…
-
Laser machining of glass-ceramic surface
The conical radomes of missiles are made of glass- ceramic materials.
-
Radio-Transparent Ceramics: Yesterday, Today, Tomorrow
During the 1960s, the U. S. and the USSR both began working on the devel- opment of ceramic materials for the ra- domes of high-speed missiles .
Indicates content that may require registration and/or purchase.