1556 Series Modern General Purpose Enclosure

Featured Product from Hammond Manufacturing Company Inc.

More Info Email Supplier Request a Quote

The new 1556 series enclosures from Hammond Manufacturing are designed to house printed circuit boards as well as a variety of electronic devices. Available in black, white, or light gray, the 1556 series is molded in flame retardant ABS plastic and features modern rounded edges. There are 14 sizes to choose from, including both rectangular and square footprints.

There are three different ways to mount 1556 series enclosures thanks to their unique design. Optional mounting feet, supplied in pack of 4, can be installed facing outwards for heavy duty wall mounting, or inside the pre-molded foot slots on the back of the enclosure for flush wall mounting. Each enclosure includes adhesive rubber feet, which prevent enclosures from jostling and sliding when mounted on a desk or tabletop.

The enclosure lid is secured by installing four self-tapping Plastite screws into pre-molded screw posts. Optional aluminum inner panels are available for all sizes.

 

Features

  • Made with UL94-V0 rated flame retardant ABS plastic
  • Designed to meet IP54
  • 14 sizes
  • Available in black, white, and light gray
  • 4x high strength self-tapping Plastite lid screws included, #6 x ½”
  • Aluminum inner panels available
  • Mounting feet kits available
  • Rubber feet included
  • Can be mounted three different ways