Products/Services for Ceramic Mylar Mica Paper

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Fundamentals of Microsystems Packaging > INTRODUCTION TO MICROSYSTEMS PACKAGING
    Resistors based on carbon, nichrome and capacitors based on anodized aluminum, paper , mylar , mica , ceramic , tantalum were developed.
  • Energy-storage pulsed-power capacitor technology
    Air Aluminum oxide Bakelite (general purpose) Castor oil Ceramics Ethylene glycol High-voltage ceramic (barium titanate composite and filler) Kapton (polyimide) Kraft paper (impregnated) Lucite Mylar Paraffin Polycarbonate Polyethylene Polypropylene Polystyrene Polysulfone Pyrex glass Quartz, fused Reconstituted mica Silicone oil Sulfur hexafluoride…
  • Capacitor fundamentals
    oxide Bakelite (general purpose) Castor oil Ceramics Ethylene glycol High-voltage ceramic (barium. .... Kapton (polyamide) Kraft paper (impregnated) Lucite Mylar Paraffin Polycarbonate PoIy e tI)y I e ne Polypropylene Polystyrene Polys ul fon e Pyrex glass Quartz, fused Reconstituted mica Silicone oil Sulfur hexafluoride .
  • Factors affecting the use of ceramic capacitors in pulse-discharge applications
    To achieve the required high reliability under often extreme environmental conditions, these capacitors have typically utilized Mylar or mica - paper dielectrics for voltage applications in the 2-6 kV range with peak currents of a few kA having rise times around 100 … devices have accelerated Sandia’s research and development activities in the potential use of ceramic capacitors for these…
  • Characterization of ceramic capacitors for high-voltage pulse-discharge applications
    For high reliability and temperature stability reasons, these capacitors have typically utilized Mylar or mica - paper dielectrics for high-voltage applications in the 2 to 6-kV range with peak currents greater than 5 kA and rise times less than 100 ns. .... Because of their volumetric efficiency some multilayer ceramic (MLC) capacitors have been used for trigger applications to…
  • CR4 - Thread: Capacitor Types and Replacements
    mica capacitor, ceramic capacitor. .... paper capacitor,. .... mylar capacitor .
  • Complete Wireless Design > Wireless Essentials
    These capacitors are available in capacitance ranges from 10 pF to 10 μF, and include the polystyrene, metallized paper , polycarbonate, and Mylar (polyester) families. .... Silver mica capacitors are an older, less used type of high-frequency capacitor. .... Non-surface-mount leaded ceramic capacitors are found in all RF circuits up to a maximum of…
  • IEEE Standard for Qualification of Class 1E Static Battery Chargers and Inverters for Nuclear Power Generating Stations
    …significant within the maximum qualified life objective of the equipment (typically 40 years): (1) Electronic Components (a) Silicon semiconductors (b) Resistors (c) Tantalum dry electrolytic capacitors (d) Ceramic capacitors (e) Dry paper and plastic film capacitors (f) Mica capacitors (g) Glass capacitors … Selenium surge suppressors (6)AC oil filled capacitors (7) Organic materials (for example, mylar , nylon, phenolic, etc…
  • Systems considerations in capacitive energy storage
    Capacitors are differentiated primarily by the nature of the dielectric, which among conventional types includes barium titanate-based ceramics, mica , polymer film ( Mylar , polypro- pylene, others), electrolytic compositions, and paper /oil for very high voltages. .... CHCs are multi-layer ceramic capacitors with a dielectric that conveniently has its peak dielectric constant at…
  • The Early History of Western Pulsed Power
    Stacks of 10-mil Mylar disks with thin copper separators were tested, but it was found that .... ; and in the higher permittivity materials (such as glass, the ceramic pyrophylite, and mica -loaded epoxy) that they tested, this decrease occurred at lower angles and fields, and flashover strength at reverse voltages was especially low. .... Shortly after the period that this paper is documenting, Charlie Martin attempted to quantify the flashover field…