-
Supplier: Daburn Electronics & Cable
Description: Made of hi tensile strength, low absorption ceramic, fully glazed corrugated surface. Provides longer leakage path. Drawn metal bases.
- Material: Ceramic
- Type: Stand-off Insulator
-
Supplier: Superior Technical Ceramics Corp.
Description: Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or
- Material: Ceramic
- Type: Stand-off Insulator
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CERAMIC INSULATOR, STANDOFF, 3 INCH. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: INSULATOR STANDOFF CERAMIC 3INCH 3/8THREAD. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low loss ceramic or powdered iron forms Tolerance +/- 10% on inductance Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20
- Features: Other
- Standards and Certifications: RoHS Compliant
Electrical Insulators
(199 Companies)
Posts, Spacers, and Standoffs
(517 Companies)
Ceramic Tube and Ceramic Rod Products
(184 Companies)
Ceramic Insulation and Textiles
(150 Companies)
Ceramic Capacitors
(276 Companies)