Products/Services for Ceramic Tape Casting Equipment
-
Casting Machines - (40 companies)Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
-
Industrial Ceramic Materials - (414 companies)...that provide a thermal barrier. Fused materials bond individual grains or crystals together without the use of binders. Instead, these ceramic materials are formed through sintering or firing, hot pressing or hipping, extrusion, fusing and casting... -
Adhesive Tapes - (933 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes... -
Ceramic Fabrication Services - (238 companies)...include: casting. cold isostatic pressing (CIP). extrusion. grinding. gunning. hot isostatic pressing (HIP). injection molding. machining. wet or dry pressing. roll compacting. Some ceramic fabrication services perform sintering or firing, toll... -
Specialty Tapes - (436 companies)Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
-
Electrical and Electronic Resins - (516 companies)Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor...
-
Waxes and Wax Compounds - (147 companies)...casting. Waxes and wax compounds are organic materials with high molecular weight, similar to fats and oils; however, waxes are solid at room temperature with a minimum melting point above 45 C (113 F). Applications. Waxes and wax compounds are used...
-
Refractory Cements and Raw Materials - (149 companies)...and monolithics. Monolithic refractories are liners fabricated without joints by ramming, gunning, or casting refractory cements in place. Types of Refractory Cements and Raw Materials. There are many types of refractory cements and raw materials. Mineral...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
Product News
-
Shenzhen Great Precision Ceramic CO., LTD.
High-Purity Alumina Ceramic Substrates Premium Alumina Ceramic Substrates for Advanced Industrial Applications. Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape casting and mold pressing techniques. These substrates deliver superior comprehensive performance, combining excellent electrical insulation, outstanding thermal management, and robust mechanical strength. With thicknesses ranging from 0.2mm to 3.0mm and customizable sizes up to 420mm by 240mm, our substrates provide... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum Nitride and Other Ceramic Substrates powder materials are independently controllable and of stable quality. The powder has high purity and low impurity content, which can realize batch production of powder, enhance stability, and better ensure the high consistency and stability of key parameters such as thermal conductivity and strength of the product. 2. Various molding processes. Proficient in various advanced ceramic forming technologies such as tape casting, dry pressing, isostatic pressing, etc., and able to select the most... (read more)Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
Inductotherm Group
Consarc Vacuum Precision Investment Casting (VPIC) For melt capacities of 15-200 kg Consarc offers a two-chamber horizontal or vertical design for semi continuous operation. * Facilities for equiax, directional solidification (DS) and single crystal (SC) castings are available in this size range. * The two chamber design features a melting chamber containing the induction melting coil and mold heating zone in DS/SC applications. * A vacuum isolation valve separates the melting chamber from the mold chamber that incorporates the mold transfer... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Running Industry Co., Ltd
Ceramsite sand casting this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: has small thermal expansion coefficient,. good sand mold stability,. no cracking, and reduces Casting defect such as veins caused by sand expansion. has a particle size close to spherical, a smooth surface, and a dense structure, which... (read more) -
ELANTAS North America LLC
Custom Made Casting Resins ELANTAS PDG, Inc. manufactures custom casting resins to match your specifications. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch > > >Discover Altana in daily life. Discover products from the ALTANA Group in your daily life. Whether it 's paints, coatings, or closures - we ensure more joy, comfort, and sustainability. Products. ELANTAS PDG, Inc. offers a broad portfolio covering a wide range of application areas and market segments. Please select a product group below or see our... (read more)Browse Casting Resins Datasheets for ELANTAS North America LLC -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Everlube Products
Mold Release for Die Casting LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more)Browse Mold Releases and Release Agents Datasheets for Everlube Products -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Pistons and Plungers Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research
Due to the advantages of simple equipment, continuous operation, high production efficiency and uniform body performance, tape casting has become an important method for preparing large-area, ultra-thin ceramic substrates....
-
Numerical Flow Simulation of Viscoplastic Slurries and Design Criteria for a Tape Casting Unit
It is proposed that a combination of LAT and FEM techniques be used for design of ceramic tape casting equipment .
-
Development of alternative oxygen production source using a zirconia solid electrolyte membrane
Tape casting equipment was purchased, and ceramic raw materials fromseveral sources were evaluated.
-
R & D for intermediate temperature solid state fuel cells
Some powder electrolyte materials have been synthesized, and machinery work of the stack has been started; both porous and dense ceramic mem- brane plates are under preparation for the stack construc- tion using tape casting equipment .
-
Development of a micro catalytic combustor using high-precision ceramic tape casting
A high-precision ceramic tape - casting technology [15] is employed for the fabrication of the combustor equipped with heat exchange channels.
-
Microstructural investigations of materials for low temperature co-fired ceramic (LTCC) based fuel cell using small angle neutron scattering
Slurries of ceramic particles with organic solvents were prepared and casted on a tape casting machine (KEKO equipment ).
-
Oxidation Resistance of Multilayer SiC for Space Vehicle Thermal Protection Systems
…thus proving its effectiveness as external component of a re-usable TPS.[20] Multilayer SiC can be easily produced by exploiting tape-casting technology, which is suitable for obtaining flexible ceramic sheets of rather large … 10 m in industrial tape - casting equipment ).
-
Novel Colloidal Forming of Ceramics
Although the traditional tape casting technology for ceramic sheets has many advantages including suitability for large scale continuous forming of ceramic sheets with simple and easy to operate equipment , several organic compounds are necessary, such as solvents, binder agent, plasticizers, and other…
-
Ink‐Jet Printing: A Versatile Method for Multilayer Solid Oxide Fuel Cells Fabrication
…deposition, electrochemical vapor deposition, sol–gel based, and spray pyrolisis), physical routes (rf magnetron sputtering, thermal spray, and pulsed laser deposition), and con- ventional ceramic methods (screen-printing, tape casting , slurry coating, slip casting … vapor deposition involve high equipment costs and are difficult…
-
Fabrication and Characterization of Anode‐Supported Tubular Solid‐Oxide Fuel Cells by Slip Casting and Dip Coating Techniques
(EPD),5 tape casting ,6 and gel casting.8 Slip casting and dip coating are the techniques commonly used for the fabrication of functional ceramic components such as layered ceramics.12 … have many advantages such as simple equipment , easy processing, the capability…
-
Advanced Materials for Thermal Management of Electronic Packaging
for coating and casting dielectric tapes and other film products; dielectric formula- tions for ceramic capacitors includes products compatible with precious metal and base metal electrode … frequency applications; and pastes designed especially for compatibility with the leading equipment available to the industry…
Indicates content that may require registration and/or purchase.