-
Supplier: APITech
Description: We offer a wide variety of tubular ceramic capacitors, which are small in size, lightweight, non-polar, and offer high dielectric strength. These capacitors are fired to produce true monolithic structures, which are impervious to moisture and contamination. API's
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a
-
Supplier: Knowles
Description: Discoidal capacitors are at the heart of many EMI filters. More robust and reliable than tubular capacitors, they offer higher capacitance options, with values up to several microfarads. In addition to standard configurations, we are able to meet customers’ specific drawings in
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Capacitance Type: Fixed
-
-
Supplier: Electronic Concepts, Inc.
Description: capacitors. The HECR capacitors can be supplied with a plastic sleeve to insulate them from other components on the circuit board. A low profile version ins also available for applications where component height is critical. Electrical properties are the same as those of the standard
- Capacitance Range: 0.001 to 1 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 C
- Lead Style: Axial Leads
-
Supplier: Knowles
Description: Discoidal capacitors are at the heart of many EMI filters. More robust and reliable than tubular capacitors, they offer higher capacitance options, with values up to several microfarads. In addition to standard configurations, we are able to meet customers’ specific drawings in
-
Supplier: APITech
Description: API Technologies' line of filtered combo d-sub connectors provides high insertion loss with tubular or chip capacitor filtering. These connectors are available with: 20 amp power contacts, 40 amp power contacts, 50-ohm coaxial contacts, and 75-ohm coaxial contacts. Configurations
-
Supplier: Richardson RFPD
Description: D-sub connectors. The ability of these connectors to achieve EMI filtering within the smaller footprint is the result of technical advances in ceramic capacitors. Series 500 connectors use tubular capacitors for high performance EMI filtering. Quality features for these
- Current Rating: 5 amps
- Number of Contacts: 9 #
- Features: Board Mount Connector, Straight
- Category: D-Sub
-
Supplier: DigiKey
Description: 2700pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359408-RF03N2R2B500CT Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RF Product
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: RS Components, Ltd.
Description: KEMET CAN06C681JAGACTU
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: CAP KIT CERAMIC 120PF-1000PF 120PC
- Electrostatic Capacitors: Ceramic
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Knowles
Description: Margin caps have the topside electrode withdrawn from the edges in order to increase the distance between electrodes and dramatically decrease the possibilities of shorting when epoxy die-mounting. This style is also widely used for optical recognition-based assembly. Increased margin sizes and
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Description: Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. Applications: New energy, communications, industrial, power,
- Capacitance Range: 0.000009999999999999999 to 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 0.082 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3.9PF 50V NPO 1206 3.9pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.0000039 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094435-SMK316AB7333KL-T Capacitance: 33 nF Tolerance: 10 % Height: 1.8 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 35 pct.
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.022UF 50V 20% X7R 0805 0.022¦F 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - Low ESL (X2Y) Digi-Reel«
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: installation. Free Form Capacitors The Free Form capacitor allows any size geometry and shape for utilization in custom fit applications. Vertical Capacitor Assemblies Novacap is capable of stacking capacitors on the side for applications of limited height.
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Description: Nonlinear temperature coefficient of capacitance. Large capacitance in small sizes. Good insulation, high dielectric strength. Applications: New energy, communications, industrial, power, consumer electronics and more.
- Capacitance Range: 0.0001 to 0.022 microF
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: OEM Souring Win Source Part Number: 1468245-CL10C221GB8NNNC Manufacturer: Samsung
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAS21BR72A102KT NW G LOB PN 100V .001uF X A 581-KAS21BR72A102KT Product overview: FS051C102K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 220PF 50V 1206 220pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
- Capacitance Range: 0.0000091 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A120JT NEW GLOBAL PN 100V 12pF A 581-KAM15ACG2A120JT Product overview: 06031A120J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.000012 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 10000PF 50V 20% X7R 0603 10000pF 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0603 (1608 Metric) 0.063"" L x 0.034"" W (1.60mm x 0.85mm) - - 0.030"" (0.75mm) - Low ESL (X2Y) Digi-Reel«
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Description: Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety certification. Applications: New energy, communications, industrial, power, consumer
- Capacitance Range: 0.000009999999999999999 to 0.0047 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: AVX Corporation
Description: Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays,
- Capacitance Range: 0.000001 to 4.7 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Applications: Aerospace, Automotive
- Lead Style: Axial Leads, Radial Leads
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 0.000009999999999999999 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 50,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: TDK Corporation
Description: General (Up to 50V)
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Insulation Resistance: 151 Mohms
- Dissipation Factor: 7.5 %
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of paraelectric
- Capacitance Range: 0.0004 to 0.00108 microF
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: 10 to 85 C
- Dissipation Factor: 0.2 %
-
Supplier: AVX Corporation
Description: Low Inductance The ESL of a capacitor determines the speed of energy transfer to a load. The lower the ESL of a capacitor, the faster that energy can be transferred to a load. Historically, there has been a tradeoff between energy storage (capacitance) and inductance (speed of energy
- Capacitance Range: 0.001 to 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 4 to 50 volts
- Electrostatic Capacitors: Ceramic, Ceramic X7R
- Technology: Multilayer
-
Supplier: KEMET Electronics Corporation
Description: factors have accelerated the progression of readily available ceramics into markets and applications previously occupied by tantalum, aluminum and film capacitors, lowering the risk of material shortages. MLCCs are monolithic devices that consist of laminated layers of specially
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: TDK Corporation
Description: General (Up to 50V)
- Capacitance Range: 0.0082 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Insulation Resistance: 10,000 Mohms
Find Suppliers by Category Top
More Information Top
-
Capacitors > CERAMIC CAPACITORS
[C] Tubular ceramic capacitors .
-
Tubular Ceramic Capacitors - Corry Micronics, Inc.
Tubular Ceramic Capacitors .
-
Corry Micronics Reveals Complete Tubular Ceramic Capacitor Catalog
Corry Micronics Reveals Complete Tubular Ceramic Capacitor Catalog .
-
Electronic Technology Handbook > PASSIVE ELECTRONIC COMPONENTS
CERAMIC TUBULAR CAPACITORS .
-
10.18.10 -- Enablence Rolls Out Fiber Network In Spain
Tubular Ceramic Capacitors .
-
10.15.10 -- Human-Powered Ornithopter Becomes First Ever To Achieve Sustained Flight
Tubular Ceramic Capacitors .
-
7.19.11 -- Signal Boosters Are Not Plug And Play
Datasheet: Tubular Ceramic Capacitors .
-
11.12.2010--FocusVision Launches High Definition VideoStreaming
Tubular Ceramic Capacitors .
-
Corry Micronics Introduces Improved Ceramic Tubular Capacitors
Corry Micronics Introduces Improved Ceramic Tubular Capacitors .
-
11.02.11 -- Autodesk Software Accelerates Design Of Faster, Lighter Cars
Tubular Ceramic Capacitors .
Indicates content that may require registration and/or purchase.