Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Fork Aluminum Nitride Vacuum Plate for LED wafer Aluminum nitride ceramic fork have excellent physical properties such as high thermal conductivity, low dielectric constant, reliable electrical insulation, thermal expansion coefficient matched with silicon,
- Density: 3.359997879413084 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: testing, which is a important solution for products fix and alignment. Ceramics is an ideal material for thermal dissipation, we make slots or matrix micro holes in flat ceramics plate, which could help minimize the thermal effect of the products during processing We provide
- Materials: Ceramic
- Jaws: None / NA
- Features: Other
- Chuck Geometry: Round
-
Supplier: 3X Ceramic Parts Company Limited
Description: Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. Its application range is from - 270 ℃ to + 800 ℃. Because mica crystal in glass
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
-
Description: collisional conditions before mass analysis, the ceramic orifice plate enables efficient desolvation, declustering and primary ion filtering, playing a decisive role in overall system sensitivity, signal-to-noise ratio, and analytical stability. Role of the Ceramic Orifice
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing
- Shape / Form: Fabricated / Custom Shape
-
Description: Air-to-water heat exchangers or plate heat exchangers are also on offer. Vacuum pumps L-BV7, L-BV2 Volume flow 27 to 145 m³/h 15.9 to 85.3 cfm Our new L-BV7 liquid ring pumps are high-powered and multitalented machines which save space and up to 50 % in operating liquids. They can
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: 3X Ceramic Parts Company Limited
Description: 22x22x1.5mm Aluminum Nitride Insert Heat Plate This Aluminum Nitride heat insert worked as a vacuum plate for LED wafer, To absorb heat as fast as possible and consistency maintain 273°C and above, this Aluminium Nitride ceramic material must not melt or shape change at
- Density: 3.3299978983468956 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Zurn Industries LLC
Description: Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. To view all options, see the Specification Sheet - Z841M1-RC Features And Benefits Heavy-duty quarter turn ceramic disc
- Applications: Commercial
- Features: Vacuum Breaker
-
Supplier: 3X Ceramic Parts Company Limited
Description: 250x250x5mm 250x250x3mm Alumina Ceramic Plate 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to be smoothed , used for vacuum application as its high temperature resistance
- Density: 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Bar Stock
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Thickness / Wall Thickness: 0.5 inch
- Length: 6 inch
- Diameter: 4 inch
- Width / O.D.: 4 inch
-
Supplier: ATV Technologie GmbH
Description: 3Ph.-N-PE 230/400V 50/60Hz Power: SRO-714 6,5kW SRO-716 17kW Features SRO-714/716 Flux-less Direct IR Heating Surface touch TC Multiple TC monitoring Ceramic Heater Plate Process temperature 450°C up to 750°C Temperature ramp-up rate 3,5K/sec. Temperature cool-down rate 2K/sec. Rapid
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Zurn Industries LLC
Description: Chrome-plated cast brass construction Lifetime warranty ceramic disc cartridges 2-1/2" vandal-resistant color coded lever handles Chemical resistant atmospheric vacuum breaker 3/4" hose threaded outlet Pail hook and adjustable wall brace
- Applications: Commercial
- Features: Vacuum Breaker
-
Supplier: Zurn Industries LLC
Description: Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. To view all options, see the Specification Sheet - Z812M4 Features And Benefits Heavy-duty quarter turn ceramic disc
- Applications: Commercial
- Features: Vacuum Breaker
-
Supplier: Zurn Industries LLC
Description: Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. To view all options, see the Specification Sheet - Z826U2-6M Features And Benefits Heavy-duty quarter turn ceramic disc
- Applications: Commercial
- Features: Vacuum Breaker
-
Supplier: Newport MKS
Description: of the piezoelectric ceramic material. Fastening is easy with a number of threads and alignment pin holes at the top and bottom plates. For mounting to optical tables or other components with the same hole grid, use adapter plate NPX-BP. Like with all piezo flexure devices,
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Description: Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6)
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Supplier: Kanthal Bethel
Description: Ceramic engineering material for use in high-temperature and chemical environments. Maxthal ceramic engineering material is readily machinable and damage tolerant. It can be used at temperatures up to 1450°C (2640°F) in air and 1600°C (2910°F) in vacuum or hydrogen.
- Max Use / Curie Temperature: 1,450 to 1,600 C
- Shape / Form: Bar Stock, Plate / Board (e.g., Fiberboard), Powder / Aggregate (Grain / Grog), Rod Stock
- Features: Other
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor
- Length: 6 inch
- Width / O.D.: 6 to 12 inch
- Thickness / Wall Thickness: 0.125 to 2 inch
- Max Use Temperature: 1,000 C
-
Description: Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass
- Density: 4.299997286153649 g/cc
- Thermal Conductivity: 11.8 W/m-K
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Description: cleaning, steam cleaning and ultrasonic cleaning. Porous ceramics are used for: Ceramic Vacuum Chucks Ceramic Filters Ceramic Diffusers Ceramic Air Bearings Ceramic Permeable Substrates Ceramic Dispersion Media Ceramic Ash Handling
- Max Use / Curie Temperature: 1,000 C
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: CoorsTek
Description: or contacts wafers needs the inert, durable properties of engineered ceramics. Chamber lids (domes) Chamber liners Deposition rings Gas distribution plates (showerheads) Pedestal heaters Plating insulators Vacuum break filters RECOMMENDED DEPOSITION CHAMBER COMPONENT MATERIALS
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Description: Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium
- Material Type: Boron Nitride
-
Description: (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride
- Material Type: Boron Nitride
-
Description: conductivity, sealing ability to vacuum and hasn't given off much gas. So it is plays an heat sinks and thermal transfer plate role in ion sources. Material Advantages: High mechanical strength. High thermal conductivity. Low thermal expansion. Low dielectric loss. Excellent electrical
- Specialty Ceramic Type: Boron Nitride
- Performance Features: Machinable
- Features: Other, Specialty Ceramic
- Shape / Form: Wafer / Substrate
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA high temperature jack panels feature SHX series ceramic connectors mounted in a steel plate for service temperatures up to 1000°F(537°C). They are also available with unglazed connectors, type USHX, for applications where glazed connectors, would contaminate a vacuum
- Gender: Female / Jack
-
Supplier: OptiSpac, Inc.
Description: The package design usually uses metal ring frame embedded ceramic feed through components, brazed vacuum catheter, metal heat dissipation bottom plate structure, supporting germanium window or sapphire window cover plate. Package products meet the requirements of air
- Package Material: Copper, Tungsten
-
Description: ALN ceramic components purity is 99.5% aluminum nitride and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, hot
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: NSK Americas
Description: methods of lubrication are unsuitable High temperature applications up to +400 °C. NSK's range of SPACEA Bearings include: stainless steel ball bearings, ceramic ball bearings, aqua bearings, hybrid ball bearings, ceramic hybrid ball bearings.
- Application: Agriculture, Instrument / Miniature, Medical /Dental
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plated, Stainless Steel
- Features: Cylindrical, Other, Prelubricated, Single-Row Tapered
-
Supplier: JTEKT North America, Inc.
Description: equipment Clean bearings that do not generate impurities by wear, etc. through lubrication in a vacuum are adopted in the vacuum chamber of the ion implantation equipment. Bearing for spattering equipment For the hot vacuum section of the spattering equipment, a bearing of the
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Thickness / Wall Thickness: 0.03125 inch
- Length: 24 inch
- Diameter: 48 inch
- Density: 2.1 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Thickness / Wall Thickness: 0.0625 inch
- Length: 24 inch
- Diameter: 48 inch
- Density: 2.1 g/cc
-
Supplier: Piezosystem Jena, Inc.
Description: bare stack type actuators without housing motion up to 123 µm sub-nm resolution high stiffness up to 250 N/µm blocking force up to 3500 N ball tip and flat top/end plates available optional vacuum version available optional cryogenic temperature version available applications:
- Maximum Displacement: 2 to 123 µm
- Blocked Force: 420 to 3,500 N
- Maximum Operating Voltage: 130 volts
- Capacitance: 99.99999999999999 to 36,399.99999999999 nF
-
Supplier: Ensinger, Inc.
Description: CMF has been designed with ceramic fillers to be very dimensionally stable and machinable with tightest tolerances. Ceramic filled PEEK resists the formation of burrs during machining and does not absorb moisture, allowing for more accurate and precise dimensions of even the smallest
- Use Temperature: 500 F
- Thermal Conductivity: 0.37499254 W/m-K
- Water Absorption: 0.06 %
- Tensile Strength (Break): 14,122 to 15,200 psi
-
Supplier: Precision Surfacing Solutions
Description: between two rotating plates. The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems. The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its upper surface. Polishing
- Power: 2.9484848467862 to 7.37121211696551 HP
- AC Voltage & Phase: 50 Hz / International Power
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Power Source: Electric Motor / Vibrator
-
Description: Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes, transistors,
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 49,000 psi
- Elongation: 42 %
- UNS Number: 94,610
-
Supplier: Witte Pumps & Technology GmbH
Description: and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high precision. Currently the
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
INNOVACERA provides precision anode assemblies designed for INFICON MPG400 / MPG401 cold cathode vacuum gauge repair and refurbishment applications.Manufactured with high purity alumina ceramic insulation, precision metallization and vacuum brazing technology,the assembly delivers reliable high (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Introduction to Circular Type Multipin Vacuum Feedthrough A (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
welding. INNOVACERA’s welding processes include brazing and glass welding to meet the different needs of our customers. Orifice Plates INNOVACERA’s many years of experience in metallization and ceramic-to-metal production enable us to provide solutions according to your requirements. Our ceramic-to-metal components are ideal for use in high vacuum, High voltage, and high-pressure applications. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
resistance and no chemical reaction with fired ceramic parts, it’s widely work as setter plate ceramic capacitors, sensitive parts, magnetic materials and other electronic components. Max working Temperature: 2600? Working Environment: Atmospheric Environment, Vacuum, Atmospheric Reduction (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
This alumina (Al?O?) porous ceramic disc series is designed for precision vacuum adsorption and air floating applications in semiconductor and advanced manufacturing environments. Featuring a uniform porous structure, the ceramics enable stable vacuum holding force and evenly distributed airflow (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, high mechanical strength, wear resistance, corrosion resistance, and high temperature stability, making them suitable for demanding industrial tooling and fixture applications. These porous ceramic tooling blocks are commonly used as support fixtures, vacuum (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
capabilities cover BeO substrates, crucibles, rods, plates, sleeves, and complex precision parts, all machined to tight tolerances for OEM and R&D applications. We provide full-process services including CNC ceramic machining (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
washers, BN insulators, BN insulation plates, BN flanges and other boron nitride ceramic insulator parts subjected to high thermal shock to meet customers’ specific requirements in the high temperature furnaces industry (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Alumina Ceramic Parts as Photolithography Machines in the Semiconductor Industry
Alumina Ceramic parts are used for rotating parts in photolithography machines and in a vacuum state. This requires extremely high machining accuracy, and the runout of the inner circle is required to be within 2 microns. Fine ceramics have become key components of semiconductor equipment
More Information Top
-
Packaging design for Lawrence Berkeley National Laboratory high-resistivity CCDs
We then found a porous ceramic vacuum plate made by Tru-Stone Technologies.
-
Ceramic Filter Plate,Filter Plate,Ceramic Plate from ShengNuo Group, China
• Ceramic Vacuum Filter Plate .
-
Electrostatic chuck with a thin ceramic insulation layer for wafer holding
Characteristics of electrostatic chuck with ceramic plate in vacuum .
-
Fluctuational Variation in the Relationship Between Water Capacity and Soil‐Water Suction
After packing the dry soil into the sample ring placed on the dry ceramic plate, the soil and ceramic plate were vacuum saturated with previously boiled deionized water.
-
Electron and laser beam welding of high strain rate superplastic Al-6061/SiC composites
of the four 6061 materials were placed on a ceramic plate under vacuum at 1 ϫ 10Ϫ5 torr, similar to the vacuum usedFirst, thin sheets are the typical forms of materials for super- for EBW.
-
Interfacial criterion of spontaneous and forced engulfment of reinforcing particles by an advancing solid/liquid interface
⌰clv ϭ the contact angle of a liquid metal on a ceramic plate in vacuum (or neutral gas)—this value has .
-
Fundamentals of Gas Micropattern Detectors
In one case the cathode was manufactured from wire mesh and in the other cases from a well-polished metallic plate and glass and ceramic plates with vacuum evaporated metallic layers.
-
The study and optimization of new micropattern gaseous detectors for high-rate applications
In one case, the cathode was manufactured from wire mesh, and in the other cases from a well-polished metallic plate and glass and ceramic plates with vacuum evaporated metallic layers, with the results shown in Fig. 4.
-
Ceramic Plate - Ceramic Plate Manufacturers, Suppliers
Machine for PVD Coating On Ceramic Wares/ Vacuum Plating Machine Equipment .
-
Numerical modeling of water balance for temporary landfill cover in North Germany
The water retention curve parameters were measured by combined 1.5 MPa ceramic vacuum and pressure plate (–1, –2, –3, –6, –15, –30, –50 kPa) outflow method on seven met- al cylinders (100 cm 3) sampled from each tested location and depth.
Indicates content that may require registration and/or purchase.