-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: 3X Ceramic Parts Company Limited
Description: 3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3.5mm/4mm/4.5mm/5mm/6mm/8mm/10mm/12mm/14mm/16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into two
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Close-Coupled Centrifugal Pumps (G&L Series 3642) Applications include water circulation; liquid transfer; general purpose pumping; spraying systems; booster service; and jockey pump service 3642 Numbering system (Click on image to zoom): Features and
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving design provides
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Standard John Crane type 21 mechanical seals with carbon versus ceramic faces and viton elastomers. Optional high temperature and chemical duty seals available. The NPO can be installed in either a horizontal or vertical position. An optional seal chamber vent is
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Wacker Neuson SE
Description: Remove clean water from your job site fast and economically with dewatering pumps. These simple, easy to use pumps are designed to move water up to 264 gpm (1000 l/min) with very little solids, up to .25-inch (6.5 mm). With its self-priming centrifugal pumping action and
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 41 psi
- Media Temperature: 250 F
-
Supplier: ARGAL s.r.l.
Description: Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made of reinforced thermoplastic polymers. Internal
- Discharge Size: 0.75 to 1.25 inch
- Maximum Discharge Flow: 5 to 14 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: Myers by Pentair
Description: quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential Heavy-duty motor with double ball bearing design and voltage selection device Mechanical shaft seal with ceramic face and stainless steel construction for long seal life Optional
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: General Pump
Description: HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 185 F
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have single
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302
- Discharge Size: 1.25 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 14.73988439304 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl®Seal - Carbon and Ceramic faces
- Discharge Size: 0.88 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 31 GPM
- Maximum Discharge Pressure: 13.87283236992 psi
-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out design allows
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: U.S. Plastic Corporation
Description: protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation
- Pump Type: Submersible Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: 13⁄16" Impellers - Noryl®Seal - Carbon and Ceramic faces with Neoprene®and Nitrile elastomers
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
Supplier: Wilo AG
Description: Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor applications (hobby, garden) Rust-free stainless steel prevents corrosion, even
- Maximum Discharge Flow: 22.014333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 41 to 95 F
- Water Temperature: 41 to 95 F
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller - Phenolic Seal
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 6.06936416184 psi
- Media Temperature: 220 F
-
Supplier: Crane Pumps & Systems
Description: Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carbon/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Trebor International
Description: The new air-operated Trebor® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1 inch
- Media Temperature: 230 F
-
Supplier: Taco Comfort Solutions
Description: Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest standards for hydraulic performance and dimensional characteristics so
- Pump Type: Circulation Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Single mechanical seal (ED), Single mechanical seal with buffer fluid (AD) Double mechanical seal with buffer fluid (DD), Magnetic coupling, stuffing box, Heating System: Steam, water, heat transfer oil, electrical Operating Parameters Viscosity: 0,5 to 1.000.000 mPas
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: General Pump
Description: complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to
- Maximum Discharge Flow: 2.6 GPM
- Maximum Discharge Pressure: 2,200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Liquid Handling Pumps - Intellistar Vertical Inline Pump w/Variable Frequency Drive -- Model 382-VFDSupplier: Pentair Engineered Solutions
Description: Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps
- Pump Type: Centrifugal Pumps
-
Description: resistance, wear resistance and other properties. SIC Ceramics Seal Ring Use The silicon carbide ceramic seal ring can be divided into shaft seal, hole seal, dust seal, guide ring, fixed seal and rotary seal according to its different
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: ProMinent Fluid Controls, Inc.
Description: 77 ft. water (23.5 mWs) Liquid end in PP or PVDF (optional) Coupling between motor and impeller via magnetic-coupling Oxid ceramic bearin and union FKM (Viton) housing seal FKM (Viton) suction and dischare connection seals Pump is standard absorbing (needs supply)
-
Supplier: Serfilco, Ltd.
Description: "inboard" and, thus tends to be self-cleaning. The seal is available as a single seal solution flush or as a double seal which uses external liquid as a flush. By adding the double seal, these pumps can better handle abrasives / salts and be protected from running
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
Our innovative designs are capable of filling water-thin to highly viscous products. The ProSys advanced engineering approach creates unique solutions featuring servo drives and leading edge technologies. RT60 tube fillers (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Our sealless pumps prevent leakage and enhance safety Our sealless design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
to guide the gate into a secure, leak-resistant seal every time, even in fluctuating water levels and /or debris-laden flows. Pump Discharge Solution – An optional spring bumper is available for pump discharge applications, featuring a neoprene seal (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
) provides the inboard (primary) stationary seal face. These precision-machined stationary seal faces (stators) are inherently malleable to mate against hardened, lapped and polished rotating seal face surfaces. The seal cavity is flushed with water to remove any debris and quench or cool the seal faces (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Science and Technology Highlights of ORNL's Energy Efficiency and Renewable Energy Program, Number 2, 1999
Many of the patents held by other organizations as the result of cost-shared research have led to successful commercial products such as high-efficiency compressors for refrigerators; ceramic water pump seals ; vacuum insulation panels; and low-comosivity, low-toxicity working fluids…
-
Businessline
Standard Oil Engineered Materials Company (Niagara Falls. New York) will construct a $7 million facility for the production of Hexcloy" SA sintered silicon carbide ceramic water pump seal faces for the automotive industry.
-
News & Update
Standard Oil Engineered Materials Company (Niagara Falls. New York) will construct a $7 million facility for the production of Hexcloy" SA sintered silicon carbide ceramic water pump seal faces for the automotive industry.
-
Manual diesel engines
…of nitrile rubber (NBR) and other elastomeric varieties in Kühlmittel- and oil seals, - insert of polytetrafluoroethylene (POLYTETRAFLUOROETHYLENE) by verschleissbeanspruchten parts, e.g., oil seals, use, of rings of Al2O3 or SiC ceramics for water pump -sliding ring sealings instead of special coal…
-
CR4 - Thread: Air Conditioning Systems and Water Lines
Use ceramic -stainless seals for the chilled water pumps and teflon packing for the cooling tower pumps.
-
Characterization and mechanical behavior of ceramic rings
It was possible to study the mechanical resistance of commercially available ceramic rings used as mechan- ical seals in water pumps , previously characterized by several techniques, employing a non-conventional diametral compression test.
-
Polymer pad dampens vibrations of pump ceramic seal
The water pump of a vehicle engine uses a ceramic seal .
-
Handbook of Diesel Engines
In addition to individual, already common structural ceramic parts, e.g. highly stressed axial water pump seal rings and tappet rollers, advanced ceramic coatings will most likely be employed as standard, e.g. for piston rings.
-
Development of a cavitating descaling technique for on-line geothermal pipe and component cleaning and scale removal. Final report
The pump was equipped with three water lubricated ceramic plungers sealed by chevron packings.
-
Ceramics in modern
engineering
…path has not been an easy one, and several more cycles may be needed before all the problems are overcome and we have production vehicles running reliably with ceramic parts other than spark plugs, water pump shaft seals and exhaust catalytic converters…
Indicates content that may require registration and/or purchase.