-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: Bailey-Parks Urethane, Inc.
Description: used Diamondback® Ceramic Chip liners and reported wear advantages of as much as 2:1 over standard Diamondback®. We impregnate the top 38% of the urethane regardless of sheet thickness to produce a smooth ceramic surface. Ceramic is 85% alumina with a hardness of 9
-
Supplier: National Oilwell Varco
Description: Liners National Oilwell Varco Mission liners are manufactured using only the highest-grade materials. Mission liners offer extended run times with excellent resistance to abrasion, erosion and corrosion. Mission offers ceramic, chrome iron sleeved and hardened steel
- Function: Abrasion / Sliding Wear, Corrosion, Erosion
- Liner Materials: Ceramic, Metal
- Industry / Application: Oil & Gas / Petrochem
-
-
Supplier: Redwood Plastics
Description: The ultimate material for high load, high speed and severe sliding abrasion applications. Composed of virgin polymer and premium additives, Redco™ Tivar® Ceram P® is a shatter-resistant alternative to ceramics, reducing wear and machine maintenance downtime.
- Function: Abrasion / Sliding Wear, Impact
- Form: Loose Liner / Pre-fabricated
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
-
Description: Ceramic hip Joint ball Head & Liner Material:· Ball Head: Made from high-strength Zirconia- Toughened alumina (ZTA) ceramics, offering excellent wear resistance, reduced friction, and long-term stability.· Liner: Made from high-strength Zirconia- Toughened alumina
- Applications: Biocompatible / Bioceramics
- Features: Specialty Ceramic
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, grey, ceramic-filled, trowelable, epoxy-based surface coating for metals. Ideal for protecting against coarse particle abrasion or erosion, or for rebuilding worn parts. LOCTITE® PC 7218 is a 2-part, grey, ceramic-filled, trowelable, epoxy-based surface coating designed to
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: SAE International
Description: which wire-based methods do not have any access, particularly metal matrix composites and pure ceramics. The compositions can be tailored to the specific challenges in an engine, e.g., excessive abrasive wear, scuffing, corrosion caused by adulterated fuel or high exhaust gas
-
Supplier: CoorsTek
Description: produces ceramic armor components used as the ballistic armor strikeface of lightweight composite armor systems. CeraShield™ ceramics work with appropriate backing systems to neutralize various ballistic threats including armor-piercing rounds and IED shrapnel. Armor Integration
- Industry / Application: Automotive / Transportation, Military / Aerospace
- Features: Blast / Ballistic Mitigation, Wear Plate / Strip / Part
- Liner Materials: Ceramic
- Function: Impact Protection
-
Supplier: CoorsTek
Description: CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles Exceptionally well-suited for
- Industry / Application: Automotive / Transportation, Military / Aerospace
- Features: Blast / Ballistic Mitigation, Wear Plate / Strip / Part
- Liner Materials: Ceramic
- Function: Impact Protection
-
Supplier: CoorsTek
Description: microstructures to ensure durable performance, and consistently reliable defense to unexpected threats. Performance & Assembly Advantages CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide: Low
- Features: Blast / Ballistic Mitigation, Wear Plate / Strip / Part
- Liner Materials: Ceramic
- Function: Impact Protection
- Industry / Application: Military / Aerospace
-
Supplier: 3X Ceramic Parts Company Limited
Description: excellent wear resistance, corrosion resistance, high strength and good toughness. Ceramic cylinder liners instead of metal cylinder liners can not only adapt to high temperature, high pressure, corrosion and The sand abrasion material has harsh environment, and can
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Description: series of custom made products in-house. Wear ceramic parts Ceramic Nozzles Ceramic Sprayers Cyclones Homogenizing devices Ceramic Linings Milling Systems Ceramic Thread guides Precision components Ceramic Measuring Components Ceramic Control
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Abresist Corporation
Description: No Description Provided
- Function: Abrasion / Sliding Wear
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Furnace / Foundry, Manufacturing / Machinery, Material Handling, Mining, Power Generation, Pulp & Paper, Steel / Metal Mills, Water / Wastewater
- Liner Materials: Ceramic
- Features: Corrosion, Erosion, Liner / Lining System, Loose Liner / Pre-fabricated, Other, Pipes / Piping, Specialty / Other, Tile / Sectional, Vessels (Tanks / Reactors), Wear Plate / Strip / Insert
-
Supplier: ASTM International
Description: The parameters (wear depth and volumetric wear) evaluated and reported in this guide are estimated from the assumed as-manufactured shape of the components. The wear volume is calculated using a numerical integration method and the wear depth is the difference between the
-
Description: What are Magnesium Stabilized Zirconia Ceramic? Magnesium oxide stabilized zirconia ceramic wear-resistant blocks are a type of advanced ceramic material that has gained significant attention in recent years for their exceptional wear resistance and
- Shape / Form: Block
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Tube Rod Pin Shaft ZrO2 Zirconia Ceramic ring, flange , Zirconia Bezel watch ring Zirconia plunger, piston ZrO2 Zirconia ceramic washer, wafer , spacer Zirconia Ceramic Substrate Sheet Zirconia ceramic blade Zirconia ceramic plate, Zirconia block
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: ASTM International
Description: stem/neck, neck/head, or cup liner/shell interface) or at the acetabular cup rim. 1.3 The parameters (wear depth and volumetric wear) evaluated and reported in this guide are estimated from the assumed as-manufactured shape of the components. The wear volume is calculated
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter, Length of Alumina Ceramic Rod , Ceramic Pin we supply : Various Diameter from 0.2mm , 0.5mm , 1mm, 2mm , 3mm , 4mm , 5mm, 6mm , 7mm , 8mm , 9mm , 10mm , 11mm , 12mm , 13mm , 14mm , 15mm , 16mm .... ceramic rod , ceramic pin , ceramic shaft we custom make
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramics
- Shape / Form: Bar Stock, Rod Stock
- Specialty Ceramic Type: Zirconia
-
Supplier: U.S. Refractories
Description: productivity and reduce cost. Ideal for wear resistant liners.
- Diameter: 6 to 12 inch
- Length: 48 to 72 inch
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Width / O.D.: 6 to 12 inch
-
Description: components. Ceramic Diffusion Bonding Silicon, boron and nitrogen react with the metal surface and diffuse into the near-surface region. The resulting gradient composite ceramic layer provides strong bonding and wear resistance. Self-Lubricating Surface Properties Hexagonal
- Features: Specialty / Other
-
Supplier: Saint-Gobain Coating Solutions
Description: 1500° C. The #233/233PW powders are ideal for combustion liners and after-burner parts in jet turbines. The 233 powder is approved for PW 1333, A50TF155 class A and meets the specifications for EMS 52432 type XXVI and Rolls Royce 9507/21. Saint-Gobain Coating Solutions manufactures a range of
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Industry: Agricultural / Forestry, Automotive, Chemicals / Materials, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Packaging, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Corrosion Mitigation Capabilities: Cathodic Protection, Cladding / Hardfacing, Corrosion Repair, Inspection / Monitoring, Liner / Lining System, Material Selection / Design Assistance, Passivation
- Features: Coating / Painting, Midwest US Only, North America, Northeast US Only, Other, Southern US Only, Specialty / Other, United States Only
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire.
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
Find Suppliers by Category Top
Featured Products Top
-
Biocompatibility Advanced ceramics like alumina and zirconia are chemically inert and do not release metal ions—reducing inflammation, allergic reactions, and post-operative complications. Superior Wear Resistance With ultra-low friction and high hardness, ceramic (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
! We’re excited to showcase our Ceramic Femoral Head and Liner innovative solutions for hip joint replacement—at this premier orthopaedic event (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
18 years of experience in mass production of precision ceramics Independently develop toughened alumina materials and have been using them for over 10 years The production line uses ultra-high-precision equipment imported from (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
orthopedic implants. Femoral Head – Manufactured with high precision to ensure smooth articulation, excellent wear resistance, and long-term reliability. Liner – Engineered to provide optimal contact surface with superior durability and biocompatibility (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
. Thermal Sensitivity: Heat buildup can induce micro-cracks. Tool Wear: Abrasive nature of ceramics accelerates tool (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Overview Silicon nitride (Si?N?) is an advanced structural ceramic material known for its exceptional combination of strength, toughness, and thermal stability. Compared with metals or traditional ceramics, it performs reliably under extreme mechanical, thermal, and chemical environments (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, they’re not affected by an extensive array of chemicals, other than strong alkalies, phosphoric acid, and hydrofluoric acid. CERMEX® BK2300 Refractory Ceramic Fiber Mat Having been needled for additional strength and surface integrity, this mat is imbued with great (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
exhausts and fuel lines cannot withstand these combined stresses, the result is accelerated component wear, elevated fire risk, and increased danger to personnel. Many conventional exhaust and line insulation materials, like uncoated fiberglass wraps and basic thermal lagging, were designed primarily for (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
engineers to find the ideal balance of weight, strength, and fire performance for any application. Lower densities (3-8 lbs/ft³) are suitable for lightweight cores, models, and prototypes. Higher densities (25-40 lbs/ft³) can be used as load-bearing, impact-protective, or insulated liners (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
More Information Top
-
ZASMHBA0003061
Another approach to improve the impact resistance of ceramic wear liners is the use of a ceramic-filled polymer.
-
ceramic plate - offers from ceramic plate manufacturers, suppliers, exporters & wholesalers
Rubber ceramic wear liner 1.
-
Abrasion resistant rubber sheeting from PRM Industry Co., Ltd, China
• Rubber Ceramic Wear Liner .
-
Alumina Ceramic Pulley Lagging from PRM Industry Co., Ltd, China
• Rubber Ceramic Wear Liner .
-
New Composite for Dense-medium Cyclone in Coal Separation--《Hot Working Technology》2013年16期
【Key Words】: dense medium cyclone ceramic liner wear mechanism wear resistance composite .
-
Gas Cyclones and Swirl Tubes
The metal anchoring can be designed so that it is not, itself, eroded until the ceramic liner has worn down to at least 75% of its original thickness.
-
wear resistance ceramics - offers from wear resistance ceramics manufacturers, suppliers, exporters & wholesalers
Sell Wear resistant ceramic liners .
-
Tribology in Total Hip Arthroplasty
Fig. 9.3 Area of stripe wear on ceramic liner .
-
Electrical and dielectric properties of TiO2 and Fe2 O3 doped fly ash
Impor- tant value added products like wear resistant ceramic liner , glass ceramics and synthetic mullite have been made from fly ash.
-
Diagnostic Imaging of Musculoskeletal Diseases
… preoperative imaging, 509 prosthetic complications, 514–521 component loosening, 517–518, 518f dislocation or subluxation, 515 fractures, 514–515, 515f, 517f infection and infective loosening, 518–521, 519f retained surgical material, 515–516, 515f prosthetic designs, 502–503 ceramic-on- ceramic , 502 liner wear vs. creep, 503f metal …
Indicates content that may require registration and/or purchase.