Products/Services for Certified Organic Citric Acid

  • Organic Chemicals-Image
    Organic Chemicals - (1481 companies)
    ...with various functional groups including carbonyls, halocarbons, nitriles, amines, diazo compounds, sulfonic acids, mercaptans, alcohols, etc. The GlobalSpec SpecSearch database contains these types of organic chemicals. Aliphatics include both alkanes...
  • Food Additives-Image
    Food Additives - (420 companies)
    ...pH levels. Citric acid, lactic acid. Cheeses, jams/jellies, confections. Stabilizers/thickeners. Helps establish and maintain a firm texture. Pectin; gelatin; arabic, guar, and locust bean gums. Frozen confections, jams/jellies, dressings, puddings...
  • Organic Solvents-Image
    Organic Solvents - (379 companies)
    Organic solvents are chemicals with a carbon molecule base that are used to dissolve a material or extract one material from another. How to Select Organic Solvents. Organic solvents are chemicals that have a carbon-based molecular structure...
  • Total Organic Carbon (TOC) Analyzers-Image
    Total Organic Carbon (TOC) Analyzers - (63 companies)
    They suffer from an analytical range limited to parts per billion measurement, and are also susceptible to interference from ionic contamination, halogenated organic material, acids, and bases. Membrane conductivity detectors are more robust than direct...
  • Lead Acid Batteries-Image
    Lead Acid Batteries - (389 companies)
    Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
  •  
    Volatile Organic Compounds (VOC) Analyzers - (42 companies)
    Volatile organic compound (VOC) analyzers are used to detect concentrations of heavy hydrocarbons in gas or liquid media. They can be used to detect alkanes, isoalkanes, cycloalkanes, alkenes and aromatics as well as benzene, toluene, xylenes...
  •  
    Neutralization Equipment - (42 companies)
    Neutralization equipment promotes the chemical process that produces a solution that is neither acidic nor alkaline. Neutralization equipment is used to produce a neutralization reaction, which occurs when an acid and a base, usually both in aqueous...
  •  
    Etchers and Etching Machines - (63 companies)
    Etchers and etching machines remove material from the surface of a part using an acid or alkaline chemical solution. Etchers and etching machines, also known as chemical milling machines, use masking substances to protect some surface areas...
  •  
    Chemical Testing Services - (454 companies)
    Chromatography. Two major types: Acid extraction (hydrochloric acid) and Solvent extraction (organic). Chemistry Lab Demo:Extractions. Treatment and reduction of hazardous waste. Physical separation is often used first. Residuals may be created due...
  •  
    Monomers, Intermediates, and Base Polymers - (260 companies)
    Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants; Monomers, intermediates and base polymers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
AGC Chemicals Americas, Inc.
Mitsui Chemicals America, Inc.
AGC Chemicals Americas, Inc.