-
Supplier: Newark, An Avnet Company
Description: COOL FAN KIT, 120MM FAN, 120CFM; Kit Contents:120x32mm OD1232-SPOT Fan, 2x Fan Guards, DIN Rail, Mounting Bracket & Screws, Power Adaptor, Tape; Flow Rate - Imperial:120CFM; Flow Rate - Metric:3.4m³/min RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: Reduce heat buildup in your computer case! This Adaptec ACC-9100 Cooling Fan is a PCI slot mounted case fan that expels damaging hot air from inside the case and improves system stability and lifespan! Features include 2600 RPM fan speed, 28 CFM air flow and has
- Maximum Air Flow: 28 SCFM
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Allied Electronics, Inc.
Description: Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL,
-
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input
-
Supplier: Allied Electronics, Inc.
Description: Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input
-
Supplier: Computer Network Accessories, Inc.
Description: Extend the life of your CPU. For AMD Socket A (462) Duron/Athlon 950MHz, Intel FC-PGA(2)370 PIII/Celeron 1.1GHz, Ball Bearing, 3 pin connector. Fan Size: 50mm x 50mm x 15mm; Heatsink Material: Aluminum; Air Flow: 15 CFM; Cooler Dimension: 52mm x 50mm x 55mm; Support CPU Speeds up to:
-
Supplier: Xoxide
Description: Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the Wii Stong Axial slower fan dissipates heat effectively USB pass-through interface so you do not lose your ports powering the fan Pure white design to blend perfectly with the
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 172MM, 24VDC, 325CFM, 63DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:325CFM; Noise Rating:63dBA RoHS Compliant: Yes
-
Supplier: Xoxide
Description: The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air in your case and then projects it directly on the fan blades with incredible accuracy! Microchip technology
-
Supplier: Xoxide
Description: Got PS3? Then get DEFENDER! The DEFENDER Cooling Fan from EverCool is designed to supplement airflow into your PS3 console shaving off a few precious degrees. Powered by your PS3’s USB port, the DEFENDER requires no batteries or external power connection. The DEFENDER features an
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 50MM, 12VDC, 12.36CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.36CFM; Noise Rating:28dBA; Power Rating:960mW RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W RoHS Compliant: Yes
-
Supplier: Xoxide
Description: Bearing Type: Everlube Features: High performance cooling solution for the X-BOX 360 Strong axial fans dissipate heat effectively Rounding arc design to blend perfectly with the X-BOX 360 design Green light for a more shiny working environment Specifications: Dimensions: 150 x 70 x
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan 10CFM 1.56W 12V 40x40mmAR/TS/PWM
-
Supplier: DigiKey
Description: Fan Tubeaxial 24VDC Square - 40mm L x 40mm H omniCOOL™ Magnetic Sleeve 7.7 CFM (0.216m³/min) 2 Wire Leads
- Maximum Air Flow: 7.7 SCFM
- Maximum Static Pressure: 0.16999999999999998 in H2O
- Maximum Sound Level: 21 dbA
- Motor Voltage: 24 volts
-
Supplier: Win Source Electronics
Description: Category: Fan Win Source Part Number: 1385859-CISCO NXA-FAN-160CFM-PE - Nexus Fan, port side exhaust airflow, Spare Manufacturer: CISCO
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 92X25.4MM 12VDC WIRE
- Maximum Air Flow: 96.1 SCFM
- Maximum Sound Level: 49.8 dbA
- Nominal Power: 6 watts
- Operating Temperature: 57.2 to 158 F
-
Description: FAN AXIAL 60X10.6MM 12VDC WIRE
- Maximum Air Flow: 24.2 SCFM
- Maximum Sound Level: 41.4 dbA
- Nominal Power: 3.12 watts
- Operating Temperature: 57.2 to 158 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1144237-CFM-6010V-140-285 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CFM-60V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.5 W Lifetime @ Temp.:
- Application: Industrial/Commercial
-
Supplier: ODG (Origin Data Global)
Description: DC AXIAL FAN, 40 MM SQUARE, 10 M
- Maximum Air Flow: 10 SCFM
- Maximum Sound Level: 37 dbA
- Nominal Power: 1.2 watts
- Operating Temperature: 57.2 to 158 F
-
Supplier: Heilind Electronics, Inc.
Description: FAN,225CFM,115VAC,50/60HZ
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 120X38 24V 105CFM
-
Supplier: Heilind Electronics, Inc.
Description: FAN AC 120X38 115V 110CFM
-
Supplier: Classic Automation LLC
Description: 10" FilterFan 230VAC 270m3/h (159 CFM) RAL7035 - IP54
- Maximum Air Flow: 159 SCFM
- Maximum Sound Level: 62 dbA
- Operating Current: 0.25 to 0.33 amps
- Operating Temperature: 14 to 158 F
-
Supplier: Classic Automation LLC
Description: 10" FilterFan 115VAC 190m3/h (112 CFM) RAL7035 - IP54
- Maximum Air Flow: 112 SCFM
- Maximum Sound Level: 55 dbA
- Operating Current: 0.59 to 0.575 amps
- Operating Temperature: 14 to 158 F
-
Supplier: Classic Automation LLC
Description: 8" FilterFan 12VDC 108 m3/h (64 CFM) RAL7035 - IP54
- Maximum Air Flow: 64 SCFM
- Operating Temperature: 14 to 158 F
- Motor Type: 50/60 Hz AC
- Application: Industrial/Commercial
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Maximum Air Flow: 189 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Maximum Air Flow: 112 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Classic Automation LLC
Description: 10" FilterFan 115VAC 270m3/h (159 CFM) RAL7035 - IP54
- Maximum Air Flow: 159 SCFM
- Maximum Sound Level: 62 dbA
- Operating Current: 0.42 to 0.63 amps
- Operating Temperature: 14 to 158 F
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Maximum Air Flow: 89 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBJW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
- Maximum Air Flow: 340 SCFM
- Maximum Static Pressure: 1.315 in H2O
- Maximum Sound Level: 68 dbA
- Operating Current: 1.91 amps
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Maximum Air Flow: 89 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010DBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours
- Maximum Air Flow: 9 SCFM
- Maximum Static Pressure: 0.08 in H2O
- Maximum Sound Level: 24 dbA
- Operating Current: 0.06 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBJW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
- Maximum Air Flow: 340 SCFM
- Maximum Static Pressure: 1.315 in H2O
- Maximum Sound Level: 68 dbA
- Operating Current: 0.9 amps
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
AC Fans • 80mm to 280mm Sizes • 115VAC to 230VAC • Ball and Sleeve Bearing • 19CFM to 1150CFM • Up to IP68 Protection • Up to 100k Hour Life • HPLC Models (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
ETRI AC axial fans can make your products more reliable • L10 life at 40?C: 80,000 hours • 80x25mm to 172x150 mm • 21 CFM to 252 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Cooling Fan Cooling Electronic Devices eBook (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Frameless fans are unique cooling solutions designed to accommodate limited spaces by removing the bulky surrounding frame. In addition to providing optimal space efficiency, frameless fans from Pelonis Technologies offer several key benefits, including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Shopping In Air Conditioners - Big Bruin
… 115, Operation Mode Cool Only, EER 11, Amps 4.8, Watts 1.5 lb./hr., Dehumidification Rate 1.5 lb./hr., High CFM 140, Control Type Electronic , Refrigerant Type R410A, Power … … NEMA Plug Configuration 515P, Fan Speeds Cooling 3, Fan Speeds Heating …
-
Shopping In Air Conditioners - Big Bruin
… 115, Operation Mode Cool Only, EER 11, Amps 4.8, Watts 1.5 lb./hr., Dehumidification Rate 1.5 lb./hr., High CFM 140, Control Type Electronic , Refrigerant Type R410A, Power … … NEMA Plug Configuration 515P, Fan Speeds Cooling 3, Fan Speeds Heating …
-
Window Air Conditioning Units and Wall Air Conditioners - Grainger Industrial Supply
… Heating 3850, Voltage 115, Operation Mode Cool/Heat, EER 10.9, Amps 7.5, Watts 734, Dehumidification Rate 2.6 lb./hr., High CFM 205, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 5-15P, Fan Speeds Cooling 2, Fan Speeds Heating …
-
$1000-$1500 HVAC and Refrigeration - Grainger Industrial Supply
… 000, Voltage 208/230, Operation Mode Cool/Heat, EER 9.4, Amps 12.2/13.2, Watts 2500, Dehumidification Rate 6.5 lb./hr., High CFM 560, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 6-20P, Fan Speeds Cooling 2, Fan Speeds Heating …
-
Shopping In Air Conditioners - Big Bruin
… 22XR85 Wall Air Conditioner, Btuh Cooling 8000, Voltage 115, Operation Mode Cool Only, Eer 10.4, Amps 6.4, Watts 769, High Cfm 600, Control Type Electronic , Refrigerant Type R410a, Power … … Plug Configuration 5-15p, Fan Speeds Cooling 3, Fan-only Speeds …
-
Grainger.com
… BtuH Cooling 10,000, Voltage 115, Operation Mode Cool Only, EER 11.3, Amps 8.5, Watts 880, Dehumidification Rate 3, High CFM 300, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 5-15P, Fan Speeds Cooling 3, Fan-Only Speeds …
-
FRIEDRICH products - Grainger Industrial Supply
… 115, Operation Mode Cool/Heat, EER 9.6, Amps 7.5, Watts 2.2 lb./hr., Dehumidification Rate 2.2 lb./hr., High CFM 260, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 5-15P, Fan Speeds Cooling 3, Fan Speeds Heating …
-
Grainger.com
… BtuH Cooling 10,000, Voltage 115, Operation Mode Cool Only, EER 11.3, Amps 8.5, Watts 880, Dehumidification Rate 3, High CFM 300, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 5-15P, Fan Speeds Cooling 3, Fan-Only Speeds …
-
$900-$1000 HVAC and Refrigeration - Grainger Industrial Supply
… 200/, Voltage 208/230, Operation Mode Cool/Heat, EER 9.5, Amps 5.6/6.0, Watts 1210, Dehumidification Rate 3.8 lb./hr., High CFM 290, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 6-20P, Fan Speeds Cooling 3, Fan Speeds Heating …
-
Grainger.com
… Heating 3850, Voltage 115, Operation Mode Cool/Heat, EER 10.9, Amps 7.5, Watts 734, Dehumidification Rate 2.6 lb./hr., High CFM 205, Control Type Electronic , Refrigerant Type R410A, Power … … Plug Configuration 5-15P, Fan Speeds Cooling 2, Fan Speeds Heating …
Indicates content that may require registration and/or purchase.