-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.625 inch
- Length: 6 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.5 inch
- Length: 5 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.094 inch
- Length: 2 inch
- Features: All Dowel Pins
- Design Units: English
-
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.5 inch
- Length: 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Description: Ondrives.US produces instrument quality, precision ground steel shafts and dowel pins in many materials, diameters, and lengths. Most precision shafts are available for same day shipment. Offered in 3 variations. This is a general purpose, non magnetic stainless steel. It may show
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
Find Suppliers by Category Top
Featured Products Top
-
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Earthquake Centrifuge Modeling Using a Laminar Box
The rollers are cormnercially available 0.476 cm diameter by 0.794 cm long stainless steel straight dowel pins , chamfered on each end.
-
Mechanical Assemblies: Their Design, Manufacture, and Role in Product Development
The only chamfers are located on the dowel pin .
-
Standard Handbook of Machine Design, Third Edition > UNTHREADED FASTENERS
(c) Hardened and ground production pin; corner radius is in the range 0.01 to 0.02 in. (d) Ground unhardened dowel pin or straight pin, both ends chamfered .
Indicates content that may require registration and/or purchase.