Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws oil like
- Type: Bag
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws oil
- Type: Bag
-
Supplier: Terra Universal, Inc.
Description: These activated charcoal filters, manufactured from coconut-shell based activated charcoal of 8-12 mesh size, are used to remove a broad range of organic compounds and solvents fumes. Special processing ensures a large surface area per gram weight. They function through physical
- Efficiency: 99.99 to 100 %
- Media Type: Activated Carbon / Charcoal
- Construction: Frame / Assembly
- Features: Other
-
-
Supplier: Radwell International
Description: STATIONARY REAR FILTER, FUME EXTRACTOR, ACCESSORY TYPE: CHARCOAL IMPREGNATED STATIONARY REAR FILTER, FOR USE WITH: EDSYN FUMINATOR FXF11/FXF12 FUME EXTRACTORS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with Activated Carbon for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: HDT Global
Description: HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the standard
- Length: 11.15 inch
- Width / Ring Size: 5 inch
- Media Type: Activated Carbon / Charcoal
- Construction: Cartridge Filter
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with CCS Activated Carbon for use with Extract-All® S-DD1 Compact Downdraft System and S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Filter 2 (Stages 4-5): Anti-Bacterial Filter and HEPA Filter Compound filter made up of a HEPA Filter and an Anti-Bacterial/Anti-Viral Sterilization Filter. HEPA filters are capable of removing particles down to 0.3 microns in size with 99.97%
- Length: 18 inch
- Height: 12.5 inch
- Width / Ring Size: 0.75 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Airflow Systems, Inc.
Description: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter chugs easily without tools. Prewired to Junction Box: For fast, easy installation. Options
- Air Flow Volume: 20,396.71612870328 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: SPA Replacement Filter Package #4 for use with Extract-All® SPA1 or SPA REV Fume Extractor Systems Included With Product SPARF4 – Pleated Filter SPARF7 – HEPA Filter SPARF8 – 4 lbs. of replacement CCS Activated Carbon
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 2 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC composite filter is designed to extract hazardous elements from the air (i.e. nuclear, biological and chemical agents). The filter is a self-contained sealed canister comprising of two concentric elements; an ultra high efficiency particulate element; and a
-
Supplier: Micro Air
Description: extending filter life. Cartridge collectors can also be equipped with HEPA filters or Charcoal Modules. Micro Air® Portable Air Cleaners are your clean air solution to multiple industrial applications! Micro Air® equipment, engineered with versatility
- Efficiency: 95 %
- Airflow: 400 to 700 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Hydrofarm, Inc.
Description: air exhaust system. A pail of ona gel attaches securely to the bottom of the carbon-air unit. The ona carbon-air unit is to be used exclusively with ona gel. Features 30 lbs. Bituminous charcoal based carbon filter with 1-6 inch duct for incoming air (top
-
Supplier: Parker Sporlan Division
Description: The Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance
-
Supplier: NuAire, Inc.
Description: or both. Three Filter Configuration: Pre-filter, HEPA filter, and charcoal filters Mini-Clean Room Canopy / Clean Air Wall. The Labgard: 605 is flexible: use it as an animal Containment Enclosure, a mini-clean room or clean air wall.
- Fabrication: Modular Softwall
- Material: Steel - Stainless
-
Supplier: Carlisle
Description: Meets 42 CFR Part 84 Standards. Binks Millenium 3000 - Premium Paint Spray Respirators. A charcoal filter respirator with a Silicone face piece, Adjustable straps, and Fully serviceable with the Binks tune-up kit - (40-1928) Binks Millenium respirators are not to be used with urethane
- Type: Cartridge / Filter
- Features: Disposable, Other
- Industry: Painting
-
Supplier: Airflow Systems, Inc.
Description: Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low profile cabinet: Easy access speeds filter changeout and maintenance. Dust Drawer: Easily
-
Supplier: Ecologix Environmental Systems
Description: Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides a surface area of 125 acres (1 Kg =1,000,000 sq. m.). The activated carbon surface is non-polar
- Filter Medium Material: Activated Carbon
-
Supplier: Terra Universal, Inc.
Description: Portable and highly maneuverable Excellent for emergency mercury clean-up The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system features a
- Airflow: 95 SCFM
- Vacuum Pressure: 88 in H2O vac
- Number of Inlets: 1 #
- Technology: Centrifugal
-
Supplier: SLEE Technik GmbH
Description: helps to keep up with day-to-day demand and allows staining of up to 1800 slides per hour. Unique is the flexibility of the cromatec linear stainer achieved by individual timing per cuvette and free selectable positions of up to 6 washing stations to just mention a few. The charcoal filtered
Find Suppliers by Category Top
Featured Products Top
-
high performance air-conditioning and refrigeration systems. Each Replaceable Core Model Filter-driers - Sporlan Catch-All® is factory tested to ensure trouble-free performance. Markets: • Residential & Commercial HVAC (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division
Conduct Research Top
-
Industrial Hyigene Report: Control of Methylene Chloride in the Workplace
with an activated charcoal filter. There are two WSL models available (Model SS-200 WSL and Model SS-300 WSL); the latter was used in this project.
-
Industrial Hygiene Report: Control of Diethyl Ether in the Workplace
with an activated charcoal filter. There are two WSL models available (Model SS-200 WSL and Model SS-300 WSL); the latter was used in this project.
More Information Top
-
Synergistic action of tropospheric ozone and carbon dioxide on yield and nutritional quality of Indian mustard (Brassica juncea (L.) Czern.)
Nonfiltered air Charcoal filtered air Elevated ozone Elevated ozone+CO2 Nonfiltered air+CO2 Ambient SEM CD (P=0.05 .
-
Air Quality and Comfort Measurement Aboard a Commuter Aircraft and Solutions to Improve Perceived Occupant Comfort Levels
A second objective obtained by performing a non-revenue flight with charcoal air filters at the end of their service life was to determine how much impact there is on air quality after the useful service life of the filter.
-
COMPARATIVE ABILITIES OF LEAF SURFACES TO NEUTRALIZE ACIDIC RAINDROPS I. THE INFLUENCE OF CALCIUM NUTRITION AND CHARCOAL‐FILTERED AIR
A second group of plants was kept in a Plexiglass chamber (1-2x3-0x1-2 m) equipped with activated charcoal air filters to remove particulates and gaseous pollutants from the air.
-
Proceedings of the fourteenth ERDA air cleaning conference
Extensive work was done in preparing activated charcoal air filters for nuclear power stations, to prevent a large accidental radioiodine release as had occurred at Windscale in 1957.
-
Phase 1 environmental report for the Advanced Neutron Source at Oak Ridge National Laboratory
… designed to allow no more than 0.5% loss per day from the primary containment and no more than 10% loss per day from the secondary containment which is held at negative pressure by blowers exhausting through absolute and charcoal air filters .
-
System for Exposing Humans to Low Levels of Swine Building Odorants and Dust
Air in the holding room is pulled from outside through a HEPA and charcoal air filtration system and circulated through an HVAC system in the air holding room.
-
17th DOE nuclear air cleaning conference: proceedings. Volume 2
HIGH-EFFICIENCY CHARCOAL AIR FILTER WITH COMBUSTIBLE FRAME by J.R. Edwards, Charcoal Service Corporation .
-
The effect of airborne contaminants in the cleanroom for ULSI manufacturing process
We also succeed in decreasing organic contaminants by use of adopting charcoal air filtering .
-
Waste Collector System Technology Comparisons for Constellation Applications
Air flow is directed through a static separator tank containing polyvinyl formaldehyde foam material, which adsorbs the urine, before exiting a charcoal air filter and fan.
-
The Paleobiosphere: a novel device for the in vivo testing of hydrocarbon producing-utilizing microorganisms
The air source was house air that was flowing at 1 l/min through a 4 9 22 cm charcoal air filter in-line with a PALL air sterilization filter and directly into the chamber as described above.
Indicates content that may require registration and/or purchase.