Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. •
- Operating Temperature: 23 to 140 F
- Features: Charge, Charge Amplifiers/Converters
- User Interface: None
- Form Factor: Panel / Chassis Mount
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820
- Analog Input Channels: 1 #
- Maximum Output: 2.5 volts
- Bandwidth: 10 kHz
- Output Impedance: 100 ohms
-
Supplier: PCB Piezotronics, Inc.
Description: CHARGE AMPLIFIER
-
-
Supplier: Columbia Research Labs, Inc.
Description: Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: Kistler Group
Description: Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance
- Analog Input Channels: 1 #
- Maximum Output: 20 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: Kistler Group
Description: Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is
- Analog Input Channels: 8 #
- Maximum Output: 30 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: MTI Instruments Inc.
Description: Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier
- Analog Input Channels: 1 #
- Features: Charge Amplifiers/Converters
- User Interface: None
-
Supplier: Kistler Group
Description: The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size 2 measuring ranges 10:1 External control (PLC) of "Measure" and " range" (measuring range)
- Analog Input Channels: 1 #
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 158 F
- Features: Charge Amplifiers/Converters, Charge Input, General Lab and Industrial, Integral Amplifier
-
Supplier: Encore Electronics, Inc.
Description: The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate
- Features: Charge Amplifiers/Converters, Charge Input, Data Acquisition Instrument / System, General Lab and Industrial
- User Interface: Front Panel and Display
- Form Factor: Rack Mount
- Outputs: Voltage Output
-
Supplier: MTI Instruments Inc.
Description: The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and
- Analog Input Channels: 2 #
- Features: Charge Amplifiers/Converters, Integral Filter
- Architecture: Digital (FIR, IIR)
- Function: High Pass, Low Pass
-
Supplier: Encore Electronics, Inc.
Description: Compact - 16 channels per GPSC rack Acceleration/displacement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to
- Bandwidth: 15 kHz
- Features: Accelerometer Input, Data Acquisition Instrument / System
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Kistler Group
Description: Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232
- Analog Input Channels: 4 #
- Accuracy: 0.05 % FS
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 140 F
-
Supplier: RESON
Description: The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Gain Range: 0 to 32 #
- Maximum Output: 2 volts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Miniature in-line charge amplifier,for use with high temperature sensors above 500° F
-
Supplier: PCB Piezotronics, Inc.
Description: In-line charge converter, 4 mV/pC, -5% frequency 1 Hz, 2-pin MIL conn.
- Operating Temperature: -65 to 250 F
- Shock Rating: 1,000 g
- Outputs: Voltage Output
-
Supplier: MTI Instruments Inc.
Description: This CA1800 provides up to eight(8) channels of precision charge amplification for accelerometers and other charge mode devices. Features Up to eight (8) channels of amplification Self contained compact 19 inch rack mountable chassis Independent gain settings for each channel All input
- Analog Input Channels: 8 #
- Features: Charge Amplifiers/Converters, Integral Filter, Programmable Filter
- Architecture: Digital (FIR, IIR)
- Function: High Pass
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension Resonators
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
Supplier: Vibra-Metrics
Description: Model CA-10/CA-04 Features: Transforms High Impedance Charge to Low Impedance Voltage Signal Low Noise Amplifier Compact Noise Amplifier Powered by Our Standard Constant Current Power Supplies Applications: Anywhere a Charge Output Type Accelerometer is required due to
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Engineered with Kistler Galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus 4 channels charge amplifier: For piezoelectric sensors Measuring
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 48,000 kbps
-
Supplier: Wilcoxon Sensing Technologies
Description: High temperature accelerometer and charge amplifier system, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included
- Acceleration: 50 g
- Frequency Range: 0.2 to 14,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Columbia Research Labs, Inc.
Description: The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many
- Analog Input Channels: 3 #
- Maximum Output: 32 volts
- Bandwidth: 20 kHz
- Output Impedance: 200 ohms
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe charge mode accelerometer, high temperature 260C, and charge amplifier system
- Acceleration: 50 g
- Frequency Range: 1 to 15,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Outputs: Acceleration
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with
- Number of Channels: 1
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Differential charge output pressure sensor, 65 pc/psi, 968 F, ATEX-CSA approved When using Model EX682A40 differential charge amplifier, also use 045M21B cable.
- Working Pressure Range: 1,450 psi
- Operating Temperature: -94 to 968 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: Differential charge output pressure sensor with UHT-12™ element, 15.5 pC/psi, +662 F When using Model EX682A40 differential charge amplifier, also use 045M21B cable.
- Working Pressure Range: 1,450 psi
- Operating Temperature: -65 to 662 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: compatibility with a wide range of charge amplifiers and straightforward integration make it a versatile choice for aerospace, automotive, and industrial testing.
- Frequency Range: 5,000 Hz
- Operating Temperature: -148 to 500 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 12 × 10-32 UNF (F) connectors with built-in amplifiers For charge-type sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Part Status: Obsolete FET Type: MOSFET N-Channel, Metal Oxide Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs:
- Features: Audio Amplifiers
-
Supplier: Advanced Energy Industries, Inc.
Description: 1% overshoot. Choose from PCB or chassis mounts and select mechanical and electrical performance options to meet your specific application needs. Advanced Energy's UltraVolt C series is ideal for high-energy pulsers, amplifiers, and discharge devices with large capacitance, fast repetition
- DC Input Voltage: 9 to 32 volts
- DC Input Current: 0.95 to 1.425 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.005 to 0.48 amps
-
Supplier: Encore Electronics, Inc.
Description: The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode,
- Low Pass Cutoff Frequency: 12 kHz
- High Pass Cutoff Frequency: 0.005 kHz
- Bandwidth: 80 kHz
- Features: 6, 8, Bridge Conditioner, Butterworth, Charge Amplifiers/Converters, Data Acquisition Instrument / System, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Strain Gauge / Bridge Input
-
Supplier: APITech
Description: API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CHARGE AMPLIFIER, PROCESS CONTROLLER, ANALOG, W/ LED INDICATION, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Bruel & Kjaer 2626 Conditioning Amplifier is designed as a charge
Find Suppliers by Category Top
Featured Products Top
-
characteristics include low signal distortion levels, simple design, constant conduction due to amplifying element bias, no charge storage problems, stability, and linearity, though they also have low efficiency and high heat output during operation. Class B power amplifiers have similar stability (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
single supply voltage Applications: Voltage follower/buffer/amplifier Charge integrator Photodiode amplifier Data acquisition systems High performance portable instruments Signal conditioning circuits (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
. Hot-pluggable BNC input channels for fast setup Independent voltage and charge amplifiers per channel (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
When measuring small signals especially small currents using transimpedance amplifiers the cable between the signal source and the amplifier should be as short as possible to minimize the effect of cable capacitance. A 50 Ω cable has a capacitance of about 100 pF/m. FEMTO’s (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Independent voltage and charge amplifiers on each channel improve flexibility for different test setups BNC interfaces provide convenient plug-and-play connectivity (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
-voltage power domains to charge and drive. Each of these systems shares the need for power monitoring and control, and this is where current sensors are used. Safety systems and powertrain electrification OEMs are implementing electrified steering and braking systems to increase vehicle safety (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system multiplexer. Click here to continue reading (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation
Conduct Research Top
-
Selection of Amplifiers & Hardline Cables for High-Temp. Piezoelectric Sensors
environments up to 1,400 degrees F requires the combined use of a high-temperature charge mode piezoelectric sensor, a remotely located charge amplifier, and rugged interconnecting cables. This technical article covers the key characteristics that should be taken into consideration in the selection
-
Introduction to Charge Mode Accelerometers
Dytran charge mode accelerometers are designed to measure shock and vibration phenomena over a broad temperature range. These accelerometers, unlike the Low Impedance Voltage Mode (LIVM) types, contain no built-in amplifiers. Dytran's charge mode accelerometers utilize high sensitivity piezoceramic
-
Biasing Internally Amplified Accelerometers
Accelerometers with integrated amplifiers are a popular alternative to those requiring external. charge amplifiers. SigLab's top hatch access to the input signal conditioning circuitry makes. building an internal accelerometer interface easy. This note describes a method of. constructing
-
Pixel Binning
. This is accomplished in two steps. First, an entire row is transferred in the vertical direction to the horizontal register. Second, charge is transferred horizontally in this register to the output amplifier.
-
Paralleling the TC1121 to Reduce Output Resistance for Driving Higher Load Currents (TC1121)
Microchip Technology's TC1121 is a charge pump voltage converter specified to have a 100mA output current capability. The TC1121 has the benefits of selecting different internal charge pump switching frequencies (10KHz or 200KHz), driving the charge pump from an external clock, and a low power
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of trying to solicit the murder of a federal judge, but found him guilty of two lesser charges. Mohsen's legal team plans to appeal the guilty verdicts. Power amplifier claims lowest current consumption Avago Technologies has rolled out an enhancement-mode pseudomorphic high-electron-mobility
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor Alert! for April 24-28 Avant! claims court dismisses criminal charges in case brought by Cadence Virata reaps 400% increase in chip revenues in Q4 Wafer material suppliers cut losses as prospect for shortages grows Winbond, Toshiba to collaborate on 0.13-micron DRAM development ITC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semtech offers 8-microamp charge pump IC with Capless technology Motorola orders Applied's CMP/cleaning tools for copper processes SpeedFam-IPEC to ship new CMP tool to U.S. beta site Kawasaki taps Cadence synthesis tools for ASIC support NEW ORDERS & DESIGN WINS National plans cell phone chips
More Information Top
-
Piezoelectric Accelerometers with Integral Electronics
3.1 Charge Amplifier . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Design and control of a self-sensing piezoelectric reticle assist device
Hybrid Charge Amplifier . . . . . . . . . . . . . . . . . . . . .
-
Piezoceramic Sensors
Charge Amplifiers ....................................................
-
Piezoelectric Transducers for Vibration Control and Damping
125 6.5 Charge Amplifiers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Engine Combustion: Pressure Measurement and Analysis
Transducer cooling Charge amplifier .
-
Design, Modeling and Control of Nanopositioning Systems
This is followed by an introduction to charge amplifiers in Chap.
-
Semiconductor Radiation Detectors
Nucl. Sci. 36 (1989) 203-209 Rehak, P., Rescia, S. (1990) et al.: “Feedback charge amplifier integrated on detector wafer” Nucl.
-
Sensors and Signal Conditioning 2nd Edition
Charge Amplifiers , 397 .
Indicates content that may require registration and/or purchase.