Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Valcor Engineering Corporation
Description: The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
Description: bacteria. More Informative Monthly Reports Download stored data from the controller to a USB flash stick. Use the data to easily develop reports that validate and verify water treatment results, and include actual water usage, system conductivity, temperature and accumulated chemical
- Number of Control Outputs: 2 outputs
- Control: Advanced / Nonlinear Control, PID Control
- Features: Datalogger, Multi-Function Controller
- Interface: Digital Front Panel
-
-
Supplier: Serfilco, Ltd.
Description: allows you to program up to four outputs in a variety of ways with just one controller. 'WPH' Series controllers are available with either on/off mechanical relay outputs or direct pulse proportional control for metering pumps. Installation is as easy as unpacking the unit,
- Controller Type: pH / ORP Controller
-
Description: The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Traceable® Products
Description: Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in
- Minimum Time Setting: 900 seconds
- Maximum Time Setting: 2 hours
- Number Input Channels: 1
- Functions: Controller
-
Supplier: Serfilco, Ltd.
Description: (GPM, LPM or any other units) or keep track of accumulated flow for a period of time (totalize gallons or liters). Instruments can be selected that provide a pre-set electrical output signal for batchmixing applications or triggering acid and caustic feed pumps. They can also be
-
Supplier: Gems Sensors & Controls
Description: for fluid handling and automation. Applications: Water and Waste Water Control Automation Chemical Feed Food and Beverage Acids, Inks, Paints Slurries
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: or 2 gas paths, with or without condensate pump Corrosion-proof, hence suitable for all chemical applications For details see data sheet Sample gas inlet temperature max. 140 °C Degree of protection IP20 - EN 60529
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.3 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation Chemical Feed
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The 4410-LMP is the engineered combination of three unique designs: The sensing chamber contributres a continuous controlled water (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
process chemicals daily, these systems rely on sophisticated PLC (Programmable Logic Controller) controls to ensure both precision and safety. The integration of PLC automation allows for a “set-and-forget” operational model. The system continuously monitors flow rates, line (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
the flow avoids chemical contact with pipe walls and ensures more even mixing with the process fluid. The integral spring-loaded check disk prevents backflow of pressurized process fluid into the chemical feed when the pump is off or the chemical feed is disconnected. (read more)
Browse Pipe Fittings Datasheets for Blacoh Fluid Control, Inc. -
provided on their 720 system. The 900 Series instruments have proved to be reliable under continuous operations for close to 2 years. They communicate the status of pH, Conductivity/TDS, and Temperature parameters in real time. At Stage 4, chemical feed is controlled via a 900 using variations in p (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be quite small, the actual atmospheric penetration is quite large when one considers that large chemical plants have thousands of pumps in operation. In 1989 the Environmental Protection Agency (EPA) published its first (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Applications: Fuel & Oil Lines Air & Gas Lines Chemical Lines Instrumentation Laboratory & Research Material Handling Protective Jacketing Pump Feed & Discharge (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
What, how, where and why of calibration columns Calibration columns are a convenient way to verify pump flow rates, chemical dosing accuracy or chemical feed accuracy (read more)
Browse Liquid Flow Meters Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Yuanben's Flow and Level Switches are Ideal for Water Treatment
when a faucet in the home is opened, which turns on a chemical feed system or some other type of water treatment. Yuanben has created a full line of Chemical Feed Controllers (LS and FS) that are very easy to install and use. These just are installed on the main water line and they turn the Chemical
More Information Top
-
AWWA M56 - Nitrification Prevention and Control in Drinking Water
A total chlorine residual analyzer sends a feedback signal to the chemical feed pump (s) controller .
-
WATER FILTRATION RESEARCH. PART II. THE EFFECTS OF BACKWASH WATER TEMPERATURE ON FILTER BED EXPANSION.
long), a chemical mix tank, chemical feed pumps , flow rate controllers , variable speed flocculators; instrumentation includes a recording pH meter, recording turbidimeter, rotameters, and manometers.
-
Facilities Site Piping Systems Handbook > INDUSTRIAL WASTE
The most critical feature of the pH adjustment system is the controller that activates the chemical feed pumps .
-
Boiler Water Treatment Principles and Practice
Also required is the checking of consumable invento- ry stock levels and the inspection of chemical feed pumps , injection points, automatic controllers , and other items of dosing and control equipment.
-
Standard Handbook of Environmental Engineering, Second Edition > ADVANCED TREATMENT
A typical ion exchange train with controllers , valves, pumps , and chemical feed system is shown in Figure 6.118; dual trains are required for continuous operation.
-
States > West Virginia > State > Regulations > Title 126 - Board of Education > [126 WVCSR 172] 172 - Handbook on Planning School Facilities (6200)
Water treatment controls for the open loop system shall consist of a conductivity controller , automatic blow-down valve, and chemical feed pump for each water treatment product to be fed.
-
Water Quality Control Handbook, Second Edition > WASTEWATER TREATMENT PLANT DESIGN
The controller will usually control on-off valves or a chemical feed pump .
-
Chemical Automation: A Part of the Well-Centric Production Optimization Loop
The automatic pump controller is designed to monitor flow rate and adjust a chemical feed pump to maintain the desired ppm level of chemical injected .
-
Handbook of Chlor-Alkali Technology
The controller may adjust the speed or the stroke of the chemical feed pump .
-
States > Wisconsin > State > Regulations > Safety and Professional Services > General Part IV > Safety, Buildings, and Environment > [WI AC sps 390] 390 - Desi...
(c) The automatic controller shall include a flow sensor installed so that the chemical feed pump will not operate without a return flow to disburse the chemical.
Indicates content that may require registration and/or purchase.