-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 212 F
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Burkert Fluid Control Systems
Description: The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions are
- Primary Material: Brass / Bronze
- Valve Type: Mixing Valves, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
-
Supplier: Burkert Fluid Control Systems
Description: requirements. The body offering is completed with stainless steel versions. The 3/2-way pilot valve can be easily converted from NC to NO circuit function by rotating it on the armature. The solenoid coils are moulded with a chemically resistant epoxy. The 5282 is
- Valve Type: Diaphragm Valves, Servo Valves, Solenoid Valves
- Primary Material: Stainless Steel
- Media: Water
-
Supplier: Western Analytical Products
Description: room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves
- Valve Type: Injection Valves
-
Supplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV-3 Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Media: Water
-
Supplier: Cooper Valves
Description: Pad. Additionally, with special configuration, our Soft-Seated Ball Valves are capable of cryogenic service. Because of their advanced designs that produce low to zero emissions, and construction with exotic alloys that are resistant to erosion and corrosion, COOPER® Valves are
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Features: ANSI, API, Fire Service, Other, Severe Service Rated
- Valve Type: Ball Valves, Cryogenic Valves
-
Supplier: Zurn Industries LLC
Description: Zurn Aquaflush® Plus PL .5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinals with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003 Model Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets
- Valve Size: 0.75 inch
- Valve Type: Diaphragm Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar To view all options, see the Specification Sheet - Z6000AV-BWN Features And Benefits Clog-resistant triple filter
- Valve Type: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet - for Handicap Grab Bar Applications with 26-1/2" Rough-In To view all options, see the Specification Sheet - Z6011AV-BWN Features And Benefits Clog-resistant triple
- Valve Type: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
-
Description: diaphragm pressure relief valves are designed to protect chemical feed pumps and systems from overpressure caused by defective equipment or blockages in the chemical line. The 3 port design allows chemical to flow through the valve via an internal chamber.
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Tecsia Lubricants USA
Description: Valve Grease BrandsProductsThickening AgentNLGIFeatures Gas Valve Grease N seriesPTFE2,3,4Designed to meet gas valves requirements. It does not only offers strong resistant to chemical (e.g acids and caustic solutions, but it also provide strong
- Type: Grease / Gel
- Features: Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Gemu Valves
Description: Construction The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 21.755655 to 87.02262 psi
- Media Temperature: 140 to 212 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: This 3/4" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant.
- Valve Size: 0.75 inch
- Valve Type: Ball Valves
- Primary Material: PVC
- Features: Threaded
-
Supplier: APV, An SPX Brand
Description: Characteristics Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed and EHEDG approved. As our standard valve, the valve is available in on/off
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 72.5 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Description: Pressure/Vacuum Relief Valve Model 7110.8110 7112, 8112 7113.8113 7115.8115 Positive Pressure Setting(KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 Negative Pressure Setting(KPa) -0.2–4.3 -4.3~-82 -0.2—4.3 -4.3—82 tt7100/8100 series pressure/vacuum relief valve
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain valve with
- Valve Type: Check Valves
-
Supplier: State Safety & Compliance
Description: Made of durable polypropylene plastic and fully dielectric. Highly resistant to many solvents and other chemical products. Easy-to-use design is available in (3) different sizes. Only the BS01R can lock in the open position. Resistant to extreme temperature changes (-50?F
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions
- Port Size / OD: 0.6299216 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Features: High Conductance
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing, Valve Jacketing
-
Supplier: Labconco Corporation
Description: combines a concentrator and cold trap into a single mobile console. The Gel Dryer is available as a benchtop component of CentriVap Gel Dryer Systems or separately. When part of the system, it shares the vacuum pump with the concentrator via vacuum tubing and a 3-way valve.
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: Ideal Industries, Inc.
Description: GATE VALVE LOCKOUT TYPE THERMOPLASTIC MATERIAL 1 TO 3 INCH SIZE CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT TEMPERATURE RATING -50 TO 350 DEG F
-
Supplier: OPW Engineered Systems
Description: gaskets Phenolic backed seat is non-collapsible, stretch resistant, blow-out proof, and easily field replaceable Dead end service set screws located in 2 places on valves up to 6" at 3 and 9 o'clock positions, 4 places in larger vales at 2, 4, 8 and 10 o'clock positions -
- Valve Size: 2 to 48 inch
- Pressure Rating: 50 to 200 psi
- Media Temperature: -30 to 400 F
- Flow (Cv): 0.06 to 117,500
-
Supplier: BI-TORQ® Valve Automation
Description: sizes depending on valve torque, media and line pressure Provides automatic closure in the event of fire Valve can be operate d manually eve n while armed d Soldered d fusible links available 165°F thru 360°F API 607 fire safe valve available with ansi 150# flanged, socket weld
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
Supplier: State Safety & Compliance
Description: Made of durable polypropylene plastic and fully dielectric. Highly resistant to many solvents and other chemical products. Easy-to-use design is available in (3) different sizes. Only the BS01R can lock in the open position. Resistant to extreme temperature changes (-50?F
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing, Valve Jacketing
-
Description: conductivity. Magnesium Oxide Stabilized Zirconia Applications Magnesium stabilized zirconia has high wear and corrosion properties and can be used in valves, pumps and gaskets. Magnesium stabilized zirconia is also the material of choice for the chemical processing and petrochemical
- Density: 5.699996402575768 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.2 µm/m-C
- Shape / Form: Block
-
Supplier: Advanced Technology Products
Description: These 1/8″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled. 20AC couplings
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting
-
Supplier: Advanced Technology Products
Description: Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations. 40PP Series couplings offer 1/4” flow and are produced from medical grade gamma sterilizable polypropylene. The 40PP Series
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Advanced Technology Products
Description: Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations. 40PP Series couplings offer 1/4” flow and are produced from medical grade gamma sterilizable polypropylene. The 40PP Series
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Quiet, reliable pumps with excellent chemical compatibility Pumps feature aluminum pump head coated with PTFE resin and either RYTON
, PVDF, or stainless steel (SS) valves. Dual-head pumps 07056-37 and -38 are connected in series to provide vacuum down to 29.5" Hg; models - Power Source: AC Powered
- Features: Other
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 10 l/min Ultimate Vacuum (max.): 8 mbar
- Ultimate Operating Vacuum: 6.00227059578459 torr
- Pumping Speed: 0.353107344632768 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
temperatures. The optimum curing schedule is overnight at 75°F followed by 3-4 hours at 150-200°F. It has exemplary resistance to a wide array of chemicals, especially acids, bases, alcohols, fuels including gasohol, and solvents. Most noteworthy is its resistance to methylene chloride (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Applications: Chemical, pharmaceutical, food processing, and industrial automation Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
state. Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids (read more)
Browse Pinch Valves Datasheets for Clippard -
The DN150 150LB 3-Way Globe Valve, designed for diverting applications, is a crucial component in fluid handling systems. It ensures precise control over the flow direction and rate, making it an essential tool for engineers working in fluid management (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DFT® model DLC® model check valve is one of many corrosion resistant, dependable, versatile, and economical spring-assisted, in-line non-slam check valves built for a wide range of applications 1/2" to 3" line size (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi also offers two-way full port brass valves with spring return handles for extremely fast filling or dumping. The two-way 250NSRL is made with a regular forged brass body and is available in sizes ¼” to 3”. The 250NLFSRL is lead-free and available in sizes (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Second Generation Of 3-Way Actuated Ball Valves Featuring High Stability And Excellent Chemical Resistance In Compact Design
Second Generation Of 3 - Way Actuated Ball Valves Featuring High Stability And Excellent Chemical Resistance In Compact Design .
-
Textbook of the entomology
… period 370,377,379,419 maturation plasma 372 cleaning flight 118 rider teIlung 501 stimulation 210,275 stimulating energy 286 irritant-excitation-relationship 317,319, adequate 285- chemical 541, 689, physical 689 … … Resilin 7,242, 780 resistant types 685 resistances 355,454 … … ring musculature 95, 98, 116 crack ice age 731 RNA 420,424 - radioactively, 366 RNA-polymerase 422,657 RNase 420 RNA-synthesis 657 RNA-viruses 656 roentgen diffraction 3 , 7 Röntgenmikroanalyse labeled the … … 150, 155, 162 check valve 194 residues of pesticides …
-
Automation chemistry with short‐lived positron emitting radionuclides: On‐line 11 C‐carboxylation reactions using grignard reagent
… possible within a short time; - Compactness: all components are placed in a chemically- resistant stainless steel box … Electronic parts, cables and I/Os, were placed inside the box, while all the valves , tubing, heating block, automated Kloehn syringe … … on a front door; - Easy service: chemicals are replaced easily; surfaces … … and a web of 3 - way valves (Burkert Compromatic), which …
-
http://www.atmos-meas-tech.net/5/955/2012/amt-5-955-2012.pdf
Galtek® diaphragm valves , 3 - way , 1/4 orifice sample pump diaphragm pump, model MZ4C, chemical resistant heating tape .
-
LABOPORT rotating valve ( Labomatic instruments AG ) | EVISA's Components Database
• Excellent chemical and mechanical resistance due to the use of ceramic and a special plastic compound. • 3 - way valve , 120° .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314750913712/litdoc18100958_20131027213402.pdf
By incorporating the 3 - way valve together with a time window and/or peak detection program, eluent can be directed to a waste container, thus saving tubes and collecting only interesting peak fractions. The tube racks, drop-head assembly and other parts which may come into contact with liquid are made of materials that have high chemical resistance i.e. polypropylene or Ryton.
-
Ferrous materials, steel, and cast iron
… a wide field of application that comprises wet corrosion and heat resistance: pumps, valves , compressors, sleeves, nichtmagnetisierbare … X5CrNi18-10 concerning wet corrosion, reaches GJLA-XNiCuCr15-6-3 often higher resistance to hole frass as austenitic standard steel, but falls short of it in surface corrosion. … 7) massbeständige machine tools, instruments (No. 8), hochhitzebeständige applications, like, e.g., housing parts for gas turbines. B.6 Chemically resistant Werkstoffe .
-
Historic thinking corner
1993 / No. 3 The insert of these materials is possible e.g. as bearing, sealing part or in the valve control of automotive motors. Simultaneously, they are chemically resistant and verschleii3fest.
-
07.01.2009--Are Energy Costs Impacting Your Bottom Line?
Titan Metal Fabricators designs and fabricates highly corrosion resistant equipment for the chemical , petrochemical and pharmaceutical industries. 3 - Way Control Valve For Heat Exchanger And Mixing Applications .
-
Technology of materials
Also the part of steels for inlet or outlet valves of combustion power machines (DIN EN 10 090:98) with martensitic structure, e.g. X45CrSi9-3 , belong into this group. CrNi • metastabil austenitic steels with a structure of austenite and ferrite that are consistently against organic acids (typical examples X10CrNiTi18-9 or X10CrNiNb18-9) or … … industry for doctor kits and dental prosthesis or only in the chemical and petrochemischen industry.
UOM - Each -- BS01R" title="B-Safe Ball Valve & Butterfly Valve Lockouts - Ball valve lockout, 3/8" to 1 1/4" > UOM - Each -- BS01R"/>
Indicates content that may require registration and/or purchase.