-
Supplier: TelephoneStuff.com
Description: Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for
- Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head - Excellent solution for
- Material: Stainless Steel
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly resistant to corrosion, and is widely used in marine environments
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1056415-DT28EH-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: DURA-TY™ Color: Black Features: Chemical Resistant, UV Resistant, Weather Resistant Package: 100 per Pkg Standard Package: 100
-
Supplier: TelephoneStuff.com
Description: The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: HellermannTyton CTAM20C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie
- Operating Temperature: -40 to 85 C
-
Supplier: Waytek, Inc.
Description: HellermannTyton CTAM10C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Alpha Wire Win Source Part Number: 1050411-805066W WH032 Packaging: Roll Color: White Features: Abrasion Resistant, Chemical Resistant, Fungus Resistant Length: 1500.00' (457.20m) Mounting: Free Hanging (In-Line) Material: Polyester, Synthetic Rubber Finish
-
Supplier: TelephoneStuff.com
Description: Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance - Excellent ultraviolet light, chemical, and moisture resistance - Double stainless
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Polypropylene (PP) cable ties are ideal for tubing bundles. and for applications that require autoclaving. PP resists a number of chemicals and is UV-resistant. Autoclavable (up to 250 deg F at 15 psi for 30min).
- Length: 4 inch
-
Supplier: Cole-Parmer
Description: Polypropylene (PP) cable ties are ideal for tubing bundles. and for applications that require autoclaving. PP resists a number of chemicals and is UV-resistant. Autoclavable (up to 250 deg F at 15 psi for 30min).
- Length: 8 inch
-
Supplier: ILSCO Corporation
Description: STAINLESS STEEL MATERIAL 14 INCH 14 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
- Length: 14 inch
- Material: Stainless Steel
-
Supplier: Selecta Products
Description: " ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 30 INCH 30 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 3 TO 8.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV
- Length: 30 inch
-
Supplier: Legrand - Pass & Seymour
Description: ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 30 INCH 30 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 3 TO 8.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV
- Length: 30 inch
- Operating Temperature: -45 to 100 C
-
Supplier: NSI Industries LLC
Description: ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL RED COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL
- Length: 11.1 inch
-
Supplier: Pepperl+Fuchs SE
Description: 5 mm non-flush 3-wire DC Flat housing Chemically resistant PVDF housing Mounting slots for cable ties Degree of protection IP68 Thru-holes for screw mounting
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals or
- Volume Capacity: 24 gallons
- Height: 14.88 inch
- Width / Diameter: 18.25 inch
- Container Type: Bin
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals or
- Volume Capacity: 17 gallons
- Height: 12.88 inch
- Width / Diameter: 18.13 inch
- Container Type: Bin
Find Suppliers by Category Top
Featured Products Top
-
Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
-
, which performs reliably even with small bending radii and complex motion sequences. The robust PUR outer sheath is halogen-free and offers excellent resistance to abrasion, oils, chemicals, and UV radiation. This makes the cable suitable for both indoor and outdoor use (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D. OPERATING VOLTAGE: Voltage capabilities are based on (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
is available — call for details. Applications: Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
temperature increases, the heating output will be reduced. With the fluoropolymer protective jacket, the heating cable is resistant most chemicals. (read more)
Browse Heat Tracing Datasheets for BARTEC -
much greater than for ETFE • Flexural modulus is much lower than for ETFE • Can be cross-linked by electron beam or other high-energy radiation sources Advantages of Fluon+ AR Products • Resistant to attack from most chemicals (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
, such as inkjet printing and embossing. However, laser marking provides high precision, durability and customization. This process uses a laser beam to alter the surface of the wire or cable jacket without damaging the underlying material. Due to its high resistance to abrasion and chemicals, laser (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
depending on the ambient temperature. If the ambient temperature increases, the heating output will be reduced. With the fluoropolymer protective jacket, the heating cable is resistant to most chemicals. (read more)
Browse Heat Tracing Datasheets for BARTEC
More Information Top
-
CR4 - Thread: Metal Detectable Plastics
o Chemical Resistance : In order to withstand the aggressive chemical environment and elevated water temperatures, Panduit developed a line of metal detectable polypropylene cable ties and mounts.
-
PANDUIT Cable Tie,14.3 In,Silver,PK100 - Cable Ties - 2CMR8|MLT4S-CP316 - Grainger Industrial Supply
Dome-Top® Barb Ty and Pan-Steel® Cable TiesPan-Steel®Metal self-locking ties are for applications that need strength, long life, and resistance to chemicals , vibration, radiation, weathering, and extreme temperatures (-112° to 1000°F).
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Chem. Descrip.: Nylon 66 resins Category/Applications: General purpose, unreinforced injection molding resins producing parts characterized by high strength, stiffness, toughness, good sur- face lubricity, chemical resistance , and electrical insulating properties; used … … connectors, electrical housings, elec- trical cable ties /tie straps, switch compo …
-
Steel Designers' Manual 7th Edition Complete Document
… members 464–76 axial loading 465–8 bending 468–72 corrosion 472, 475 fatigue 472–3 light steel frames 264 perimeter ties 53 serviceability 472 stress … … types 464–5 see also cables tension resistance beam-to-column connections … … 890 tests certificates 320–1 chemical 320 composite slabs 635–6 …
Indicates content that may require registration and/or purchase.