-
Supplier: Industrial Flow Solutions
Description: Lightweight, corrosion resistant, non-metallic dewatering pump NORYL® non-metallic dewatering pump for chemical resistance against strong acids and alkalis Compact, lightweight and highly durable Oil-filled motor’s internal overload prevents overheating Vertical port for
- Maximum Discharge Flow: 46 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.4 HP
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with axial propeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzle arranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure water, water supply
- Horsepower: 428.8705231689024 HP
- Media Temperature: 140 F
- Water Temperature: 140 F
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the consequences of
- Horsepower: 0.333333333333333 to 0.5 HP
- Maximum Discharge Flow: 34 to 46 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Wastewater, Water Pumps
-
-
Supplier: Yeomans Chicago Corporation
Description: Series 8000 - Open-suction type for pumping sewage and wastewater containing large solids or abrasives Ideal for handling various process wastewater solutions containing chemicals, acids or abrasives
- Discharge Size: 4 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 6,500 GPM
- Media Temperature: 150 F
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Discharge Size: 4 inch
- Horsepower: 125 HP
- Maximum Discharge Flow: 3,000 GPM
- Media Temperature: 200 F
-
Supplier: Liberty Pumps
Description: Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp sump pump • 18" x 22" polyethylene sump pit and cover with gasket and
- Discharge Size: 1.5 inch
- Horsepower: 0.333 to 0.5 HP
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Plastic, Sump Pumps
-
Supplier: KSB AG
Description: Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 96.86306666666665 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 66 GPM
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system High
- Maximum Discharge Flow: 66 to 647 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 200 F
- Horsepower: 0.5 to 10 HP
-
Supplier: KSB AG
Description: Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems.
- Horsepower: 536.088153961128 HP
- Maximum Discharge Flow: 30.820066666666666 to 1,585.032 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 392 F
-
Supplier: STA-RITE by Pentair
Description: manufacturing techniques, and 65 years of pump experience shows up in the finest sump, sewage, and effluent pumps available. For everything from an add on bathroom to lift stations and from minor seepage to large basement sumps, a STA-RITE pump can be your
- Power Source: AC Powered
- Features: Cast Iron, Sump Pumps, Water Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: STA-RITE by Pentair
Description: The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features 1/2, 1 or 1-1/2 HP Available in 115 Volt or 230 Volt, single-phase, 2-wire
- Maximum Discharge Flow: 10 to 50 GPM
- Power Source: AC Powered
- Features: Stainless Steel, Sump Pumps
- Pump Type: Submersible Pumps
-
Supplier: Wacker Neuson SE
Description: No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty
- Discharge Size: 0.75 to 4 inch
- Maximum Discharge Flow: 43 to 428 GPM
- Maximum Discharge Pressure: 91.11301865 to 287.64033989 psi
- Power Source: AC Powered
-
Supplier: Liberty Pumps
Description: The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features • Quiet running, Heavy-Duty 1/3 hp motor.
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch.
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter
- Discharge Size: 2 inch
- Horsepower: 0.5 to 3 HP
- Maximum Discharge Flow: 8 to 235 GPM
- Maximum Discharge Pressure: 18.4532696 to 170.6927438 psi
-
Supplier: Hydromatic by Pentair
Description: Sump Pumps are automatic drainage pumps used to remove ground water seepage from sump pits, and are most often used for basement drainage to prevent costly residential flooding. Hydromatic offers a comprehensive line of professional grade Primary Sump Pumps
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.3 to 0.5 HP
- Maximum Discharge Flow: 38 to 75 GPM
- Media Temperature: 120 to 194 F
-
Supplier: Liberty Pumps
Description: One of the most advanced 1/4 hp sump pumps available, Liberty's 240-series features a unique one-piece cast iron housing with peripheral port suction. This design eliminates the motor seal ring and helps reduce potential jamming from debris. Other features on the 240-series include a
- Discharge Size: 1.5 inch
- Horsepower: 0.25 HP
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Water Pumps
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, Dewatering Pumps, Sump Pumps, Water Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Industrial Flow Solutions
Description: General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection Solids capability up to 3/8” 2 pole motor
- Maximum Discharge Flow: 66 to 647 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: 110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally submersible Rust and
- Maximum Discharge Flow: 30 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Plastic, Sump Pumps
-
Supplier: Liberty Pumps
Description: Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 457) the 450-Series offers a superior value in a 1/2 hp pump.
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Media Temperature: 140 F
- Features: Aluminum, Stainless Steel, Sump Pumps
-
Supplier: Cornell Pump Company
Description: Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Wastewater
-
Supplier: Industrial Flow Solutions
Description: High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H motor insulation Double mechanical seal design with separate lip seal Seal Minder® moisture detection
- Maximum Discharge Flow: 105 to 409 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 2 to 10 HP
- Power Source: AC Powered
-
Supplier: Princess Auto Limited
Description: 1/2 HP Submersible Sump Pump
- Maximum Discharge Flow: 55 GPM
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Pump Type: Submersible Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 47 GPM
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e.
- Discharge Size: 1.5 inch
- Horsepower: 0.25 to 0.333333333333333 HP
- Maximum Discharge Flow: 22 to 48 GPM
- Media Temperature: 120 to 140 F
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 43 GPM
- Power Source: AC Powered
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All components of the
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water
- Discharge Size: 2 to 3 inch
- Horsepower: 0.5 to 5 HP
- Maximum Discharge Flow: 7 to 250 GPM
- Maximum Discharge Pressure: 23.066587 to 184.532696 psi
-
Supplier: Simer Pumps
Description: No Description Provided
- Horsepower: 0.3 HP
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
- Features: Lift Stations, Plastic, Sump Pumps, Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: Princess Auto Limited
Description: 1/3 HP Cast Iron Submersible Pump
- Discharge Size: 1.5 inch
- Pump Type: Submersible Pumps
- Features: Sump Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI 304 SS with
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
submersible utility pumps are suitable for: Flooded basement and crawl-space water removal Sump pit and window-well drainage Pool and hot tub draining Pond and rain barrel water (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
244-AR Vault Interim Stabilization Project Plan
… pump legs connect to the manifold quick-disconnect couplings and extend through the isolation valve, which is located above the cover blocks, and connect to a submersible pump by means of chemical - resistant hose or pipe that … … into the tank or sump .
-
244-CR Vault Interim Stabilization Project Plan
The two ends will be connected by either a chemical - resistant hose or pipe. The submersible pump will be lowered into either a tank or a sump via existing riser access ports.
-
Engineering Report on Double Shell Tank (DST) System Miscellaneous Tanks [SEC 1 thru 5 APPENDICIES A thru M]
… with a protective sealant (EN 25 Coating System) manufactured by Koch Corrosion Control Co (KEH 1993) The sealant protects aganst groundwater intrusion and chemical corrosion as required for … … the event that the sump must be pumped the submersible pump assembly contains componentscapable … … with a shelded cover (I e three removable concrete cover blocks) which is resistant to ram snow …
-
wn_g.pl (finlayson-gwc2014.zip)
… '). g(104175924,'(brace consisting of a bar or rod used to resist longitudinal compression)' … … machine gun that is a portable automatic firearm)'). g(104180242,'(a submersible warship usually armed … … bind to the ulcer site and coat it)'). g(104182222,'(a pump for raising fluids … … which water has collected)'). g(104186123,'(an oil reservoir in an internal combustion engine)'). g(104186223,'(a suction pump for removing liquid from a sump )'). g(104186325,' … … the skin; contains a chemical (as PABA) to filter …
-
A Guide to Polymeric Geomembranes
submersible pump or gravity drain at collection point Figure 16.4 Schematic showing the basic design of a defined sump floating cover Many floating covers are scrim-reinforced to enhance tear resistance . The type of liquid contained, its chemical composition, its temperature range, the ambient temperature range, environmental conditions …
-
Sump, Effluent and Sewage Pumps - Pumps - Grainger Industrial Supply
• Sump Pump , Stainless 1/2 HP, 4.7 Amps ACDewatering/Utility Pump • Dewatering/Utility Pump, Chemical Resistant Submersible , 1/2 HP, Voltage 115, Amps 4.7 AC, Cord Length 20 ft., Discharge NPT 2 In., GPM @ 1 Ft. of Head 75, Maximum Head 36 ft., Height 16-5/16 In., Diameter 9-1/8 In., Housing …
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > OTHER SU...
Laboratory drain piping from the sink outlet to the point of dilution in the main wastewater flow should be chemical - resistant . Floor- and equipment-drain systems located in basements should be drained by gravity to under-floor sumps, where submersible sump pumps lift the drainage to the sanitary system.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bar or rod used to resist longitudinal compression |brace_V consist_V bar_N rod_N use_V resist _V longitudinal_J compression_N … |person_N object_N scene_N select_V artist_N photographer_N graphic_J representation_N 04347519_N| machine gun that is a portable automatic firearm |machine_gun_N be_V portable_J automatic_firearm_N 04347754_N| a submersible warship usually armed with torpedoes |submersible_warship_N … … use_V adhere_V draw_V surface_N 04350104_N| a pump for raising fluids by … … |oil_N reservoir_N internal_combustion_N engine_N 04354487_N| a suction pump for removing liquid from a sump |suction_pump_N remove_V liquid_N … … have_V slide_V raisable_J panel_N 04357314_N| a cream spread on the skin; contains a chemical (as PABA) to …
-
noun.artifact (finlayson-gwc2014.zip)
… ribbons") } { strut, brace,@ (brace consisting of a bar or rod used to resist longitudinal compression) } { stub_nail … … is a portable automatic firearm) } { [ submarine, adj.all:subsurface^submarine,+ ] pigboat, sub, U-boat, submersible ,@ (a submersible … … a partial vacuum; used to adhere or draw something to a surface) } { suction_ pump , pump,@ (a … … the summer) } { sumo_ring, ring3,@ (the circular ring in which Sumo wrestlers compete) } { sump , well,@ (a … … sunscreen, sunblock, sun_blocker, cream,@ (a cream spread on the skin; contains a chemical (as PABA) to …
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Army > Manuals > [FDBKF2003110608152218109] 5-814-7 - Hazardous Waste Land Disposal/La...
… is slotted, and can be connected to a slotted header pipe in the sump to allow a … 1) The riser must be of a diameter that will accommodate a pump suction line or submersible pump. In designing a leachate collection system, one must consider resistance to chemical attack, prevention of clogging, and pipe stability.
Indicates content that may require registration and/or purchase.