-
Supplier: Johnson Controls, Inc.
Description: FEATURES AND BENEFITS Ideal for conference room installations Standard Features: 4-way throw pattern, 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil connections, braided stainless steel flexible hoses, coil drain,
- Industry: Commercial
-
Supplier: Johnson Controls, Inc.
Description: FEATURES AND BENEFITS Excellent for call centers and open office plans Standard Features: 2-pipe sensible cooling coils, convection enhancement skirt Available Options: MPT coil connections, braided stainless steel flexible hoses, coil drain
- Industry: Commercial
-
Supplier: Johnson Controls, Inc.
Description: FEATURES AND BENEFITS Excellent for call centers and open office plans Standard Features: 2-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil connections, braided stainless steel, coil drain flexible hoses
- Industry: Commercial
-
-
Supplier: Johnson Controls, Inc.
Description: FEATURES AND BENEFITS Healthcare, Laboratory and Office Applications Standard Features: 2-pipe or 4-pipe sensible cooling coils, perforated grille, durable powder coat finish Available Options: Linear bar grille, MPT coil connections, braided stainless steel flexible hoses, coil drain, external
- Industry: Commercial
- Specialized Application: Hospital / Medical, Other
-
Supplier: LTG Incorporated
Description: Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types Energy-efficient by low primary pressures and high cooling output High
- Cooling Capacity: 9200 BTU/hr
- Industry: Commercial
-
Supplier: LTG Incorporated
Description: Create ideal room conditions with the patented LTG System Indivent that combines the benefits of induction technology in system combination with highly inductive LDB linear diffusers. High comfort through low air speed, even temperatures and low sound power levels High flexibility in room design:
- Cooling Capacity: 5000 BTU/hr
- Industry: Commercial
-
Supplier: LTG Incorporated
Description: Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC with the
- Cooling Capacity: 2800 BTU/hr
- Industry: Commercial
-
Supplier: LTG Incorporated
Description: The induction unit for any application – equally suitable for new construction and renovation objects. Comfortable air conditioning even for complex installation and room situations! Energy-efficient cooling and heating! High comfort by LTG mixed/displacement ventilation Many versions are suitable
- Cooling Capacity: 5600 BTU/hr
- Industry: Commercial
-
Supplier: Dadanco
Description: With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven
- Industry: Commercial, Industrial
-
Supplier: Dadanco
Description: With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven
- Industry: Commercial, Industrial
-
Supplier: Dadanco
Description: With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven
- Industry: Commercial, Industrial
-
Supplier: Accuris
Description: PERIMETER CHILLED BEAMS
-
Supplier: Accuris
Description: VENTILATION IN BUILDINGS - CHILLED BEAMS - TESTING AND RATING OF ACTIVE CHILLED BEAMS
-
Supplier: Accuris
Description: VENTILATION FOR BUILDINGS - CHILLED BEAMS - TESTING AND RATING OF PASSIVE CHILLED BEAMS
-
Supplier: Accuris
Description: VENTILATION FOR BUILDINGS CHILLED BEAMS TESTING AND RATING OF PASSIVE CHILLED BEAMS
-
Supplier: Premier Lighting & Production Company
Description: Molecular Fog Fluid This thick, clean, white fog begins to dissipate as it warms at a quicker rate than regular Fog Fluid. Create a dense, low-lying fog and stimulate a "dry-ice effect" (when chilled). Pro Beam Fog Fluid Produces a clean, dry, odorless, slightly
-
Supplier: AENOR
Description: Ventilation in buildings - Chilled beams - Testing and rating of active chilled beams
-
Supplier: AENOR
Description: Ventilation for buildings. Chilled beams. Testing and rating of passive chilled beams.
-
Supplier: E+E Elektronik
Description: EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter. Condensation on a surface occurs when the relative humidity (RH) of the air close to the
- Electrical Outputs: Switch or Relay
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 122 F
- Relative Humidity Range: 10 to 100 %
-
Supplier: Premier Lighting & Production Company
Description: Molecular Fog Fluid This thick, clean, white fog begins to dissipate as it warms at a quicker rate than regular Fog Fluid. Create a dense, low-lying fog and stimulate a "dry-ice effect" (when chilled). Pro Beam Fog Fluid Produces a clean, dry, odorless, slightly
-
Supplier: Premier Lighting & Production Company
Description: Molecular Fog Fluid This thick, clean, white fog begins to dissipate as it warms at a quicker rate than regular Fog Fluid. Create a dense, low-lying fog and stimulate a "dry-ice effect" (when chilled). Pro Beam Fog Fluid Produces a clean, dry, odorless, slightly
-
Supplier: Premier Lighting & Production Company
Description: Molecular Fog Fluid This thick, clean, white fog begins to dissipate as it warms at a quicker rate than regular Fog Fluid. Create a dense, low-lying fog and stimulate a "dry-ice effect" (when chilled). Pro Beam Fog Fluid Produces a clean, dry, odorless, slightly
-
Description: heating or cooling medium. ISO 11855-1:2012 is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.
-
Description: integrated with the building structure. The ISO 11855 series applies also, as appropriate, to the use of other fluids instead of water as heating or cooling medium. It is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.
-
Supplier: RS Components, Ltd.
Description: Braided stainless steel fan coil hose complete with traditional nut and olive compression fittings.,10 year service life. Suitable for Hot Water Systems, Chilled Beams, Fan Coil Units and Heating Systems and Pumps 10 Year Service life. Stainless steel AISI 304 braid with red / blue
- Construction Options: Reinforced
- Material: Metal
- Working Pressure: 218 psi
-
Supplier: RS Components, Ltd.
Description: Braided stainless steel fan coil hose complete with traditional nut and olive compression fittings.,10 year service life. Suitable for Hot Water Systems, Chilled Beams, Fan Coil Units and Heating Systems and Pumps 10 Year Service life. Stainless steel AISI 304 braid with red / blue
- Construction Options: Reinforced
- Material: Metal
- Working Pressure: 218 psi
-
Supplier: RS Components, Ltd.
Description: Braided stainless steel fan coil hose complete with traditional nut and olive compression fittings.,10 year service life. Suitable for Hot Water Systems, Chilled Beams, Fan Coil Units and Heating Systems and Pumps 10 Year Service life. Stainless steel AISI 304 braid with red / blue
- Construction Options: Reinforced
- Material: Metal
- Working Pressure: 218 psi
-
Supplier: RS Components, Ltd.
Description: Braided stainless steel fan coil hose complete with traditional nut and olive compression fittings.,10 year service life. Suitable for Hot Water Systems, Chilled Beams, Fan Coil Units and Heating Systems and Pumps 10 Year Service life. Stainless steel AISI 304 braid with red / blue
- Construction Options: Reinforced
- Material: Metal
- Working Pressure: 145 psi
-
Supplier: CSA Group
Description: heating or cooling medium. ISO 11855-1:2012 is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.
-
Supplier: ASTM International
Description: 1.1 This guide outlines procedures and operations for the irradiation of raw, untreated, fresh (chilled), or frozen finfish and aquatic invertebrates, while ensuring that the irradiated product is safe and wholesome. 1.1.1 Aquatic invertebrates include mollusks, crustacea, echinoderms
Find Suppliers by Category Top
More Information Top
-
Advanced Building Technologies for Sustainability
In addition, Advanced Building Technologies for Sustainability: Offers detailed coverage of solar energy systems, thermal energy storage, geothermal systems, high-performance envelopes, chilled beams , under-floor air distribution, displacement induction units, and much more Provides case studies of projects using advanced technologies …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37195/50776548-MIT.pdf?sequence=2
Building A uses underfloor air displacement ventilation with chilled ceilings, perimeter trench heaters, and perimeter chilled beams .
-
Cost Optimal and Nearly Zero-Energy Buildings (nZEB)
The basic reference building was simulated with dedicated outdoor air system (DOAS), active chilled beams (with constant air volume) and fan coils where supply air and water were used for cooling/heating, and with variable air volume (VAV) system where only .
-
Practical implementation of chilled beams for offices: the wave of acceptance for this design option continues to grow in North America. Get up to speed on whe...
Practical implementation of chilled beams for offices: the wave of acceptance for this design option continues to grow in North America.