Products/Services for Chilled Water Drain Valves
-
Drain Valves - (197 companies)Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas, or slurries need to drain or be drained from the system. Drain valves employ a number... -
Water Valves - (606 companies)...are self-actuating and prevent the reversal of process flow. Diaphragm valves separate the flow of water from the closure element. Directional valves steer flow through selected passages. Diverter valves redirect process flow. Drain valves reduce... -
Check Valves - (1955 companies)...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive... -
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides... -
Butterfly Valves - (1275 companies)...4.0. Design Tip: When replacing a wafer body style, the conveying lines need to be drained because there is nothing to seal material either upstream or downstream from the removal point. Valve seat- Most butterfly valves use an elastomeric seat... -
Control Valves - (1648 companies)...moves upward and valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side is drained or bled. Hydraulic actuators are available in a wide range of sizes and are economical...
-
Industrial Valves - (3059 companies)...changing the pressure. When the force is greater than the spring force, the piston moves upward and valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side is drained or bled. Image...
-
Water Disinfection Systems - (179 companies)Water disinfection systems treat water to inactivate, destroy, and/or remove pathogenic bacteria, viruses, protozoa, and other parasites. Common methods include chlorination and alternative disinfectants. Water disinfection systems treat water...
-
Sinks (washbasins) - (205 companies)Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin. Sinks are washbasins which are used for a variety of washing activities. This includes...
-
Piping Systems - (148 companies)Medical piping systems require sanitary tubing, fittings, valves and pumps. Food processing piping systems must use tubes, bends, and T-pieces that can be drained and cleaned. Furnace piping, steam piping, liquid pipelines, nuclear piping systems, and gas...
Product News
-
Plast-O-Matic Valves, Inc.
Valve Actuator keeps gamma radiation process cool into a 24 foot bath of chilled water. This effectively shields the workers from any gamma ray emissions. The protective immersion pool is subject to potentially hazardous temperature spikes due to the isotopes. System engineers developed a temperature controlled drain and fill system which requires 10-20 actuated valves to circulate the cooling water. Plast-O-Matic Actuated Ball Valves were specified for their high flow rates, reliability, and blow-out proof design. The CAFE actuator was critical... (read more)Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
ThermOmegaTech®
Self-Operating, Thermostatic Drain Valve The GURU PC® ¾" and 1 " valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze damage. A plug-in heater is available to allow for quick refilling of the water system to get the passenger car back into service as soon as possible. Benefits. Eliminates costly freeze damage in passenger... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
DynaQuip Controls
DRAINMASTER Automatic Timed Drain Valve Harmful water and sediment produced in the normal operation of air systems will cause rust and corrosion to the system if not systematically removed. All maintenance experts agree that these destructive contaminants should be drained regularly for maximum performance of your air system. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer... (read more)Browse Drain Valves Datasheets for DynaQuip Controls -
Plast-O-Matic Valves, Inc.
VALVES FOR PRESSURE, DRAIN & VACUUM SERVICE Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT. TRUE BLUE (R) SOLENOID VALVES SERIES EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4 ", 1/2 ", 3/4 " & 1 ". Body Materials: Geon PVC, Corzan CPVC, Natural Polypro, Kynar PVDF. Seal Materials: FKM, EPDM. 1,000,000+ cycles tested under laboratory conditions... (read more)Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Georg Fischer Piping Systems Ltd
COOL-FIT 3-in-1 piping system for chilled water Download Brochure. COOL-FIT 2.0. As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications. A mainstay of the GF Industry and Infrastructure Flow Solutions product range, COOL-FIT 2.0 is a plastic chilled-water pre-insulated piping system that is desiged not to corrode or be affected by the formation of condensation. The rapid installation time and high energy efficiency make... (read more)Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
Automationdirect.com
Spartan potable water valves Spartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes (read more) -
Petersen Products Co.
Drain Cleaning vs. Drain Clearing Drain Cleaning vs. Drain Clearing: What 's the Difference and Which Do You Need?. Clogged drains are a widespread problem in both residential and commercial settings. Grease, hair, soap residue, food leftovers, and even tree roots can build up over time and restrict water flow. When the water slows down or stops completely, you have two options: drain clearing or drain cleaning. Although the names are often used interchangeably, they do not mean the same thing. Drain clearing focuses... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
ThermOmegaTech®
ThermOmegaTech® Launches ITV for Drain Line Safety Preventing Damage and Meeting Code. The ITV valve is engineered to prevent over-temperature conditions that can damage PVC piping, ensuring code compliance and minimizing water waste. Installed directly into drain lines, the ITV uses ThermOmegaTech 's exclusive Thermoloid (R) thermal actuator to automatically inject cold water when effluent temperatures are above the specified set-point. As temperatures drop, the valve modulates and shuts off cold water flow to conserve resources and reduce... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Parker Sporlan Division
Float Drain Regulator The Float Drain Regulator is engineered to efficiently remove. liquid condensate from various components of a cooling system,. including evaporators during their defrost cycle, reheat returns,. condenser drains, and system traps. It features an oversized seat. orifice specifically designed for rapid liquid removal. (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
DFT Inc.
Water Hammer Problems? Specify DFT Check Valves DFT (R) silent check valves are known around the world as the valve to use for preventing or eliminating Water Hammer problems. DFT (R) in-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They provide reliable low-maintenance service for a wide range of fluids and pressure/temperature combinations. Available in a variety of styles, sizes, and end... (read more)Browse Check Valves Datasheets for DFT Inc.
-
Operational Readiness Review: Savannah River Replacement Tritium Facility
The associated drain valves for the process chill water system had caution tags, but the associated drain valves for the HVAC chill water system were not tagged.
-
Paducah Gaseous Diffusion Plant environmental report for 1992
coil drain valve on the plant chill water unit was wearing anti-contamination .
-
Fan Coil Unit. from ENVIRO TECH INDUSTRIAL PRODUCTS, India
Drain Fan: Heavy Gauge Double Skin Insulated Drain Pan Extend Full Width Of Coil Collect Condensate From Chilled Water Coils, Valve & Fitting With Provision of Drain Nipple to Avoid Overflow.
-
Thermal Energy Storage: Systems and Applications 2nd Edition
The drain valve on a new tank previously filled with chilled water must open.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
The staff noted that vent and drain lines on control area chilled water pump P-1 up to valves 1YC0011 and 1YC0012 (McGuire drawing MCFD-1618-01.00 - L-7) were not highlighted as within license renewal scope.
Indicates content that may require registration and/or purchase.