Products/Services for Chimney Draft Gauge
-
Pressure Gauges - (1162 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. They can be used for visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank...TypeDisplayLiquid Filled -
Flue and Chimney Systems - (81 companies)...stainless steel, copper or aluminum. They usually attach to the flue with screws. Draft-increasing caps, chimney caps with integral damper mechanisms, and custom caps for flue systems and chimney systems are also available. Stove pipes for flue systems...
-
Strain Gauges - (129 companies)Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive... -
Level Gauges - (286 companies)Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts... -
Burners - (270 companies)...the pressure drop of the burners and any pre-heat equipment. Natural-draft burners use a draft to move combustion air into the heater and flue gas out of the heater and out of the stack. Features. Fuel-oil atomizer type is the most important feature... -
Rules and Length Gauges - (244 companies)Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
-
Vacuum Gauges and Instruments - (220 companies)Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures. A vacuum is a space in which the pressure of a gas is low compared to the atmospheric pressure. The measure of vacuum is associated with pressure. Vacuum gauges...
-
Mechanical Pressure Gauges - (538 companies)Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges. Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications...
-
Digital Pressure Gauges - (295 companies)Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display. Image Credit: Century Control Systems, Inc. | Cooper Instruments & Systems | Testo Inc. Digital...
-
Gap Sensors and Feeler Gauges - (26 companies)Gap sensors and feeler gauges detect or measure the gap or clearance between two components or surfaces such as turbine blades tip clearance, nip or roller gap, lubricant gaps, weld seams, adhesive joints, extruder die gap, spark plug electrodes...
Product News
-
New York Blower Company (The)
Custom Mechanical Draft Fans New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor shafts to independent pedestal configurations . . . to match mounting, space limitations, and application requirements. High temperatures - employing alloys for strength and insulation, and cladding for heat retention... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more) -
Exsenco, LLC
High Accuracy Linear Gauge ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.? (read more)Browse Linear Encoders Datasheets for Exsenco, LLC -
Marposs Corp
Manual Snap Gauge Manual Snap Gauge. M2. M2, the Marposs line of electronic manual gauges for shafts, provides the automotive market with essential products, suitable for different measurements of outside diameters on the shop floor. Through the elaboration of single and multiple sections, the gauges allow to perform fast and extremely precise inspection. The mechanical structure, solid and maneuverable, is designed for continuous manual measurements: it guarantees ease in handling and high reliability over time... (read more)Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Ametek Solartron Metrology
Gauging Computer Software - GCS The Orbit (R) GCS is a suite of software that provides Measurement and Gauging functionality with Solartron 's Orbit (R) Gauging Probes and the Orbit (R) Network. Included are a wide range of metrology functions, data logging, parts control, gauge mastering and SPC. Please see below for available options. Free Unregistered Version - (Customers can download this for free. Terms and Conditions Apply). This has the following features: 5 Orbit Modules. 1 Part/Project. 1 Orbit Network. Basic Fixed... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Mark-10 Corporation
Ergonomics Gauges and Kits These force gauges are ideal for strength assessment, ergonomic studies, and workplace design. Available in capacities of 100 lbF (500 N), 200 lbF (1,000 N), and 500 lbF (2,500 N). Series EK3 basic kits offer everyday functionality with a selection of commonly used attachments. The Series E family offers increased force gauge performance, with unique Click-Lock (R) accessory mounting technology. Select a pre-configured kit, or pick and choose a gauge and accessories suited to your unique... (read more)Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
Renishaw
Renishaw Gauging Systems The patented low-cost design, unique in construction and method of operation, is capable of high-speed comparative gauging for inspection of high-volume manufactured parts. It has been developed and proven on the shop-floor in collaboration with industry-leading companies in multiple industries and applications. Quick Links: Equator system. Process monitoring. Applications. Comparison process. Case stories. The new Renishaw Equator TM is a versatile alternative to custom gauging, offering... (read more) -
Ametek Solartron Metrology
3mm Digital Gauging Probes Thinner body probes with high accuracy and good repeatability are a perfect solution for checking certain dimensions in automotive and heavy machining industries that may require multiple points, but in spaces where standard gauging probes would be too big to fit into, to check ridges in tight gaps and diameters. (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Ametek Solartron Metrology
Digital Gauging Probes – Pneumatic Solartron Metrology's Orbit (R) 3 Measurement System using Solartron Contact Measurement Transducers provides a cost effective solution for a wide range of gauging, measuring or positioning in diverse industries. Pneumatic transducers are ideal for use in automatic gauging applications or for accessing details that would be difficult or impossible to reach with spring push transducers. Digital Automatic Probes (Pneumatic). Pneumatic Push Probe Standard - DP/P. 'J ' Type Pneumatic Push Probe... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Cygnus Instruments Limited
The Underwater Gauge That Outlasted Expectations For over three decades, Cygnus has set the standard for underwater ultrasonic thickness measurement. The original Cygnus 1 Underwater gauge earned a reputation for rugged reliability and unmatched accuracy in the harshest conditions. Today, that legacy continues with the new Cygnus Underwater, engineered with advanced technology, modern usability, and the same uncompromising durability that professionals have trusted for years. As one diver 's story proves, true reliability doesn 't fade... (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited
-
Combustion Testing Equipment – Test Instruments – Grainger Industrial Supply
• Draftrite Pocket Draft Gauge , Pinpoints Draft Trouble, Chimney Defects .
-
Test Instruments - Grainger Industrial Supply
• Draftrite Pocket Draft Gauge , Pinpoints Draft Trouble, Chimney Defects .
-
Boiler Testers - Grainger Industrial Supply
• Draftrite Pocket Draft Gauge , Pinpoints Draft Trouble, Chimney Defects .
-
BACHARACH Combustion Testing - Test Instruments - Grainger Industrial Supply
• Draftrite Pocket Draft Gauge , Pinpoints Draft Trouble, Chimney Defects .
-
Shopping In Hoods - Big Bruin
… 25W halogen lights (GU-10 type light bulbs) Aluminum 6 layers micro-cell washable grease filters (dishwasher-friendly) Heavy duty 22 gauge stainless steel (brushed finish) Telescopic decorative chimney of variable dimension 6 … … vent exhaust and back draft damper Full stainless steel …
-
Shopping In Hoods - Big Bruin
… 35W halogen lights (GU-10 type light bulbs) Aluminum 6 layers micro-cell washable grease filters (dishwasher-friendly) Heavy duty 22 gauge stainless steel (brushed finish) Telescopic decorative chimney of variable dimension 6 … … vent exhaust and back draft damper Venting Mode: Duct …
-
Shopping In Hoods - Big Bruin
… 35W halogen lights (GU-10 type light bulbs) Aluminum 6 layers micro-cell washable grease filters (dishwasher-friendly) Heavy duty 19 gauge stainless steel (brushed finish) Telescopic decorative chimney of variable dimension 6 … … vent exhaust and back draft damper Full stainless steel …
-
Shopping In Hoods - Big Bruin
… 35W halogen lights (GU-10 type light bulbs) Aluminum 6 layers micro-cell washable grease filters (dishwasher-friendly) Heavy duty 22 gauge stainless steel (brushed finish) Telescopic decorative chimney of variable dimension 6 … … vent exhaust and back draft damper Venting Mode: Duct …
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
Insulated Solid Pack Chimney , Platform Scale and Monitor, Test Facility Temperature Monitor, Balance, Moisture Meter, Anemometer, Barometer, Draft Gauge , Humidity Gauge, Wood Heater Flue, and Test Facility.
Indicates content that may require registration and/or purchase.