Products/Services for Chlorinated Polyolefin Adhesion Promoters
-
Primers and Adhesion Promoters - (317 companies)Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g. paints, base coats, adhesives) and the substrate. They differ in terms of: Type and chemistry Substrate compatibility...ChemistrySubstrate / SurfaceSurface Location / Orientation -
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. -
Mechanical Testing Equipment - (433 companies)Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing. Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration... -
Chemical Additives and Agents - (2124 companies)Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties. -
Water Disinfection Systems - (179 companies)Water disinfection systems treat water to inactivate, destroy, and/or remove pathogenic bacteria, viruses, protozoa, and other parasites. Common methods include chlorination and alternative disinfectants. Water disinfection systems treat water... -
Masking Tapes - (265 companies)Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come...
-
Industrial Adhesives - (1384 companies)...of unwanted material. Types of Industrial Adhesives. Industrial adhesives can be categorized in a number of different ways, but typically by chemical composition (as in acrylic adhesives) or by adhesion properties (e.g., hot melt adhesives). Chemical...
-
Food Additives - (420 companies)Food additives include flavoring extracts, syrups, emulsifiers, anti-oxidants, fortifiers and other substances that are added to food products to enhance processing, texture, flavor or other characteristics.
-
Wall Coatings - (118 companies)...include wall paints, wall sealers, and wall primers; wall paint adhesion promoters; concrete wall coatings, building wall coatings; and construction wall coatings; and both wood wall paint and wood wall coating. There are two basic types of wall...
-
Corona Treaters and Plasma Cleaners - (81 companies)...propylene diene monomer (EPDM), polyolefin, polyethylene (PE), and polypropylene (PP). Plasma cleaners are also used to remove organic contaminants from metal, plastic, and rubber substrates. Although corona treaters are seldom used in industrial...
Product News
-
Pexco
Insultab® Polyolefin Heat Shrink Tubing High-quality polyolefin heat shrink tubing offers: Electrical insulation to help prevent shorts and voltage breakdown. Flame-retardant protection. Resistance to fuels, oils, solvents, and many industrial chemicals. Protection against abrasion, moisture, and environmental exposure. Reliable performance across a temperature range of -55 C to 135 C. These properties make polyolefin heat shrink tubing a standard choice across automotive wiring harnesses, aerospace assemblies, industrial equipment... (read more)Browse Shrink Tubing Datasheets for Pexco -
ExxonMobil Chemical Company - Synthetic Base Stocks
PureSyn Hydrogenated Polyolefins for personal care PureSyn TM 2, 4 and 6 hydrogenated isoparaffinic hydrocarbon fluids -- INCI hydrogenated poly (c6-c14) olefins -- are ideal for use in formulations for personal care products. They 're a unique class of premium, high-purity fluids with features that set them apart from other hydrocarbon fluids such as mineral oils, petrolatum and polybutene. PureSyn PAO products are bright and clear, and characterized as: Non-comedogenic. Non-irritating. Odorless. Stable in high and low pH systems. When combined... (read more) -
Mitsui Chemicals America, Inc.
CHEMIPEARL™ Polyolefin-based Aqueous Dispersion CHEMIPEARL TM, a water based additive can be used in a variety of applications as a heat-sealing and anti-blocking agent. Due to its spherical particles with narrow particle size distribution it exhibits excellent rub-off resistance, and heat sealing, slip and anti-blocking properties. Applications include: · Heat seal agent for paper, film and aluminum foil in packaging. · Anti-blocking agent is a good slip improver for film, thermal paper and cigarette packaging. · Emulsion modifier for... (read more)Browse Chemical Additives and Agents Datasheets for Mitsui Chemicals America, Inc. -
BRIM Electronics, Inc.
4:1 SHRINKABLE IRRADIATED POLYOLEFIN TUBING BRIMFLEXTM 4:1 SHRINKABLE IRRADIATED. DUAL-WALL POLYOLEFIN: MIL-I-23053/4. SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids... (read more)Browse Tubing Datasheets for BRIM Electronics, Inc. -
Ellsworth Adhesives
Stop Losing Produce Labels - Get Reliable Adhesion Discover how GDI Adhesives, an Ellsworth Adhesives company, can help produce labels maintain adhesion in differing environmental conditions. GDI Adhesives worked with a packing house in California to develop a produce label adhesive capable of retaining adhesion in a wide range of temperatures and endure high-speed automated application processes. Click to learn more. (read more) -
PCE Instruments / PCE Americas Inc.
Adhesion Tester PCE-PST 1 X The Adhesion Tester is a compact hand-held meter with an integrated load cell for the precise measurement of forces within a range from 0 to 500 N. The Adhesion Tester has been specially developed for peel tests and enables a comprehensive assessment of the processing quality. Our Adhesion Tester offers a manual and automatic measuring mode, as well as ball rollers on the guide surface to reduce the coefficient of friction. It has an adjustable sampling rate from 2 to 100 Hz and supports both... (read more) -
Paxton Products, an ITW company
Paxton Ensures Label Adhesion at Bottling Plant system to meet the bottling plant 's needs. Prows states, "For label adhesion, the surface of the bottle must be substantially moisture free. Using the wide gap air knife with low pressure and high flow rates, the system was relying on drying or evaporation of the water and it was not getting the job done. But what they needed was an air delivery system that sheared the water from the surface of the bottle, rather than merely drying the surface. ". With the narrow gaps incorporated in Paxton... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Pexco
Polyolefin vs PVC Heat Shrink Tubing The application. The environment. The desired properties of the product. Learn more (read more)Browse Tubing Datasheets for Pexco -
Pexco
Introducing HS-SR-101 Polyolefin Heat Shrink Benefits of Using Polyolefin Heat Shrink Tubing. Using polyolefin heat shrink tubing provides a host of practical benefits that contribute to improved safety, performance, and efficiency. Enhanced Safety - With excellent insulation and flame-retardant properties, polyolefin tubing reduces the risk of electrical fires and electrocution. Increased Equipment Longevity - By protecting cables and connectors from wear and tear, it prolongs the service life of electrical systems and reduces... (read more)Browse Plastic Tubing Datasheets for Pexco -
Pexco
Polyolefin or PVC Heat Shrink - You Decide! Insultab, a Pexco company, has been offering heat shrink products for over 50 years. With a large inventory and variety of heat shrink products, we 're here to help you find the right product for your job. We offer polyolefin and PVC products in a variety of sizes and shrink ratios. Insultab manufactures heat shrinkable tubing and sleeve products for specific environments, including flame retardant heat shrink tubing, heat shrink tubing for high-temperature performance, low-temperature... (read more)Browse Shrink Tubing Datasheets for Pexco
-
Literature Center
Adhesion and Gasoline Resistance Performance Properties of Chlorinated and Non- Chlorinated Polyolefin Adhesion Promoters and Blends for TPO Substrates .
-
FAQs for Eastman.com
Will CP 310W Water-Reducible Chlorinated Polyolefin Adhesion Promoter , CP 347W Water-Reducible Chlorinated Polyolefin Adhesion Promoter, or Eastman™ CP 349W Water-Reducible Chlorinated Polyolefin Adhesion Promoter give properties equivalent to solventborne adhesion promoters?
-
Eastman™ Chlorinated Polyolefin 730-1 (20% Solids in Xylene)
GN-453 Eastman CP 730-1 Chlorinated Polyolefin Adhesion Promoter .
-
Characterization of adhesion performance of topcoats and adhesion promoters on TPO substrates
In this study, performance properties of four chlori- nated polyolefin adhesion promoters (CPO1, CPO2, CPO3, CPO4), two nonchlorinated adhesion promoters (NCPO1, NCPO2), and five blends of CPO1/NCPO1 at var- ious solid ratios were evaluated.
-
Eastman product list for all Chemicals
Eastman™ CP 310W Water-Reducible Chlorinated Polyolefin Adhesion Promoter .
-
Chlorinated Polyolefin 730-1 (20% Solids in Aromatic 100)
GN-453 Eastman CP 730-1 Chlorinated Polyolefin Adhesion Promoter .
-
Eastman™ CP 310W Water-Reducible Chlorinated Polyolefin Adhesion Promoter
Eastman™ CP 310W Water-Reducible Chlorinated Polyolefin Adhesion Promoter .
-
Handbook of Adhesives and Sealants, Second Edition > PRIMERS AND ADHESION PROMOTERS
[20] Dechent, W. L., and J. O. Stoffer, “Waterborne Chlorinated Polyolefin Adhesion Promoters ,” Proceeding of the ACS Division of Polymeric Materials Science and Engineering, 69, 1993, pp. 380–381.
-
Eastman's online publications for the Adhesives & Sealants market
Eastman CP 730-1 Chlorinated Polyolefin Adhesion Promoter .
-
Visco-elastic visco-plastic analysis of scratch resistance of organic coatings
(2)As a composite consisting of chlorinated polyolefin adhesion promoter (dry film build of 8 microns)/ black one-component melamine crosslinked basecoat (dry film build of 20 microns)/clear-coat (dry film build of 25 to 40 microns) over thermoplastic olefin …
Indicates content that may require registration and/or purchase.