-
Supplier: Emerson Automation Solutions – Rosemount
Description: FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at least pH 9.5 499ACL-02 MEASURES TOTAL
- pH Range: 6 to 9.5 pH
- Response Time: 22 seconds
- Maximum Diameter / Width: 1 inch
- Maximum Length: 7.75 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: three electrode, membrane-covered amperometric sensor. Unlike amperometric free chlorine sensors from other manufacturers, the 498CL-01 requires neither sample pretreatment nor a pH correction. Instead, an acidic internal solution lowers the pH of the sample as it
- pH Range: 6.5 to 10 pH
- Response Time: 120 seconds
- Maximum Diameter / Width: 2.15 inch
- Maximum Length: 8.22 inch
-
Supplier: Hach
Description: The minimum detection limit of 5 ppb (0.005 mg/L hypochlorous chlorine in the form of HOCl) lets the 9184 sc excel at near zero chlorine readings. The all-inclusive 9184 sc free chlorine system comes pre-assembled on a panel. Just mount the panel in the desired location, insert
- ISE Concentration Range: 0 to 15,469.1004718 ppm
- Sample Type: Aqueous
- Electrode Type: Chlorine (Cl2)
-
-
Supplier: InspectorTools
Description: Standard Equipment Includes: ExStik® Chlorine meter Refillable pH electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups, weighted stand pH 4, 7 & 10buffer packs Four LR44 button batteries Carrying case Neckstrap
-
Supplier: Emerson Automation Solutions – Rosemount
Description: used with the 499ACL-02 total chlorine sensor for the determination of total chlorine in water, including the determination of total oxidants in chlorinated seawater. The sample conditioning system permits a single sensor to measure total chlorine in water. It
- Response Time: 420 seconds
- Operating Temperature Range: 32 to 131 F
- Sample Type: Aqueous
- Electrode Type: Chlorine (Cl2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: replacing sensors easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model FCL is a complete system for the determination of free chlorine in fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-01 free chlorine sensor, a pH
- pH Range: 6 to 9.5 pH
- Response Time: 80 seconds
- Operating Temperature Range: 32 to 131 F
- Sample Type: Aqueous
-
Supplier: ENMET Corporation
Description: P/N 10022-0100, SDS-97D Series Sensor/Transmitter Chlorine, Cl2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated
- Electrical Outputs: Analog Current
- Gas Types: Chlorine (Cl2)
- Display: Digital
-
Supplier: Hach
Description: Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution networks, and other
- Sample Type: Aqueous
- Features: Other
-
Supplier: Van London-pHoenix Company
Description: This sensor is designed for the measurement of Free Chlorine, Chlorine dioxide and Dissolved Ozone in water. Note: This specific model of potentiostatic chlorine sensor is currently not available to OEM customers, and is only available when ordered as a complete
- Operating Pressure Range: 145.0377 psi
- Body Material: Glass
- Mounting Options: Hand Held or Portable
-
Supplier: Analytical Technology, Inc.
Description: reacted sample containing iodine and uses a membraned gas sensor rather than exposed electrodes. The gas permeable membrane allows only iodine to permeate into the sensor. Sample contaminants are eliminated from coming in contact with measuring electrodes, providing
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Complete with meter and flat surface Chlorine electrode ExTab® reagent tablets (50 tests) Protective sensor cap Sample cup with cap Four 3V CR-2032 batteries 48" (1.2m) neckstrap Direct reading of Total chlorine down to 0.01ppm and is
-
Description: Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of
- Maximum Diameter / Width: 0.6299216 inch
- Maximum Length: 4.724412 inch
- Electrode Type: Ammonia (NH3), Ammonium (NH4+), Bromide (Br-), Cadmium (Cd2+), Calcium (Ca2+), Carbon Dioxide (CO2), Chloride (Cl-), Chlorine (Cl2), Cupric (Cu2+), Fluoride (F-), Fluoroborate
- Sample Type: Aqueous
-
Supplier: Van London-pHoenix Company
Description: The Mark I-A and Mark VI-B sensors will continuously monitor pH, ORP, and Conductivity in tanks, vessels, or canals where liquid levels tend to vary. Typical applications include chlorine cells, latex coagulation tanks, and effluent sumps. It can be installed in atmospherically sealed
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Mounting Options: In-Line (Insertion)
- Specific Electrode Type: Measures ORP
-
Supplier: Myron L Company
Description: ULTRAPEN™ PT4 is Myron L® Company’s ground breaking, new Pocket Tester for measuring Free Chlorine Disinfecting Power, Free Chlorine Equivalent (FCE), as well as Temperature. It is waterproof and designed to be extremely accurate, fast, and simple to use in diverse water quality
- Operating Temperature: 32 to 131 F
- ISE Range: 0 to 10 ppm
- Accuracy: 0.3 to 0.5 ppm
- Process Media Temperature: 32 to 160 F
-
Supplier: InspectorTools
Description: Standard Equipment Includes: ExStik® Chlorine meter pH electrode, ORP electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups, weighted stand pH 4, 7 & 10buffer packs Four SR44 button batteries Carrying case Neckstrap
-
Supplier: InspectorTools
Description: Standard Equipment Includes: ExStik® Chlorine meter pH electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups Weighted stand pH 4, 7 & 10buffer packs Four LR44 button batteries Carrying case Neckstrap
-
Supplier: Hamilton Company
Description: The maintenance free EasyControl ORP is an entry level ORP sensor for chemical or wastewater applications and low process temperatures. It is also often used in swimming pools to control the disinfection with chlorine. They show also good behavior in samples containing few ions,
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 140 F
- Operating Pressure Range: 0 to 29.00754 psi
- Electrode Configuration: Combination
-
Supplier: Sensorex Corporation
Description: The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very fast response time
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 0 to 176 F
- Operating Pressure Range: 0 to 50 psi
- Body Material: Glass
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details about the core technology underlying the ZEUS„¢ pH sensors. The extremely rugged industrial grade construction including an extra thick sensor body housing makes ZEUS„¢ sensors the ideal choice to
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: ENMET Corporation
Description: P/N 10013-0100, EX-5130 Sensor/Transmitter for Reactive Gas in Hazardous Locations, Cl2 The EX-5130 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. To
- Electrical Outputs: Analog Current
- Gas Types: Chlorine (Cl2)
- Display: Digital
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP sensors are manufactured with rugged RADEL®
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: ALLDOS Inc.
Description: Modular potentiostatic combined measuring cells for disinfection For chlorine, chlorine dioxide and ozone combined potentiostatic measuring cells of type AquaCell have been developed, with an electric cleaning motor or with hydromechanical electrode cleaning. Applications: Our
-
Supplier: Myron L Company
Description: and ppm hardness units (PS9) • EASY keypad calibration • STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATILE solution modes
- Conductivity Range: 0 to 9,999 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 2.7 inch
- Maximum Length: 7.7 inch
-
Supplier: Myron L Company
Description: changes in that chemistry. Accuracy You Can Trust Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful
- Conductivity Range: 0 to 9,999 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 2.7 inch
- Maximum Length: 7.7 inch
-
Supplier: Myron L Company
Description: reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device. The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and
- Conductivity Range: 0 to 9,999 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 2.7 inch
- Maximum Length: 7.7 inch
-
Supplier: Cole-Parmer
Description: • Everything needed for pH, chlorine, and temperature measurement in one convenient kit • Interchangeable flat surface electrodes work in liquids, semisolids, and solids • Smart chip informs you when to calibrate or replace your meter • Built-in memory recalls up to 15 labeled readings
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
-
Supplier: Analytical Technology, Inc.
Description: second glass pH electrode as the reference element. The glass reference system protects the sensor from chemical poisons (sulfide, cyanide, chlorine, bisulfite, etc.) that destroy conventional pH sensors. A large volume, dual junction saltbridge is used to maximize the
-
Supplier: Analytical Technology, Inc.
Description: amperometric sensor that responds linearly to chloramines while eliminating interference from excess free chlorine in solution. Q45N monitors are available in two versions, one that includes all components conveniently integrated into a Nema 4X fiberglas enclosure, and a second that
Find Suppliers by Category Top
Featured Products Top
-
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Features Include: FAST - one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature SIMPLE - user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Ultrameter III 9P is a cost-effective comprehensive water quality analysis kit with one-button electrometric functions and in-cell titrations. Ultrameter III 9P measures conductivity/resistivity/TDS, ORP/free chlorine, pH, temperature, alkalinity, and hardness. Its LSI calculator (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
H. PTBT3 proprietary sensors are constructed of a 99.9% pure platinum electrode. There are 3 calibration options with automatic solution recognition. Measurement accuracy is ±10mV. PTBT4 instruments determine the chemical activity of a solution without the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
More Information Top
-
Keeping an Electrochemical Eye on Your Chlorine -- Environmental Protection
Figure 2 shows the internal structure of a membrane-covered, two- electrode free chlorine sensor .
-
Integrated Chemical Microsensor Systems in CMOS Technology
(a) Micrograph of an amperometric 3- electrode free- chlorine sensor with a central membrane-covered working electrode (WE) surrounded by the counter electrode (CE, ring) and the reference electrode (RE, ring segment).
-
MEMS: A Practical Guide to Design, Analysis, and Applications
Figure 11.24 (a) Micrograph of an amperometric three- electrode free- chlorine sensor with central membrane-covered working electrode (WE) surrounded by the counter-electrode (CE, ring) and reference electrode (RE, ring segment).
-
Abstracts
Studies of a micro electrode sensor for monitoring chlorine in watersupplies.
-
Plant Maintenance Product: Endress+Hauser's Liquiline CM444 and CM448 transmitters accept inputs from up to eight sensors
Liquiline CM444 and CM448 accept inputs from up to eight Endress+Hauser Memosens digital sensors including nitrate, spectral absorption coefficient (SAC), pH, ORP, conductivity, dissolved oxygen, turbidity, free- chlorine and ion selective electrode sensors .
-
Endress+Hauser Introduces Liquiline Multichannel Transmitter
Liquiline CM444 and CM448 accept inputs from up to eight Endress+Hauser Memosens digital sensors including nitrate, spectral absorption coefficient (SAC), pH, ORP, conductivity, dissolved oxygen, turbidity, free- chlorine and ion selective electrode sensors .
-
Endress+Hauser Introduces Liquiline Multichannel Transmitter
Liquiline CM444 and CM448 accept inputs from up to eight Endress+Hauser Memosens digital sensors including nitrate, spectral absorption coefficient (SAC), pH, ORP, conductivity, dissolved oxygen, turbidity, free- chlorine and ion selective electrode sensors .
-
Endress+Hauser Introduces Liquiline Multichannel Transmitter
Liquiline CM444 and CM448 accept inputs from up to eight Endress+Hauser Memosens digital sensors including nitrate, spectral absorption coefficient (SAC), pH, ORP, conductivity, dissolved oxygen, turbidity, free- chlorine and ion selective electrode sensors .
-
Amperometric sensor system.
Preferably, the sensor system includes a chlorine sensor having at least two electrodes .
-
http://miun.diva-portal.org/smash/get/diva2:561315/FULLTEXT01.pdf
Transition metal oxides are used for many electrochemical applications, such as gas sensors and chlorine or oxygen evolving electrodes [1].
Indicates content that may require registration and/or purchase.