Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 1 inch
- Pressure Rating: 710 psi
- Number of Ports: 2
- Flow (Cv): 94
-
Supplier: Chlorine Institute (CI)
Description: Provides performance/selection criteria to identify valves other than the ‘standard’ suitable for use on bulk liquid chlorine transportation equipment. An appendix includes information on valves that meet these criteria. Includes drawings from four valve suppliers.
-
Supplier: Chlorine Institute (CI)
Description: This video is a training guide for chlorine emergency response. Presentation topics include: chlorine properties and emergency response; chlorine tank cars and rail safety; and the proper use of Emergency Kits A, B and C to mitigate leaks from chlorine cylinders, ton
-
-
Supplier: Chlorine Institute (CI)
Description: The purpose of this pamphlet is to set forth performance/selection criteria that should be utilized in identifying dual valve systems for bulk chlorine transportation applications (i.e. tank cars, cargo tanks and barges) after publication of this pamphlet. These configurations are
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: CHLORINE, OUTLET 820 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C))
-
Supplier: Chlorine Institute (CI)
Description: Contains information on selected pipe, valves and fittings suitable for use with dry chlorine (gas or liquid) within the range of -150 degrees F and 300 degrees F. There is also guidance on preparations for use and maintenance practices. (88 pages)
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: CHLORINE (TON CONTAINER), OUTLET 820 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C))
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Special Cleaning Plug Valves can be prepared for a variety of demanding service applications, such as hydrogen, isocyanate, oxygen, phosgene and chlorine. In the case of chlorine, FluoroSeal® Chlorine Service Valves are provided with a vented plug to
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are supplied through
- Valve Type: Control Valves
- Media: Gas, High Purity Gas, Hot Water, Water
- Features: Other
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: Asahi/America introduces the EL-PVDF swing check valve for use in electrolysis plants in high temperature sodium hypochlorite, chlorine gas, brine, and hydrofluoric acid applications. The purpose of the EL-PVDF material is to prevent the generation of blistering or cracking that can
- Valve Size: 2 to 4 inch
- Valve Type: Check Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: Specifically designed for processing chlorines and chlorates in chlor-alkali and caustic soda production plants. The new valve features an injection-molded, solid PVDF flanged body with a strong and durable PPG bonnet. This field proven and industry preferred valve also boasts
- Valve Size: 0.5 to 6 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Triangle Pump Components, Inc.
Description: hazardous chemicals, chlorine, and small solids under pressures up to 15,000 psi, this reciprocating pump AR valve is the most durable product available in today’s marketplace. The Triangle Pump Components Abrasion Resistant (AR) Valve encompasses a wide array of sizes and is
- Pressure Rating: 15,000 psi
- Media Temperature: 160 F
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Description: Description The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special bellows design is suitable for highly corrosive working conditions such as salt water, wet chlorine,
- Valve Size: 1 to 10 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
- Media: Steam
-
Supplier: Erdmann Corporation
Description: conventional floating ball type valves. Among the services where Cam-Tite Ball Valves have emerged as the solution are the following: Dry Chlorine Phosgene Anhydrous HF Anhydrous Ammonia Anhydrous HCL High Vacuum Steam PCL3 VOC5
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Gr. 321 (stainless) for Class 800, Gr. 321 or Inconel for Class 1500, and Hastelloy C for chlorine
- Valve Size: 0.5 to 2 inch
- Features: ASME, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Steam
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Features: API, ASME, Bolt Flange, ISO
-
Supplier: KSB AG
Description: Design Flanged diaphragm valve for drinking water installations toDIN 1988, DIN-DVGW Water approved acc. to test W 270, in compliance withKTW recommendations (use of elastomers in drinking water applications); shut-off and sealing to atmosphere by completely enclosed diaphragm; position
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Water conditioning system using no-salt technology. Unique tank n tank design, with 2 cu. ft. of coconut shell activated carbon in the outer tank for chlorine, taste and odor reduction and 4 liters of ScaleNet anti-scale media in inner tank. Ideal for flow rates to 12 GPM. Includes
-
Supplier: Watts
Description: Reduces: • Water hardness • Calcium • Magnesium • Sediment • Chlorine • Bad tastes • Foul odors • Heavy metals (KDF) • Scale • Damage to appliances due to scale build-up • Spots on dishes & glassware. • Soap build-up on shower walls and bath tubs Other Benefits: • Soap savings 50% or more
- Market: Residential
- Removal Application: Water Softening
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Selected optional features include Ammonia gas resistant (œA), Chlorine gas resistant (œC), Wide Range -0.5 to +14.5 pH Media Resistant (œV), Organic Media Resistant (œL), Solvent Resistant (œTS), 3-Wire TC (œM), ACCU-TEMP Fast TC (œX), Add Protective Tines 4 ea (œGR), Add Protective
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: ALLDOS Inc.
Description: chlorine. Structure: inlet valve optionally with yoke connection or union nut for cylinder connection vacuum regulator with safety overpressure valve chlorine quantity adjustment valve measuring tube according to the floater principle Versions: Compact dosing unit
- Pump Type: Dosing Pumps
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted
- Valve Size: 2 to 8 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
- Media: Wastewater, Water
-
Supplier: Velan, Inc.
Description: for chlorine service). • Improved body-bonnet joint: Graphite reinforced with SS foil gasket for Class 150 valves. Fully-encased, spiral wound graphite-filled Gr. 316 (stainless) gasket for Classes 300-600. • Bolted body-bonnet for fast serviceability. Hermetically-sealed bonnets
- Valve Size: 2 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Steam
-
Supplier: DeZURIK, Inc.
Description: it is thoroughly mixed and dechlorinated, prior to discharging out of the DOSA through the lower Tideflex® Check Valve. Patent Pending Contact us to see how we can find a solution to your needs. Completely removes chlorine and chloramine residuals during overflow events Non-clogging
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: U.S. Plastic Corporation
Description: Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F).
- Valve Size: 4 inch
- Valve Type: Ball Valves
- Primary Material: PVC
- Features: Threaded, Union
-
Supplier: U.S. Plastic Corporation
Description: Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F).
- Valve Size: 3 inch
- Valve Type: Ball Valves
- Primary Material: PVC
- Features: Threaded, Union
-
Supplier: U.S. Plastic Corporation
Description: Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F).
- Valve Size: 4 inch
- Valve Type: Ball Valves
- Primary Material: PVC
- Features: Socket Weld / Solder, Union
-
Supplier: U.S. Plastic Corporation
Description: Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F).
- Valve Size: 1.5 inch
- Valve Type: Ball Valves
- Primary Material: PVC
- Features: Socket Weld / Solder, Threaded, Union
-
Supplier: Mar Cor Purification
Description: The Biolab TAFC 1” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and efficient
- Maximum Liquid Flow: 4.5 to 20 GPM
- Maximum Pressure: 20 to 100 psi
- Maximum Temperature: 35 to 100 F
- Filter Medium Material: Activated Carbon
-
Supplier: Watts
Description: removes particulates down to 5 microns Stage 2: Carbon Block filter removes chlorine taste and odors Stage 3: Carbon Block filter removes chlorine taste and odors Stage 4: High-production TFC membrane rejects impurities down to 1/10,000th of a micron Stage 5: Final filter for enhancing
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: point-of-entry filtration system. Features • Two Stages of Filtration • 5-micron Sediment Filter Reduces dirt • Activated Carbon Filter reduces chlorine, bad taste, and odors • Adapt-A-Valve™ • Easy-to-install Benefits • Reduces chlorine, bad tastes, and odors • Ideal for RVs
- Configuration: System
-
Supplier: ABB Measurement & Analytics
Description: switching between NO and NOX without requiring solenoid valves Option: Version with heated sample gas inlet for installing the converter upstream of the sample gas cooler (no NO2 loss) Additional version: Thermal converter with quartz-glass reaction tube No consumable parts PVDF fittings
-
Supplier: Watts Premier
Description: only a few minutes, as the system connects directly to your existing kitchen tap. Reduces chlorine taste and odor, sand, silt, sediment, and rust Portable; operates by use of a diverter valve attached to the main sink faucet Fits on to small areas on the counter top Meets all plumbing
-
Supplier: Abel Industries Canada Ltd.
Description: Divinylbenzene polymer particle, nonpolar, close to traditional PoraPak Q Truly immobilized coating and smooth baseline workable for valve switching and liquid sample introduction at low temperatures Highest temperature limit, upto 280/300 Baseline separation of Air, CO2, water, sulfur gases,
- Column Length: 30 m
- Inner Diameter (ID): 530 µm
- Film Thickness: 30 µm
Find Suppliers by Category Top
Featured Products Top
-
Relief Valves are highly reliable and dependable. Precision machined moving parts of stainless steel, and a PTFE disc prevent sticking due to corrosion or cold welding and ensure valve opening at the set pressure long after installation. They are not suitable for corrosive ambient atmospheres such as chlorine, etc. (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
stainless steel, and a PTFE disc prevent sticking due to corrosion or cold welding and assure valve opening at the set pressure long after installation. They are not suitable for corrosive ambient atmospheres such as chlorine, etc. Markets: (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
controller signals the normally-closed solenoid valve to dose the water with dry chlorine gas or sodium hypochlorite (depending on the system). An eductor is used to create continuous vacuum and deliver the treatment in the pipeline. When the chlorine reaches a pre-determined level, the controller (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Thermoplastic Valves: When ordering a valve for chlorine service, please specify “Chlorine-Vacuum” on the order. Plast-O-Matic Valves are not recommended for use with pressurized dry chlorine gas. Valve must be installed in upright (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Red Kynar Ball Valves Prevent UV Attack Plast-O-Matic Engineered Ball Valves provide Kynar Strength, Temperature & Chemical Compatibility…Now with Superior UV Protection (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
ultra-pure liquids such as sulphuric acid, hydrochloric acid, chlorine, caustics, and demineralized water Follow us on: YouTube (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
traditional natural Kynar PVDF with no pigmentation. Natural unpigmented PVDF is unaffected by ultraviolet light (UV). But it does permit UV to pass through it and affect the media within the pipeline. Since UV passes through natural Kynar PVDF, when chlorine or peroxide chemistries (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
ultra-pure liquids such as sulphuric acid, hydrochloric acid, chlorine, caustics, and demineralized water Follow us on: YouTube (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Use of Chlorine with Thermoplastic Valves
In an effort to clarify and prevent possible mis-applications of Plast-O-Matic products in dry chlorine service, in either the liquid or gaseous phase, we are restating specific passages as found in the Chlorine Institute Pamphlet #6 entitled "Piping Systems for Dry Chlorine" edition #12 of August
-
Application Bulletin: Chlorine Dioxide Generator Uses Normally-Closed Solenoid Valves
Chlorine dioxide generation usually relies on consumable hardware items, such as catalysts or resin cartridges. By using thermoplastic solenoid valves to control chlorate, acid, and the reducing agent, the need for cartridges or other consumables is eliminated.
-
Handling of Dry Chlorine & Use of Thermoplastic Valves
, nor that every version of that material is suitable. Plastic compounds vary between manufacturers, and the design of a valve may affect compatibility as well.
-
KYNAR (R) PVDF (Polyvinylidene Fluoride)
.). It is chemically resistant to most strong acids, mild alkalies, organic solvents, wet or dry chlorines, bromine and other halogens and is also used extensively in the conveyance of high purity deionized water due to its absence of colorants or additives. Because of its outstanding mechanical properties
-
Abbott Revives UV for Purified Water Pretreatment
systems, Abbott conducts an exercise in which it opens up all valves, shuts off power to the UV equipment, and flushes the systems with free chlorine. Initially, the company performed this exercise every month, but
More Information Top
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
CHLORINE FEED SYSTEMS Valve stem Chlorine valve Yoke .
-
Practical Process Control: Tuning and Troubleshooting
We then open the chlorine valve to admit chlorine to the process, switch the flow controller to automatic, and specify the desired set point for the chlorine flow.
-
Biosolids Engineering and Management
Turn the chlorine valve switch to the OPEN position, observe operation of valve actuator; (b) turn switch to the CLOSED position; and (c) adjust time delay relays according to the manufacturer’s instruction manual.
-
Advanced Physicochemical Treatment Processes
Turn the chlorine valve switch to the OPEN position, observe oper- ation of valve actuator; (b) turn switch to the CLOSED position; and (c) adjust time delay relays according to the manufacturer’s instruction manual.
-
Qualitative system analysis and computer-aided risk identification (HAZOP)
Chlorierer chlorine valve floor valve exhaust gas valve .
Indicates content that may require registration and/or purchase.