-
Supplier: Titan Tool Supply, Inc.
Description: Titan borazon grinding pins have a borazon concentration of 150%. These grinding pins are bonded with the famous Chrome-LOK bond. This unique bond prevents the classic problem with pins of abrasive dust covering the work surface and machine parts, thus prolonging the life of jig
- Outer Diameter (OD): 0.02 to 1.5 inch
- Bore ID / Shank Diameter: 0.125 to 0.375 inch
- Grit / Micron Size: 100 to 270 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
-
Supplier: Norton Abrasives
Description: Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
- Outer Diameter (OD): 4.5 inch
- Grit Size: 80
- Rotary Speed: 13,000 rpm
- System: ANSI - CAMI / Coated
-
Supplier: Norton Abrasives
Description: Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
- Outer Diameter (OD): 4.5 inch
- Grit Size: 40
- Rotary Speed: 13,000 rpm
- System: ANSI - CAMI / Coated
-
Supplier: Glebar Company Inc.
Description: footprint.48" x 44" x 60" H Built on a granite bed. 15 HP main spindle variable speed vector drive. Diameter 8-5/8" wide work wheel 6" diameter 10" wide regulating wheel. Super precision Twin grip work wheel and regulating wheel spindles. 0.1 micron linear encoder
- Power: 15 HP
- Automation: Automatic / Indexing, CNC
- Type: Centerless
- Power Source: Electric Motor / Vibrator
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance
-
Supplier: Custom Milling & Consulting, Inc.
Description: particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 3-5 microns at its closest setting. The rollers are available in 80 mm diameter or 120 mm diameter configurations. In addition, the 120 mm model is also available with rollers
- Type: Ball / Media Mill
- Feed: Batch, Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Features: Other
-
Description: high-grade clutch to make the two sides of the disk contact completely. It has long service life, excellent stability and high precision. 4. Converse Device (1) Same in constitution with one way device and capable of controlling lower wheel very accurately. The lower wheel has no
Find Suppliers by Category Top
More Information Top
-
http://www.ctemag.com/pdf/2005/0501-StayingSharp.pdf
Back on the Viking grinder, Arrow changes the wheel over to a 70-grit sil- icon-carbide Norton wheel to grind the chrome .
-
Machining with Abrasives
During the grinding of tough materials such as nickel- chrome alloys, the grinding wheel becomes also very heavily loaded.
-
Cutting Tool Engineering: Ask the Grinding Doc, Avoiding high wheel wear
Dear Doc: I use electroplated CBN wheels to grind cobalt- chrome alloys.
-
Todays Emergency "Fix It" Job
hardfacing is good but with that and the wheel wear factor opposed to grinding chrome ?
-
Advances in Abrasive Technology XV
grinding characteristics. grinding experiments, the alumina grain wheel WA150N7V is used for grinding of chrome molybdenum steel hardened for general machine parts.
-
ZCP2005ITSC0046
This surface was sprayed with a tungsten- chrome -nickel carbide and ground with a diamond wheel .
-
Diamond grinding of chromium plating on EHV 45 steel
For grinding chrome -plated plungers it is desirable to use wheels of synthetic diamonds of normal and high strength with a particle size of 63/50 using a B1 bakelite binder with a diamond concentration of .
-
Compiled by the American Ceramic Society
… agent for sand and asbestos coating P 11) 2820. of bri’ck and mortar, importance oi, ( 5 1016. ceramic-to-metal, survey, (8) 211c. ofconcrete to reinforcement, (9) 2241. grain. of chrome -magnesite brick, (7) 1836. of grinding wheels , with materials of clay …
-
Cutting Tool Engineering, February 2011: High-Velocity Grind
While hard chrome is usually ground with an aluminum-oxide or silicon-carbide grinding wheel , the hardness of HVOF coatings requires that they be ground with a diamond wheel.
-
Recent Applications and Experiences of the FIRE Panel Protection Device Used in Motorsports and Related Transportation
Fig.8 Ni- chrome wire filament/wire ignition source Fig.9 Spark generating assembly with grinding wheel mounted on the CVPI.
Indicates content that may require registration and/or purchase.