Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BAR, METAL, ROUND, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
-
Supplier: Accuris
Description: WIRE, NONELECTRICAL, HEXAGON, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
-
Supplier: Accuris
Description: BAR, METAL, SQUARE, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
-
-
Supplier: Accuris
Description: WIRE, NONELECTRICAL, SQUARE, ALLOY STEEL 4130 CHROME-MOLYBDENUM (AIRCRAFT QUALITY)
-
Supplier: SAE International
Description: This specification covers an aircraft quality, low alloy chrome-nickel-molybdenum steel (8620) in the form of bars.
-
Supplier: SAE International
Description: This specification covers chrome-molybdenum alloy 4130, steel sheet, strip, and plate of thickness to and including 1.50 inches.
-
Supplier: SAE International
Description: This specification covers chrome-molybdenum alloy 4130, steel sheet, strip, and plate of thickness to and including 1.50 inches.
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.5 Class E8018-B2L Description USA 8018-B2L is a low hydrogen, low alloy, chrome-moly electrode containing extra low carbon and designed for welding ½% chromium – ½% molybdenum, 1% chromium – ½% molybdenum and 1-1/4% chromium – ½% molybdenum
-
Supplier: ASTM International
Description: (chrome alloy steel), Composition 2 (corrosion-resistance hardened steel), Composition 3 (carbon steel), Composition 4 (silicon molybdenum steel), Composition 5 (brass), Composition 6 (bronze), Composition 7 (aluminum bronze), Composition 8 (beryllium
-
Supplier: ASTM International
Description: (chrome alloy steel), Composition 2 (corrosion-resistance hardened steel), Composition 3 (carbon steel), Composition 4 (silicon molybdenum steel), Composition 5 (brass), Composition 6 (bronze), Composition 7 (aluminum bronze), Composition 8 (beryllium
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: used to withstand high temperatures. The carbon content of the oil tempering wire should contain manganese at 0.6-0.7%, and 0.6-1.0% is often used for coil springs. Common steel with 0.9-1.0% is commonly used for leaf springs, and chrome-vanadium steel and silicon-manganese
- Inner Diameter (ID): 0.3543309 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: used to withstand high temperatures. The carbon content of the oil tempering wire should contain manganese at 0.6-0.7%, and 0.6-1.0% is often used for coil springs. Common steel with 0.9-1.0% is commonly used for leaf springs, and chrome-vanadium steel and silicon-manganese
- Inner Diameter (ID): 0.6299216 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: used to withstand high temperatures. The carbon content of the oil tempering wire should contain manganese at 0.6-0.7%, and 0.6-1.0% is often used for coil springs. Common steel with 0.9-1.0% is commonly used for leaf springs, and chrome-vanadium steel and silicon-manganese
- Inner Diameter (ID): 0.625197188 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: used to withstand high temperatures. The carbon content of the oil tempering wire should contain manganese at 0.6-0.7%, and 0.6-1.0% is often used for coil springs. Common steel with 0.9-1.0% is commonly used for leaf springs, and chrome-vanadium steel and silicon-manganese
- Inner Diameter (ID): 0.9448824 inch
- Material: Stainless Steel
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Andantex USA, Inc.
Description: failure occurs in disengaged mode). The single position engagement is achieved by providing two teeth with slightly different dimensions. Additionally, the unit offers minimum backlash & maximum torsional rigidity by using high strength,case hardened and ground,chrome molybdenum
- Torque Rating: 222 Ft-lbs
- Power: 110 HP
- Rotational Speed: 2,700 rpm
- Shaft: In-line
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Overall Width / OD: 1.25 inch
- Features: Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining Cage is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: -0.02mm to -0.03mm Surface texture of Assembly Surface: Ra0.8 No gaps and perfect profile after assembly with cap Surface treatment: Sand
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Universal Wire Works Inc.
Description: Alloy HP9-4-20 is a premium quality low-alloy steel filler metal for use with the gas tungsten arc and gas metal arc welding processes. Alloy HP9-4-20 is designed to weld those low-alloy steels having composition similar to that of this wire and requiring a
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 6 inch
- Overall Length: 9.75 inch
- ID: 4.87 inch
- Type: Alloy Steel
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 30 to 72 inch
- Overall Thickness: 0.0149 to 0.16 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it
- Tensile Strength (UTS, Break): 92,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 10 %
- UNS Number: 10,600 to 10,950
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 4,140
- AISI / AA / CDA Grade: 1,018 to 4,140
- Specifications: AISI
- Type: Alloy Steel, Carbon Steel
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 16.12 inch
- Overall Length: 23 inch
- ID: 11.37 inch
- Type: Alloy Steel
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 10 to 22 inch
- Overall Length: 102 to 252 inch
- Overall Thickness: 6 to 14 inch
- Specifications: ASTM / ASME, SAE
Find Suppliers by Category Top
Featured Products Top
-
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
A means of photofabricating thin gauge precision metal parts Metal thickness ranges from .001″ to .080″ depending on the type of metal Etchable Metals include many alloys of steel, copper, aluminum, molybdenum and more. (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
needs of the orthopedic, trauma, and oral care industries. Easy to clean formulations that work well on titanium, cobalt chrome, stainless steels, and aluminum alloys. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
range of steel and nickel alloys, copper alloys including brass, bronze, beryllium copper, nickel silver and Monel; also, aluminum, molybdenum, and sterling silver. Here’s a non-exhaustive list of popular alloys for etching. Keep Reading (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
-to process for rust protection of steel parts for most commercial applications, it is available in thickness and treatment type, clear and yellow dichromate and phosphate being the most common. Black Chrome Mil-C-14538 Provides chrome corrosion protection, with a dark appearance. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Promising Future for New, Implantable Titanium Alloys
Biomedical applications have long utilized austenitic stainless steels, titanium alloys and cobalt-chrome-molybdenum alloys for their excellent mechanical properties and sufficient biocompatibility and corrosion resistance. However, long-term biomed implants have demonstrated that these materials
More Information Top
-
Popular Products In Automotive Tools - Big Bruin
Sunex Tools 217UM - 217UM 1/2-inch Drive 6-Point Universal Impact Socket - 17mm Features and Benefits: Forged from the finest chrome molybdenum alloy steel  the best choice for strength and durability Radius corner design - to extend the life of fasteners The …
-
Popular Products In Automotive Tools - Big Bruin
Sunex Tools impact sockets tackle the toughest jobs with a chrome molybdenum alloy steel grip that won't let go.
-
Popular Products In Automotive Tools - Big Bruin
Sunex Tools 442M - 442M 3/4-inch Drive 6-Point Impact Socket - 42mm Features and Benefits: Forged from the finest chrome molybdenum alloy steel  the best choice for strength and durability Radius corner design - to extend the life of fasteners The design …
-
http://www.ijera.com/papers/Vol4_issue3/Version 1/BF4301319323.pdf
The MAN B&W’s marine engine piston crown is made of heat resistant chrome molybdenum alloy steel .
-
Popular Products In Automotive Tools - Big Bruin
Sunex Tools impact sockets tackle the toughest jobs with a chrome molybdenum alloy steel grip that won't let go.
-
Shopping In Mechanics Tools - Big Bruin
Sunex Tools SUN2678 - 14 Piece 1/2" Drive 12 Point Standard SAE Impact Socket Set Features and Benefits: Forged from the finest chrome molybdenum alloy steel the best choice for strength and durability Radius corner design - to extend the life of fasteners Ideal …
-
Shopping In Cutting - Big Bruin
Eastwood's Aviation Tin Snips are drop forged from Chrome Molybdenum Alloy Steel with induction hardened cutting edged.
-
The use of 0.25% isoflurane premixed in 50% nitrous oxide and oxygen for pain relief in labour
The IN2O gas mixture was prepared in chrome molybde- num steel ( alloy steel 34 CrMo4) cylinders of nominal 12.2-litre capacity rated to a working pressure of 20.7 MPa gauge (Faber Industrie SPA).
-
Harris 0.50 M-96 semi-automatic sniper rifle
The one piece receiver, the bolt and carrier are all manufactured using 4340 chrome molybdenum steel alloy while the match grade free floating barrel uses 4140 chrome molybdenum steel alloy or 416 stainless steel; the firing pin is 17-4 stainless steel.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
… credits the chemistry program in conjunction with the in-service inspection plan with managing loss of material due to crevice and pitting corrosion and cracking due to SCC of feedwater distribution pipe and fittings that are fabricated with alloy steel ( chrome molybdenum ).
Indicates content that may require registration and/or purchase.