Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stahlwille North America
Description: DIN 5256 D, bent 90°, H.D. drop forged, precision points.
- Length: 5.118113 inch
- Weight: 3.1752 oz
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: DIN 5254 B, bent 90°, H.D. drop forged, precision points, with wear resistant compression spring.
- Length: 6.692917 inch
- Weight: 5.1156 oz
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: DIN 5254 A, straight, H.D. drop forged, precision points, with wear resistant compression spring.
- Length: 5.511814 inch
- Weight: 3.3516 oz
- Type: Retaining-Ring
-
-
Supplier: Stahlwille North America
Description: DIN 5256 C, straight, H.D. drop forged, precision points.
- Length: 12.598432 inch
- Weight: 16.29936 oz
- Type: Retaining-Ring
-
Supplier: RS Components, Ltd.
Description: Phosphated steel external circlip,5mm
- Shaft Diameter: 0.1968505 inch
- Thickness: 0.02362206 inch
- Ring Style: Circlip
- Ring Type: External
-
-
-
Supplier: Accuris
Description: Circlip Housing
-
Supplier: TFC Ltd.
Description: Inverted construction provides greater fitted internal clearance than basic type. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Millimeters
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: Internal
- Material: Spring Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: needs, we can manufacture retaining ring wire circlips in a variety of sizes, materials and gauges. Including stainless steel, carbon steel, nichrome and beryllium copper, etc. Whether designed for light, medium or heavy duty, retaining ring wire circlips provide unmatched strength,
- Ring Style: Circlip
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. Standard Material: Carbon spring steel Standard finish: Phosphate & oil Dimensions: Inches
- Ring Style: Circlip
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
-
Supplier: TFC Ltd.
Description: Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Inches
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Material: Spring Steel
-
Supplier: TFC Ltd.
Description: Standard Material: Carbon spring steel Standard Finish: Phosphate & oil H: Max rigid endplay take-up Dimensions: Inches
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: assemble and disassemble by its own elasticity. When installing, it is necessary to use circlip pliers, insert the pliers nose into the pliers hole of the retaining ring, and clamp the retaining ring before placing it into the pre-machined inner groove of the round hole. Commonly used elastic
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, External Reinforced The SHR is an extra thick version of a regular SH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
-
Supplier: Newark, An Avnet Company
Description: PLIER, CIRCLIP, CONVERTIBLE; Overall Length:-; Product Range:-; Jaw Opening Max:50mm; Plier Style:Circlip RoHS Compliant: NA
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: cross-section and no ears, so there will be no interference with the matching parts after installation, and the cost of the internal spiral snap ring is lower than that of the cassette retaining ring. The use of circlips eliminates the need for pillow block design, reducing shaft size, saving
- Thickness: 0.114566991 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: Newark, An Avnet Company
Description: DATAMATE S-TEK CIRCLIP TOOL
-
Supplier: Newark, An Avnet Company
Description: CIRCLIP PLIER SET ROHS COMPLIANT: NA
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Newark, An Avnet Company
Description: CIRCLIP PLIER, INT, STRAIGHT; Plier Style:Circlip; Jaw Opening Max:25mm; Overall Length:140mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Type:Non-Slip Plastic Coating; Internal Circlip Size Range:8 - 13; Jaw Type:Straight; RoHS Compliant: NA
-
Supplier: KTR Corporation
Description: of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With supporting circlips Displaceability of the sleeve For radial assembly or disassembly of the units Operative range -25° C to
- Bore Diameter: 0.393701 to 4.9212625 inch
- Coupling Diameter: 2.2834658 to 10.629927 inch
- Coupling Length: 2.2047256 to 11.417329 inch
- Angular Misalignment: 0.3 to 1 degrees
-
Supplier: Accuris
Description: Specification for Spring Retaining Rings Part 1. Carbon steel circlips
-
Supplier: RS Components, Ltd.
Description: CIRCLIP PLIER SET
- Length: 11.81103 inch
- Type: Specialty / Other
-
Supplier: DigiKey
Description: SPRING TENSIONER WITH CIRCLIP
-
Supplier: RS Components, Ltd.
Description: Facom 467 Circlip Plier
- Drive Size: 0.9448824 inch
- Type: Spanner Wrench
-
Supplier: DigiKey
Description: SPECIAL CIRCLIP PLIERS, RETAININ
- Type: Flat-Nose, Specialty / Other
- Features: Soft Handles
-
-
Find Suppliers by Category Top
Featured Products Top
-
, size alone does not determine performance. Ring geometry, installation method, and load distribution within the groove all influence how a ring behaves in your assembly. For example, spiral retaining rings and tapered section rings (circlips) both secure components within a groove, but they achieve (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
New Tapered Section Retaining Ring (Circlip) Series Released When you are in need of a quick and economical heavy-duty ring, Smalley's newest standard series of Tapered Section Retaining Rings (Circlips) is here to secure your assembly! With over 100 years (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
While there are a variety of retaining rings available in the industry, engineers specify Spirolox retaining rings, because of their unique configuration, reliability, and convenience. This blog compares a traditional circlip to a Smalley Spirolox retaining ring, as there are notable (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
retaining rings, also known as circlips, are the most (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Clip retaining rings (circlips, snap rings, and spiral rings) offer a more advanced approach. They provide compact, cost-effective, and high-performance retention without the extra parts or machining that cotter pins require. Over time, retaining rings has become the preferred (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
answers all of your retaining questions in one simple guide. In this E-book, you will learn about: Retaining Ring Design Differences Between Spirolox Retaining Ring and a Traditional Circlip Retaining Ring Installation (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Standard retaining rings, or circlips, are designed to secure components and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining rings, each with their own unique properties and advantages: tapered section/circlip, (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
with lug holes like circlips and snap rings (tapered section and constant section), so applicators, dispensers, and tailored packaging options can help speed up and simplify the installation and removal process. Guiding You to the Right Retaining Ring At Rotor (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
For more than 65 years, Rotor Clip has supported the automotive industry with the highest quality circlips to ensure the reliability and safety of automotive designs and applications. As the industry rapidly evolves and cars become fully electrified, lighter, and more efficient; Rotor Clip is (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Smalley Spirolox (R) Retaining Ring vs. Stamped Circlip
rings available in the industry, engineers specify Spirolox retaining rings, because of their unique configuration, reliability, and convenience. This blog compares a traditional circlip to a Smalley Spirolox retaining ring, as there are notable differences between them.
-
Advantages of Balanced Tapered Section Retaining Rings in EV Motors Balanced Rings, Retaining Rings Balanced Circlip
As electric vehicles (EVs) continue to gain in popularity, the demand for efficient and reliable electric motors continues to increase. Electric motor design plays a crucial role in determining the overall performance and efficiency of the vehicle. An often-overlooked component with a significant
-
Bolt 'N' Go: Flight Installation and Chain Assembly Made Easy! (.pdf)
Traditional chain systems use pins and circlips. The disadvantage of this type of system, is that during any maintenance repairs on the chain, the whole chain would have to be lifted out of the conveyor to conduct repairs. This results in large down time in production and high maintenance costs.
-
How to Measure Thickness of a Retaining Ring
Clean the surface of the circlip with a cloth to remove oil and other residues from production process. Ensure that anvil faces are clean then set the micrometer at zero using the ratchet before measurement begins. See figure 2 for ratchets. Hold micrometer in palm of hand so that ratchet can
More Information Top
-
CATIA V5 - basic course for machine farmers
128 snap ring .............................................
-
CATIA V5 - basic course for machine farmers
126 snap ring .......................................
-
Combustion engines
Diameter, nominal diameter of the piston pin fuse, (e.g., snap ring .
-
CATIA V5 - basic course for machine farmers
Snap ring .
-
CATIA V5 - basic course for machine farmers
126 snap ring .
-
Cylinder components
Circlip of round and flat wire (the also snap rings called) are produced patented out drawn spring steel wire (DIN EN 10270-1) or ölschlussvergütetem spring steel wire (DIN EN 10270-2).
-
Roloff / Matek machine elements
The snap rings (first closed rings were opened through "blasting") with constant radial width deform unrund by the assembly and are often only heavy of bores .
-
Racing car technique
… beam with Vierkant as drive for cockpit adjustment threaded bar with square for adjustment 7 articulated bearings spherical bearing, 2 round nut threaded pivot 6 brake pedal brake, 3 fork clevis 5, 4 piston rod push rod, round snap ring circlips, pedal .
-
Racing car technique
The articulated bearing is axially secured with two round snap rings on a spindle (1).
-
Roloff / Matek machine elements
a) Circlip for shafts, b) circlip for bores, c) pass or supporting disc, d) circlip with flap for shafts, e) circlip with flap for bores, f) snap ring for rolling bearing with annular groove, g) round wire-snap ring, h) lock washer …
Indicates content that may require registration and/or purchase.