-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 120 OHM, 2A
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Temperature/Thermistor
-
Supplier: Heilind Electronics, Inc.
Description: INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR
-
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 100R, 0805; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Thermistor Mounting:SMD; Zero Power Resistance at 25°C:100ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 100R, 1206; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Thermistor Mounting:SMD; Zero Power Resistance at 25°C:100ohm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: PTC Thermistor 472 Ohms 0805 (2012 Metric)
- Temperature Range: -20 to 130 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 10K 1%, 1.0" PIPE CL / P
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: thermistors is either a ceramic or polymer. Material allows for thermistors to typically achieve a higher precision within a limited temperature range, typically −90 °C to 130 °C.
- Temperature Range: 149 to 182.99999999999997 C
- Resistance (@25°C): 0.5 to 10 ohms
- Minimum Thermal Time Constant: 14 to 55 sec, in air
- Length: 0.8661422 to 1.4960638 inch
-
Supplier: Newark, An Avnet Company
Description: THERMAL-THERMISTORS GLASS BEAD/PROB
-
Supplier: Cole-Parmer
Description: • Ten-memory data logging • Temperature range is –58 to 572°F (–50 to 300°C) • Resolution is 0.1° from –20 to 200°, accuracy is ±1°C between –20 to 100°C • Min/Max memory/alarm/Hold • Size: 6.625 x 27/8 x 1"; probe size: 0.25" dia. x 7.5"; weight: 4 oz Traceable to NIST for
- Fahrenheit Scale: -58 to 572 F
- Thermometer Technology: Thermistor Technology
-
Supplier: RS Components, Ltd.
Description: Amphenol Advanced Sensors CL-150
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: RS Components, Ltd.
Description: PTC Thermistor D 1052-A 90-A 40
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: BONDABLE NTC , 10KOHM/+-3%, 3930
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: TE Connectivity
Description: Dimensions Lead Wire Length : 56 MM [2.205 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC [194 DEGF ] Operating
- Temperature Range: -55 to 90 C
-
Supplier: Utmel Electronic Limited
Description: Thermistor;ICL;NTC;Res 10 Ohms;Tol 25%;Radial;Disc;Cur-Rtg 3.2 A;Dia-Max 0.4 In
- Temperature Range: -50 to 175 C
- Resistance (@25°C): 10 ohms
- Width / Diameter: 0.170078832 inch
- Lead Style: Radial
-
Supplier: ValueTronics International, Inc.
Description: thermometer and datalogger Handheld 0.3°C (0.5°F) Accuracy from 18 to 28°C (64 to 82°F) NIST-Traceable Certificate of Calibration (No Points) Simulates and Measures Thermocouples, RTDs, Thermistors, and Ω 0.1°C/°F Resolution 10 Memory Locations for Saving Meter Readings or Calibrator Outputs
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Thermistors - Thermistor; 10 Ohms @ 25 C; 1.7 Arms (Max.) Steady State; -55; +175; 4; 90 -- 70181365Supplier: Allied Electronics, Inc.
Description: Protect Against High Peak Inrush Current, Especially in AC/DC Switching Power Supplies All Resistances ±25% @ 25°C All Parts Are Insulated with a Protective Coating
-
Supplier: Cole-Parmer
Description: • Double-juntion • Rugged Tuff Tip works well on dirty samples • Built-in 30k Thermistor ATC has a 6-pin connection • 3-ft cable with BNC connector
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 709605-B59701A90A62 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Reference Date Code: 0510+ Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
- Sensor Type: Temperature Sensor
-
Supplier: Utmel Electronic Limited
Description: 10kΩ -40℃~+125℃ 90mW ±3% 3435K ±1% Straight,P=2.5mm NTC Thermistors ROHS
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat
- Resistance (@25°C): 200 to 600 ohms
- Length: 0.84252014 inch
- Width / Diameter: 0.5905515 inch
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Radwell International
Description: PTC THERMISTOR, 100R, THT, ZERO POWER RESISTANCE AT 25 C 100OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59052D1 SERIES, OPERATING VOLTAGE MAX 30VDC, APPLICATIONS LIMIT TEMPERATURE MONITORING, OPERATING TEMPERATURE MIN 90 C,ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: DigiKey
Description: NTC Thermistor Kit 90 Pieces (9 Values - 10 Each)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow users to quickly familiarize themselves with its operations and features. Time
- AC Voltage Range: 110 to 240 volts
- Operating Temperature: 32 to 122 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: ASAP Semiconductor LLC
Description: MODULE EVAL BQ20Z90/29330/29412 Power Management Battery Gauge No bq20z90 bq29330 bq29412 2 3 4 Cell- Li-Ion/ Li-Pol 2 Thermistors SBS 1.1-Compliant
- Category: Development Board
-
Supplier: OMEGA Engineering, Inc.
Description: The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any calibration
- AC Voltage Range: 120 volts
- DC Voltage Range: 0 to 20 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 10,000 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA CL20 series calibrator/ thermometers simulate, measure and record RTD, ohm, thermocouple and thermistor signals all in one meter. They outperform the competition in the lab and on the factory floor with 0.3C (0.5F) accuracy and in ambient temperatures from 18 to 28C (64 to 82F).
- Fahrenheit Scale: -382 to 2,315 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale Divisions: 0.1 C
- Digital: Battery Powered, Performs Self-test or Diagnostics
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375613-NTCAIMME3C90373 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/BC Components Package: Bulk
- Temperature Range: -25 to 105 C
- Resistance (@25°C): 10,000 ohms
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Polyimide probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Ultra Thin 90°C Max
- Temperature Range: -30 to 90 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: OMEGA Engineering, Inc.
Description: CL120 Series Calibration COOL/HEAT Source The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select the combination of modules: COOL Source only, HEAT Source only, COOL Source and HEAT Source, or two HEAT Sources. Both
- AC Voltage Range: 115 to 230 volts
- DC Voltage Range: 0 to 10 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 62,000 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375679-B59100M1155A070 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: 90°C ~ 160°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: B59100 Package: Bulk
- Temperature Range: 90 to 160 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Microchip Technology, Inc.
Description: driver circuit consists of Microchip’s CL88030/31 LED driver IC, four power FETs (six if using the CL88031), four resistors, two capacitors, and a bridge rectifier. Additional components are optional for various levels of transient protection. Adding an inexpensive NTC-thermistor assures over
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 47 OHM, 3A
-
Supplier: Cole-Parmer
Description: keypad-programmable to match anyprobe characteristics. View temperature in degF, degC, K, or ohms on the large LED display. Select temperature scale readout according to IPTS-68 or ITS-90. Sampling rate is two readings per second. Battery backup memory saves setup information and probe
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: keypad-programmable to match anyprobe characteristics. View temperature in degF, degC, K, or ohms on the large LED display. Select temperature scale readout according to IPTS-68 or ITS-90. Sampling rate is two readings per second. Battery backup memory saves setup information and probe
- Celsius Scale: -200 to 1,900 C
- Thermometer Technology: Thermistor Technology
Find Suppliers by Category Top
More Information Top
-
Amphenol Advanced Sensors - CL-90 - Passive Components - Thermistors - Allied Electronics
Products > Passive Components > Thermistors > CL - 90 .
-
CL-90 Amphenol Advanced Sensors | Mouser
All Products > Circuit Protection > Thermistors > Inrush Current Limiters > Amphenol Advanced Sensors CL - 90 .
-
Thermistors - Passive Components from Allied Electronics
Thermistor ; ICL; NTC; Res 120 Ohms; Tol 25%; Radial; Disc; Cur-Rtg 2 A; Dia-Max 0 … Mfr's Part #: CL - 90 .
-
Measure analysis and catalysis
One verschlieBt the Gefi ~ Bmit the Teflonsto] pfen Glasriihrstab, taueht thermistor , and Polyiithylencapillare in the ~ … … 10 and einerSchreiberempfindlichkeit yon 50 mVs to a ~ _ of nderung about 90 mms in direction … To the Probel6sung in the Dewar-Gef-~-l-~, a known amount is given to (determination to Silbernitrat-, Queeksilber(II)-acetat- or to (determination yon Cl- , Br-, J, SCN-) (determination yon Ci, Br-, J, SCN-, [Fe(CN)~]~-, S2-, CN …
-
Over pyrophores iron
The partial cl meng rossen determined according to both methods are equal to crystal Chen that in … … in the Praparat I1 to about 75 %, by Praparat I11 to about 90 % irn trivalent … For measurement of the thereby occurring Ermarmung, a thermistor eingefuhrt in the glass tube could become.
-
Feasibility study of dark matter searches with the CUORE experiment
68% CL 90 % CL … two main parts, a TeO2 crystal and a neutron transmuta- tion doped Germanium (NTD-Ge) thermistor [3].
-
Salzkrykopie III. An improved apparatus for determination of the depression of the conversion point of G LAUBER ‐Salz
Now the plate is lowered about 90 " rotated and lifted again with which the DEWAR-Gefasse … D. Temperaturmessung.-Wegen of its robust Bauart:wurden thermistors of the type FS (standard Telefone) used. … Widerstandsanderungnur then the to observing is Temperaturdifferenzproportional when the power consumption constantly remains (dW = 0),. dR = CL .
-
CL-70 Amphenol Advanced Sensors | Mouser
NTC Thermistors for Inrush Current Limiting CL - 90 .
-
Thermal synchronous rectifiers
… some few known and particuli~rement simple type tudier of synchronous rectifiers using the quadratic effect of 4 aware chauffement dg This principle has 6t4 propos6 and utilis6 through one of us (J. P. BOREL in collaboration with CL. MANUS) in the form … 90 … caract6ristique 61 of which is the function of the temp6rature (thermocouples, r6sistances m6talliques, thermistors ) and two r6sistances …
-
Hyperventilation for prevention of disturbances of the exkretorischen liver function in the initial stage the Nitrostigmin-(E 605 of forte®-) poisoning on rats
… endotracheal ventilation and one about 8 cms far in the large intestine advanced thermistor probe (YSI-Thermistemp … … Bilirubinglucuronids in plasma and bile took place after the yon of Jendrassik and Cl harrowing horn of … … measurement of the secreted bile volume took place 10, 20, 30, 40, 60, 90 and 120 min …
Indicates content that may require registration and/or purchase.